- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Ambient temperature | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Electrical lifespan | Factory colour | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage (details) | Package | Product Status | Switching voltage (max.) | Switching voltage (min.) | Voltage-Input | Series | Type | Depth | Termination Style | Output Type | Circuit | Durability | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 286-758 WAGO | In Stock | - | - | - | - | - | 20g | - | Connector | 1pc(s) | - | - | - | - | - | Grey | 250V AC | - | +40°C | - | - | 42V AC | -25°C | - | - | - | - | - | - | - | - | - | 286-758 | - | - | - | - | - | - | - | - | - | - | - | 15mm | ||
![]() 38.91.7.024.9024-1 Finder | In Stock | - | - | - | - | - | - | -20 - +55°C | Screwless tension spring terminal | 1pc(s) | 24V DC | 24V DC | - | 2A | Optocoupler | - | - | - | +55°C | - | - | - | -20°C | - | - | 24V DC | - | - | 24V DC | - | - | - | SSR-coupler component 38.91 tension-spring clamp socket | - | - | - | - | Optocoupler | - | - | - | - | 76mm | 93.6mm | 6.2mm | ||
![]() 77.01.0.024.8050-1 Finder | In Stock | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | 32V AC | 16V AC | - | 5A | - | - | - | 1000W | +70°C | - | - | - | -20°C | - | - | 12 – 24 V/DC/24V AC | - | - | 240V AC | - | - | - | 77.01.0.024.8050 | 60.8mm | - | - | - | - | - | - | - | - | 84mm | - | 17.5mm | ||
![]() 8950890000-1 Weidmuller | In Stock | - | - | - | - | - | 19.6g | - | Push-in connector | 1pc(s) | 230V AC | 230V AC | - | 0.1A | - | - | - | 0.4VA | +60°C | - | - | - | -20°C | - | - | - | - | - | 48V DC | 5V DC | - | - | TOP 230VAC/ 48VDC 0.1A | 55mm | - | - | - | - | - | - | - | - | 79.4mm | - | 6.1mm | ||
![]() 8950960000-1 Weidmuller | In Stock | - | - | - | - | - | 19.3g | - | Push-in connector | 1pc(s) | 5V DC | 5V DC | - | 0.5A | - | - | - | 40mW | +60°C | - | - | - | -20°C | - | - | - | - | - | 48V DC | 5V DC | - | - | TOP 5VDC/ 48VDC 0.5A | 55mm | - | - | - | - | - | - | - | - | 79.4mm | - | 6.1mm | ||
![]() 8950900000-1 Weidmuller | In Stock | - | - | - | - | - | 20.1g | - | Screws | 1pc(s) | 5V DC | 5V DC | - | 0.5A | - | - | - | 40mW | +60°C | - | - | - | -20°C | - | - | - | - | - | 48V DC | 5V DC | - | - | TOS 5VDC/48VDC 0.5A | 55mm | - | - | - | - | - | - | - | - | 74.4mm | - | 6.1mm | ||
![]() 8398940000-1 Weidmuller | In Stock | - | - | - | - | - | 20.2g | - | Tension spring 0.5 – 1.5 mm² | 1pc(s) | 5V DC | 5V DC | - | - | - | - | - | 10mW | +40°C | - | - | - | -25°C | - | - | - | - | - | 48V DC | 5V DC | - | - | MCZ O 5VTTL | 63.2mm | - | - | - | - | - | - | - | - | 91mm | - | 6.1mm | ||
![]() 8951100000-1 Weidmuller | In Stock | - | - | - | - | - | 20.1g | - | Screws | 1pc(s) | 5V DC | 5V DC | - | 0.1A | - | - | - | 40mW | +60°C | - | - | - | -20°C | - | - | - | - | - | 230V AC | 24V AC | - | - | TOS 5VDC/230VAC 0.1A | 55mm | - | - | - | - | - | - | - | - | 74.4mm | - | 6.1mm | ||
![]() CPC1943GSTR Littelfuse | 27 |
| - | - | DIP-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | CPC1943 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SO445020 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | Box | Active | - | - | 8 ~ 30VDC | okpac® | - | - | - | AC | SPST-NO (1 Form A) | - | 100 V ~ 280 V | 12 mOhms | - | 50 A | - | - | - | ||
![]() CPC1972GSTR Littelfuse | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPC1393GRTR Littelfuse | 34 |
| - | - | DIP-4 | - | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | CPC1393 | - | - | - | MOSFET | - | - | - | - | 50 mA | - | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() LAA127STR Littelfuse | 27 |
| - | - | SMD DIP-8 | - | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | LAA127 | - | - | - | MOSFET | - | - | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1965G Littelfuse | 43 |
| - | - | - | - | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | CPC1965 | - | - | - | SCR | - | - | - | - | 100 mA | - | 6.35 mm | 19.202 mm | 3.302 mm | ||
![]() CPC1025N Littelfuse | 311 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAA110STR Littelfuse | 27 |
| - | - | SMD DIP-8 | - | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | LAA110 | - | - | - | MOSFET | - | - | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PLA171P Littelfuse | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPC1035NTR Littelfuse | 2000 | - | - | - | SOP-4 | - | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | PCB Mount | - | - | - | - | - | - | CPC1035 | - | - | - | MOSFET | - | - | - | - | 50 mA | - | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1135NTR Littelfuse | 4532 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCB111STR Littelfuse | 43 |
| - | - | SMD DIP-6 | - | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | LCB111 | - | - | - | MOSFET | - | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm |