- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Circuit Arrangement | CoilResistance | Contact Materials | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Part # Aliases | Product Status | Rad Hardened | RoHS | Tradename | Unit Weight | Voltage-Input | Packaging | Series | Part Status | Termination | Type | Subcategory | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Input Type | Contact Current Rating | Contact Termination | Contact Form | Product Type | Coil Voltage | Coil Type | Switching Voltage | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Input Signal | Product | Compliance | Input Voltage | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7-1393030-4 TE Connectivity | 7 | - | - | - | - | - | - | - | 1 Form A | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Screw | - | -40C to 80C | Commercial | SCR | 660(V) | Bulk | - | Active | No | - | - | - | - | - | * | - | - | - | - | - | - | - | AC | - | DC | - | - | - | - | - | - | - | - | - | - | 30(mA) | - | 4000(V) | - | - | - | 32(V) | - | - | - | - | - | - | ||
![]() M6106/19-012 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | 320 Ohms | Silver Cadmium Oxide (AgCdO) | - | 1 | - | TE Connectivity | - | - | - | - | - | Flange Mount | - | - | - | - | - | FCA-125-12 1-1617748-8 | - | - | N | M6106 | 1.784333 oz | - | - | FCA-125 | - | - | Mid-Range | Relays | - | - | - | - | - | - | 25 A | Solder Pin | - | Industrial Relays | 28 VDC | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | - | - | Power Relays | - | - | Industrial Relays | Solder Pin | - | 33.6 mm | 43.63 mm | 13.3 mm | ||
![]() FCA-210-0904L TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / Agastat | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M83536/9-004L 8-1617787-5 | - | - | N | - | - | - | - | FCA-210 | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | Industrial Relays | - | - | - | - | - | ||
![]() FCA-210-0921L TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / Agastat | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M83536/9-021L 1-1617788-4 | - | - | N | - | - | - | - | FCA-210 | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | Industrial Relays | - | - | - | - | - | ||
![]() J1MACT-18XL TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M28776/5-029L 5-1617590-9 | - | - | - | M28776 | - | - | - | 1MA TO-5 | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | Industrial Relays | - | - | - | - | - | ||
![]() JMSCD-18XM TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/16-040M 1617128-6 | - | - | N | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Industrial Relays | 18 VDC | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Industrial Relays | - | - | - | - | - | ||
![]() J1MSP-6XL TE Connectivity | 69 |
| - | - | - | - | - | TE Connectivity / CII | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M39016/10-020L 4-1617119-6 | - | - | N | M39016 | - | - | - | 1MS TO-5 | - | - | - | Relays | - | - | - | - | - | - | - | - | SPDT (1 Form C) | Industrial Relays | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Industrial Relays | - | - | - | - | - | ||
![]() PM6760A25RP Crydom | In Stock | - | - | - | - | - | - | Crydom | - | - | - | - | 10 | AC/DC | Crydom | PM6760A25RP | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | Details | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | Cage Clamp | SSR | Relays | 25 A | Quick Connect | 48-600 VAC | - | - | - | - | 90 VAC to 280 VAC | - | SSR - Solid State Relays | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | - | 90-280 VAC, 90-280 VDC | Three Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() PR3BMF51NSLH Sharp Socle | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | PR3BMF51 | - | - | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | 1.2VDC | Tube | PR3BMF | Active | - | - | - | - | PC Pin | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0V ~ 240V | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRD-240D40 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Crydom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AB37 Bright Toward Industrial | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | 1.17VDC | - | 37 | - | - | - | - | - | PC Pin | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 60 V | 1.6 Ohms | - | - | 550 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3M-202P-US-4 12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRA-240D2R TE Connectivity | 17 |
| - | Through Hole | SIP-4 | 4-SIP | SSRA | TE Connectivity / AMP | - | - | - | 4 VDC to 10 VDC | 20 | - | TE Connectivity | - | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | - | PCB Mount | - | - | - | - | Bulk | 5-1393030-7 | Active | - | Details | - | 0.151678 oz | 4 ~ 10VDC | - | SSRA | - | - | Indicator | Relays | - | Solder Pin | - | SCR | SPST-NO (1 Form A) | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | - | 24 V ~ 280 V | - | - | 15 mA | 2 A | - | - | Solid State Relays | UL | 4 VDC to 10 VDC | Solid State Relays - PCB Mount | - | - | 13 mm | 24 mm | 5 mm | ||
![]() 6-1393030-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCC110STR Littelfuse | 9999 |
| - | - | SMD DIP-8 | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | LCC110 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PAA150STR Littelfuse | 46 |
| - | - | SMD DIP-8 | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | PAA150 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCC120STR Littelfuse | 5943 |
| - | - | SMD DIP-8 | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | LCC120 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PBA150 Littelfuse | 8 |
| - | - | DIP-8 | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | PBA150 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCB110STR Littelfuse | 1731 |
| - | - | SMD DIP-6 | - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | LCB110 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1114N Littelfuse | 338 |
| - | - | SOP-4 | - | - | - | - | - | - | 900 mVDC to 1.5 VDC | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | CPC1114 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | 2.184 mm | 4.089 mm | 3.81 mm |