- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | CoilResistance | Contact Materials | Control Voltage Range | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Tradename | Unit Weight | Series | Type | Terminal Finish | Applications | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Output Type | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Input Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Suppression Diode | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCA110LSTR Littelfuse | 10287 |
| - | SMD DIP-6 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | LCA110 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1967J Littelfuse | 127 |
| - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | CPC1967 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | 20.879 mm | 19.914 mm | 5.029 mm | ||
![]() CPC1708J Littelfuse | 46 |
| - | i4-PAC | - | - | - | 900 mVDC to 1.56 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | CPC1708 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 20.879 mm | 19.914 mm | 5.029 mm | ||
![]() LCC110S Littelfuse | 9999 |
| - | SMD DIP-8 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | LCC110 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PM1204 Littelfuse | 250 |
| - | DIP-6 | - | - | - | - | - | - | 5 mA | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | PM1204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBA716STR Littelfuse | 5000 |
| - | SMD DIP-8 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | LBA716 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1907B Littelfuse | 77 |
| - | SOIC-8 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | CPC1907 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1964B Littelfuse | 99 |
| - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | CPC1964B | - | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1030NTR Littelfuse | 62002 |
| - | SOP-4 | - | - | - | 900 mVDC to 1.5 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | CPC1030 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1906Y Littelfuse | 39 |
| - | ISOPLUS-264 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | CPC1906 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC2030NTR Littelfuse | 169 |
| - | SOIC-8 | - | - | - | 900 mVDC to 1.5 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | CPC2030 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() LBA710S Littelfuse | 46 |
| - | SMD DIP-8 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | LBA710 | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() FCA-210-1026L TE Connectivity | In Stock | - | - | - | TE Connectivity / Raychem | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | M83536/10-026L 6-1617783-9 | - | - | - | - | N | - | - | - | 2 oz | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | Industrial Relays | - | - | - | - | - | ||
![]() M83536/1-022M TE Connectivity | In Stock | - | - | - | TE Connectivity / Raychem | 500 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | - | No | TE Connectivity | - | - | - | Flange | - | - | FCB-205-0122M 3-1617758-0 | - | No | Non-Latching | - | N | - | HERMETIC SEAL | M83536 | - | FCB-205 | Military Relay | - | - | Relays | - | - | Solder Pin | - | - | - | - | 5(A) | Solder Pin | 2 Form C | - | Industrial Relays | - | - | - | 28 VDC | Non-Latching | 115 VAC, 28 VDC | 56 mA | - | - | - | - | - | - | 28 | - | - | - | DPDT | - | - | - | - | Military/Aerospace Relays | No | Industrial Relays | Solder Pin | - | 16.25 mm | 32.51 mm | 10.41 mm | ||
![]() FCA-215-HX4 TE Connectivity | In Stock | - | - | - | TE Connectivity / Raychem | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | 4-1617752-4 | - | - | - | - | - | - | - | - | 4 oz | FCA-215 | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | Industrial Relays | - | - | - | - | - | ||
![]() FCA-210-451 TE Connectivity | In Stock | - | - | - | TE Connectivity / Raychem | 20 Ω | - | - | 100000 Cycle(s) | 1 | - | TE CONNECTIVITY LTD | - | TE Connectivity | FCA-210-451 | - | - | - | 125 °C | -70 °C | 1-1617751-0 | Active | - | - | 5.63 | Details | Yes | - | - | 1.839998 oz | - | - | NOT APPLICABLE | - | Relays | compliant | - | - | - | 10 A | HERMETICALLY SEALED | 28 V | - | - | - | POWER/SIGNAL RELAY | Industrial Relays | 10 A | - | 11 ms | - | - | - | - | 10 ms | - | 1800 mW | 115 V | AC/DC | MOMENTARY | - | DC | - | DPDT | - | 6 V | 0.3 A | 4.5 V | 0.3 V | Military/Aerospace Relays | - | Industrial Relays | - | - | - | - | - | ||
![]() LEV200A6ANF TE Connectivity | In Stock | - | - | - | TE Connectivity / Kilovac | 145 Ohms | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | Panel Mount | - | - | 5-1618388-7 | - | - | - | - | - | - | - | - | 1.391 lbs | LEV200 | Electromechanical Relay | - | Industrial | Relays | - | 500 A | - | - | - | - | - | 500 A | Screw | SPST (1 Form X) | - | Industrial Relays | - | - | - | 48 VDC | Non-Latching | 900 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Industrial Relays | Screw | - | 60.45 mm | 86.6 mm | 77.72 mm | ||
![]() J1MSC-26XM TE Connectivity | 38 |
| - | - | TE Connectivity / CII | 4 kOhms | Silver Palladium (AgPd) | - | - | 1 | - | - | - | TE Connectivity | - | - | - | Through Hole | - | - | M39016/10-036M 2-1617119-7 | - | - | - | - | N | - | - | M39016 | - | 1MS TO-5 | Grid Relay | - | - | Relays | - | - | - | - | - | - | - | 2 A | Solder Pin | SPDT (1 Form C) | - | Industrial Relays | - | - | - | 26.5 VDC | Non-Latching | 115 VAC, 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Industrial Relays | Solder Pin | - | - | - | - | ||
![]() J1MAPT-18XM TE Connectivity | In Stock | - | - | - | TE Connectivity / CII | - | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | M28776/5-023M 1-1617162-5 | - | - | - | - | N | - | - | M28776 | - | 1MA TO-5 | - | - | - | Relays | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | Industrial Relays | - | - | - | - | - | ||
![]() CD4850W1U Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |