- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | On Resistance - Max | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage-Input | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | Type | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Configuration | Optoelectronic Device Type | Contact Termination | Contact Form | Product Type | Coil Voltage | Coil Type | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage-Max | Input Signal | Product | Compliance | Input Voltage | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1907B Littelfuse | 77 |
| - | - | SOIC-8 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CPC1907 | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1964B Littelfuse | 99 |
| - | - | - | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CPC1964B | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1030NTR Littelfuse | 62002 |
| - | - | SOP-4 | - | - | - | 900 mVDC to 1.5 VDC | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CPC1030 | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1906Y Littelfuse | 39 |
| - | - | ISOPLUS-264 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CPC1906 | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC2030NTR Littelfuse | 169 |
| - | - | SOIC-8 | - | - | - | 900 mVDC to 1.5 VDC | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CPC2030 | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | 2.184 mm | 9.347 mm | 3.81 mm | ||
![]() LBA710S Littelfuse | 46 |
| - | - | SMD DIP-8 | - | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LBA710 | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() J1MAWD-5XM TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / CII | - | 1 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | - | - | - | - | - | M39016/23-013M 1-1617119-9 | - | - | - | - | N | - | M39016 | - | - | - | 1MA TO-5 | - | - | - | - | Non-Polarized | - | - | Relays | - | - | - | - | - | - | - | - | Solder Pin | SPDT (1 Form C) | Industrial Relays | - | Non-Latching | - | - | - | - | - | - | - | Power Relays | - | - | Industrial Relays | - | - | - | - | ||
![]() FTR-SLPK060W Fujitsu | In Stock | - | - | - | - | - | - | Fujitsu | - | 50 | FUJITSU LTD | - | Fujitsu | FTR-SLPK060W | - | - | - | - | - | 1 | - | 85 °C | -30 °C | - | 28 X 5 MM, 15 MM HEIGHT, ROHS COMPLIANT, SIP-4 | - | Active | - | - | 5.43 | Details | Yes | - | - | - | - | - | e0 | Yes | - | - | - | ZERO VOLTAGE CROSSING | 8541.40.95.00 | Relays | compliant | - | - | - | - | - | SINGLE | TRIGGER OUTPUT SSR | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | 2500 V | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | - | - | - | ||
![]() PR3BMF51NSLH Sharp Socle | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | PR3BMF51 | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | 1.2VDC | Tube | PR3BMF | - | - | Active | - | - | - | - | - | - | - | PC Pin | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0V ~ 240V | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | ||
![]() XKM22440 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | 15 ~ 40VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24 V ~ 460 V | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | ||
![]() LND4475C Crydom | In Stock | - | - | - | - | - | - | Crydom | 4.8 VDC to 32 VDC | 1 | - | AC/DC | Crydom | LND4475C | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | 86.25 W | - | - | Details | - | - | 3.005342 oz | - | Bulk | LN | - | - | - | Screw Terminal/Clamp | - | - | - | Relays | - | 75 A | Screw | 48-528 VAC | SCR | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC | 27 mA | - | - | 4.8-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() SMP-2A31-8ST MEDER | In Stock | - | - | - | SMD DIP-8 | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 100 | - | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | - | 24 Ohms | - | - | - | - | 5521318210 | - | 650 mW | - | - | Details | - | - | - | - | Tube | SMP-31 | - | - | - | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | DPST (2 Form A) | SSR - Solid State Relays | - | - | - | - | - | 50 mA | - | - | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | 3.4 mm | 9.8 mm | 6.4 mm | ||
![]() SMP-2A31-8PT MEDER | In Stock | - | - | - | SOP-8 | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 50 | - | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | - | 24 Ohms | - | - | - | - | 5521318310 | - | 500 mW | - | - | Details | - | - | - | - | Tube | SMP-31 | - | - | - | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | DPST (2 Form A) | SSR - Solid State Relays | - | - | - | - | - | 50 mA | - | - | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | 2 mm | 9.4 mm | 4.4 mm | ||
![]() 6-1393030-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSRA-240D2R TE Connectivity | 17 |
| - | Through Hole | SIP-4 | 4-SIP | SSRA | TE Connectivity / AMP | 4 VDC to 10 VDC | 20 | - | - | TE Connectivity | - | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | - | PCB Mount | - | - | - | - | Bulk | - | 5-1393030-7 | - | - | Active | - | Details | - | - | 0.151678 oz | 4 ~ 10VDC | - | SSRA | - | - | - | - | Indicator | - | - | Relays | - | - | Solder Pin | - | SCR | SPST-NO (1 Form A) | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | 24 V ~ 280 V | - | - | 15 mA | 2 A | - | - | Solid State Relays | UL | 4 VDC to 10 VDC | Solid State Relays - PCB Mount | - | 13 mm | 24 mm | 5 mm | ||
![]() JMSCD-18XM TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / P&B | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | M39016/16-040M 1617128-6 | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | 18 VDC | - | - | - | - | - | - | - | - | Power Relays | - | - | Industrial Relays | - | - | - | - | ||
![]() J1MSP-6XL TE Connectivity | 69 |
| - | - | - | - | - | TE Connectivity / CII | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | M39016/10-020L 4-1617119-6 | - | - | - | - | N | - | M39016 | - | - | - | 1MS TO-5 | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | Industrial Relays | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Industrial Relays | - | - | - | - | ||
![]() AB37 Bright Toward Industrial | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | 1.17VDC | - | 37 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 0 V ~ 60 V | 1.6 Ohms | - | - | 550 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() HD4875K Crydom | In Stock | - | - | - | - | - | - | Crydom | 4 VDC to 32 VDC | 20 | CRYDOM INC | AC/DC | Crydom | HD4875K | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | - | - | Lifetime Buy | - | - | 8.41 | Details | Yes | - | 2.642020 oz | - | - | HD48 | - | Yes | - | Hex Standoff | Heavy Duty | - | 8541.40.95.00 | Relays | compliant | 75 A | - | 48-530 VAC | SCR | - | - | TRIGGER OUTPUT SSR | - | - | SSR - Solid State Relays | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | 7 mA to 12 mA | - | - | 4-32 VDC | Solid State Relays | - | - | Solid State Relays - Industrial Mount | IP00 | 26.4 mm | 57.3 mm | 44.5 mm | ||
![]() SSRD-240D40 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | Crydom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |