- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Control Voltage Range | Dimensions | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Package Style | Product Status | Rad Hardened | Range | Special Features | Standards Met | Switching Mode | Voltage-Input | Series | Supply Voltage | Depth | Termination Style | Output Type | Circuit | Number of Poles | Input Type | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Contact Configuration | Load Type | Input Voltage | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1008N IXYS CLARE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 150mA | 1.5kV | - | AC / DC | - | - | - | ||
![]() LCC120 IXYS CLARE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | - | 170mA | 3.75kV | - | AC / DC | - | - | - | ||
![]() LCA710 IXYS CLARE | 2011 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 1A | 3.75kV | - | AC / DC | - | - | - | ||
![]() SPD03505 Celduc | 67 | - | - | PCB Mount | 4-SIP | 4-SIP | 12 → 30 V dc | 29.2 x 12.7 x 25.4mm | +100°C | Celduc Inc. | -40°C | - | - | - | MOSFET | - | Tube | Module | Active | - | SP-ST-SL | - | CE, EAC | - | 24VDC | SP-ST-SL | - | 12.7mm | - | DC | SPST-NO (1 Form A) | 1 | - | - | DC Interface Relay | Push In | -40 → +100°C | 0 V ~ 30 V | - | - | 5A | - | - | - | - | 25.4mm | 29.2mm | ||
![]() LCB110 IXYS CLARE | 495 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NC (1 Form B) | - | - | - | - | - | - | 120mA | 3.75kV | - | AC / DC | - | - | - | ||
![]() LAA110 IXYS CLARE | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO (2 Form A) | - | - | - | - | - | - | 120mA | 3.75kV | - | AC / DC | - | - | - | ||
![]() SU963460 Celduc | 35 | - | - | Chassis Mount | Module | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | Zero Crossing | 3.5 ~ 32VDC | celpac 2G® | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 600 V | 9.5 mOhms | - | 35A | - | - | - | - | - | - | ||
![]() SO445420 Celduc | 36 | - | - | Chassis Mount | Module | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | 4mA ~ 20mA (Current Loop) | okpac® | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 100 V ~ 280 V | 12 mOhms | - | 50 A | 4kV | - | - | - | - | - | ||
![]() SO763090 Celduc | 223 |
| - | Panel Mount | Module | - | 3.5 → 32 V dc | 45 x 58.5 x 30mm | +100°C | Celduc Inc. | -55°C | - | - | - | Thyristor | - | Box | - | Active | - | SO7 | Over-Voltage Protection, Green LED Visualization on The Input, IP20 Protection by Removable Flaps on Terminals with Optional Labels | CE Certified, cULus Recognized | Random Turn On | 3.5 ~ 32VDC | SO7 | - | 58.5mm | - | AC | SPST-NO (1 Form A) | 1 | - | - | AC | Screw | -55 → +100°C | 24 V ~ 510 V | 14 mOhms | - | 35A | - | - | - | - | 30mm | 45mm | ||
![]() SKA10440 Celduc | 297682337 |
| - | PCB Mount | 4-SIP | 4-SIP | 2.5 → 10 V dc | 43.2 x 10.2 x 25.4mm | +100°C | Celduc Inc. | -40°C | - | - | - | Triac | - | Box | SIP4 | Active | - | SK | Zero Cross Solid State Relay for Printed Circuit Board Designed for Most Types of Loads, Very Low Zero Cross Voltage | CE, VDE, EAC, cURus | Zero Crossing | 5VDC | SK | - | 10.2mm | - | AC, Zero Cross | SPST-NO (1 Form A) | 1 | - | - | AC | PCB Pin | -40 → +100°C | 12 V ~ 460 V | 40 mOhms | - | 4A | - | - | - | - | 25.4mm | 43.2mm | ||
![]() SKD10306 Celduc | 473 | - | - | PCB Mount | 4-SIP | 4-SIP | 3 → 30 V dc | 43.2 x 10.2 x 25.4mm | +80°C | Celduc Inc. | -40°C | - | - | - | Bipolar Transistor | - | Box | - | Active | - | SK | - | CE, EAC | - | 3 ~ 30VDC | SK | - | 10.2mm | - | DC | SPST-NO (1 Form A) | 1 | - | - | DC Solid State Relay | PCB Pin | -40 → +80°C | 2 V ~ 60 V | - | - | 3A | - | - | - | - | 25.4mm | 43.2mm | ||
![]() SG464120 Celduc | 42 | - | - | Chassis Mount | Module | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | 0 ~ 5VDC | - | 5V | - | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 200 V ~ 460 V | - | - | 40 A | - | - | - | - | - | - | ||
![]() SGT7690500 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | Random Turn On | 4 ~ 30VDC | cel3pac® | - | - | - | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | - | - | - | 24 V ~ 520 V | 2 mOhms | - | 64A | - | - | - | - | - | - | ||
![]() SCM030200 Celduc | 2633 |
| - | Panel Mount | Hockey Puck | - | 4.5 → 32 V dc | 58.2 x 44.5 x 28mm | +90°C | Celduc Inc. | -40°C | - | - | - | MOSFET | - | Box | - | Active | - | SCM | - | CE, EAC, cURus | - | 4.5 ~ 32VDC | SCM | - | 44.5mm | - | DC | SPST-NO (1 Form A) | 1 | - | - | DC Solid State Relay | Screw | -40 → +90°C | 0 V ~ 200 V | 164 mOhms | - | 30A | 4kV | - | DC | - | 28mm | 58.2mm | ||
![]() SLD03205 Celduc | 107 | - | - | PCB Mount | 4-SIP | 4-SIP | 18 → 32 V dc | 28 x 5 x 15mm | +80°C | Celduc Inc. | -20°C | - | - | - | MOSFET | - | Box | - | Active | - | SP-ST-SL | - | CE, EAC, cURus | - | 24VDC | SP-ST-SL | - | 5mm | - | DC | SPST-NO (1 Form A) | 1 | - | - | DC Interface Relay | PCB Pin | -20 → +80°C | 0 V ~ 32 V | 120 mOhms | - | 4A | - | - | - | - | 15mm | 28mm | ||
![]() SF541310 Celduc | 18 |
| - | Panel Mount | Module | - | 4 → 30 V dc | 35.5 x 21 x 15mm | +90°C | Celduc Inc. | -40°C | Through Hole | -40C to 100C | Industrial | Triac | 280(V) | Box | - | Active | No | SF-SP7-SP8 | - | CE, cURus | Zero Crossing | 4 ~ 30VDC | SF-SP7-SP8 | - | 21mm | Quick Connect, Disconnect | AC | SPST-NO (1 Form A) | 1 | DC | - | Single Phase Solid State Relay | Faston | -40 → +90°C | 12 V ~ 280 V | - | 30(mA) | 10A | 4000(V) | - | - | 30(V) | 15mm | 35.5mm | ||
![]() XKA20420 Celduc | 81 | - | - | DIN Rail | Module | - | 6 → 30 V | 76.4 x 17.2 x 53mm | +80°C | Celduc Inc. | -40°C | - | - | - | Triac | - | Box | - | Active | - | XK | Control Visualization By LED. | CE, EAC | Zero Crossing | 6 ~ 30VDC | XK | - | 17.2mm | - | AC, Zero Cross | SPST-NO (1 Form A) | 1 | - | - | - | Screw | -40 → +80°C | 12 V ~ 275 V | - | - | 4A | - | - | - | - | 53mm | 76.4mm | ||
![]() SC842110 Celduc | 233 | - | - | Chassis Mount | Hockey Puck | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | Zero Crossing | 4 ~ 30VDC | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 12 V ~ 280 V | - | - | 25A | - | - | - | - | - | - | ||
![]() SCI0501200 Celduc | 845 |
| - | Panel Mount | Hockey Puck | - | 4.5 → 32 V dc | 44.5 x 19.6 x 58.2mm | +90°C | Celduc Inc. | -40°C | - | - | - | IGBT | - | Box | - | Active | - | SCI | - | CE, EAC, cURus | - | 4.5 ~ 32VDC | SCI | - | 19.6mm | - | DC | SPST-NO (1 Form A) | 1 | - | - | DC Solid State Relay | Screw | -40 → +90°C | 0 V ~ 1200 V | - | - | 50A | - | - | - | - | 58.2mm | 44.5mm | ||
![]() SLA03220 Celduc | 47 | - | - | PCB Mount | 4-SIP | 4-SIP | 18 → 32 V dc | 28 x 5 x 15mm | +80°C | Celduc Inc. | -20°C | - | - | - | - | - | Box | - | Active | - | SP-ST-SL | - | CE, EAC, cURus | Random Turn On | 24VDC | SP-ST-SL | - | 5mm | - | AC | SPST-NO (1 Form A) | 1 | - | - | AC Interface Relay | PCB Pin | -20 → +80°C | 12 V ~ 275 V | - | - | 2A | - | - | - | - | 15mm | 28mm |