- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Switching Mode | Tradename | Unit Weight | Voltage-Input | Packaging | Series | Pbfree Code | Termination | Type | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Optoelectronic Device Type | Contact Termination | Contact Form | Product Type | Coil Voltage | Coil Type | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Input Signal | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLA140L Littelfuse | 43 |
| - | - | SMD DIP-6 | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | PLA140 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PAA140S Littelfuse | 600 |
| - | - | SMD DIP-8 | - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | PAA140 | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() JMSP-6XP TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / P&B | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | M39016/11-020P 6-1617543-1 | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Industrial Relays | 6 VDC | - | - | - | - | - | - | - | - | Power Relays | Industrial Relays | - | - | - | - | ||
![]() PM6760D25P Crydom | In Stock | - | - | - | - | - | Crydom | 4 VDC to 32 VDC | 10 | - | AC/DC | Crydom | PM6760D25P | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | Cage Clamp | SSR | - | Relays | - | 25 A | Quick Connect | 48-600 VAC | - | - | - | 4 VDC to 32 VDC | - | SSR - Solid State Relays | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | 4-32 VDC | - | Three Phase Relays | Solid State Relays - Industrial Mount | IP20 | 54.7 mm | 91.8 mm | 67.5 mm | ||
![]() PM6760D75PH Crydom | In Stock | - | - | - | - | - | Crydom | - | 10 | - | AC/DC | Crydom | PM6760D75PH | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | Cage Clamp | SSR | - | Relays | - | 75 A | Quick Connect | 48-600 VAC | - | - | - | 4 VDC to 32 VDC | - | SSR - Solid State Relays | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | 4-32 VDC | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() PM6760D25RP Crydom | In Stock | - | - | - | - | - | Crydom | - | 10 | - | AC/DC | Crydom | PM6760D25RP | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | Bulk | PM67 | - | Cage Clamp | SSR | - | Relays | - | 25 A | Quick Connect | 48-600 VAC | - | - | - | 4 VDC to 32 VDC | - | SSR - Solid State Relays | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | 4-32 VDC | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() 70S2-04-D-03-V Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-401DY2 Omron | 272 | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Omron Electronics | 1.27 VDC to 1.5 VDC | 400 | - | - | Omron | - | + 110 C | Omron Electronics Inc-EMC Div | - 40 C | - | PCB Mount | Tube | G3VM401DY2 | - | Active | - | Details | - | - | - | - | 1.27VDC | Tube | G3VM | - | - | - | - | Relays | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | SSR - Solid State Relays | - | - | 0 V ~ 400 V | 35 Ohms | - | 30 mA | 120 mA | - | - | MOSFET Relays | Solid State Relays - PCB Mount | - | 3.65 mm | 6.4 mm | 4.58 mm | ||
![]() G3VM-601DY2(TR05) Omron | 975 | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | Omron Electronics | 1.27 VDC to 1.5 VDC | 500 | - | - | Omron | - | + 110 C | Omron Electronics Inc-EMC Div | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | G3VM601DY2TR05 | - | Active | - | Details | - | - | - | - | 1.27VDC | Cut Tape | G3VM | - | - | - | - | Relays | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | SSR - Solid State Relays | - | - | 0 V ~ 400 V | 60 Ohms | - | 30 mA | 90 mA | - | - | MOSFET Relays | Solid State Relays - PCB Mount | - | 3.65 mm | 6.4 mm | 4.58 mm | ||
![]() SE-24A015 Fujitsu | In Stock | - | - | - | - | - | Fujitsu | - | 100 | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | ||
![]() SE-3A02 Fujitsu | In Stock | - | - | - | - | - | Fujitsu | - | 100 | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | ||
![]() SE-12A02CV Fujitsu | In Stock | - | - | - | - | - | Fujitsu | - | 100 | - | - | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | ||
![]() RIF-0-OPT-24DC/24DC/2 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | Terminal Block Interface Modules | - | - | - | - | - | - | 3A | - | SPST-NO | - | - | - | - | - | - | ||
![]() HD4875K Crydom | In Stock | - | - | - | - | - | Crydom | 4 VDC to 32 VDC | 20 | CRYDOM INC | AC/DC | Crydom | HD4875K | + 80 C | - | - 40 C | Panel | Panel Mount | - | - | Lifetime Buy | - | 8.41 | Details | Yes | - | - | 2.642020 oz | - | - | HD48 | Yes | Hex Standoff | Heavy Duty | 8541.40.95.00 | Relays | compliant | 75 A | - | 48-530 VAC | SCR | - | TRIGGER OUTPUT SSR | - | - | SSR - Solid State Relays | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | 7 mA to 12 mA | - | 4-32 VDC | - | Solid State Relays | Solid State Relays - Industrial Mount | IP00 | 26.4 mm | 57.3 mm | 44.5 mm | ||
![]() D2425FS-10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOB665300 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 10 ~ 30VDC | - | okpac® | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 600 V | 7.5 mOhms | - | - | 50 A | - | - | - | - | - | - | - | - | ||
![]() JMACT-18XLS TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / CII | - | 1 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | M28776/1-035L 1-1617542-9 | - | - | - | - | - | - | M28776 | - | - | - | MA TO-5 | - | - | Non-Polarized | - | Relays | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | Industrial Relays | - | Non-Latching | - | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | - | - | - | - | ||
![]() JMACDD-12XP TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity / CII | - | 1 | - | - | TE Connectivity | - | - | - | - | - | Through Hole | - | M39016/20-052P 1617163-1 | - | - | - | - | - | - | M28776 | - | - | - | 1MA TO-5 | - | - | Non-Polarized | - | Relays | - | - | - | - | - | - | - | Solder Pin | DPDT (2 Form C) | Industrial Relays | - | Non-Latching | - | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | - | - | - | - | ||
![]() SSR3S-480D40R TE Connectivity | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 4 ~ 32VDC | - | SSR3 | - | - | - | - | - | - | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 480 V | - | - | - | 40 A | - | - | - | - | - | - | - | - | ||
![]() SSR3S-480D75 TE Connectivity | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 4 ~ 32VDC | - | SSR3 | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 480 V | - | - | - | 75 A | - | - | - | - | - | - | - | - |