- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Rad Hardened | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Special Features | Standards Met | Tradename | Unit Weight | Voltage type for actuating | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Technology | Depth | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Operating Supply Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Throw Configuration | Input Type | Optoelectronic Device Type | Contact Termination | Contact Form | Output Current per Channel | Current - Average Rectified (Io) | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Coil Type | Switching Voltage | Voltage - Load | -3db Bandwidth | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Voltage - Peak Reverse (Max) | Input Signal | Contact Configuration | Product | Connection Type | Input Voltage | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J7KN-14D-01180 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J7KN14D01180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMP4825WH Crydom | In Stock | - | - | - | - | - | - | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | - | - | 1 | - | DC | ABB | ACH580-BCR-211A-2+J429+K475+L512 | + 70 C | - | - 25 C | - | Surface | Panel Mount | - | - | - | - | - | - | - | 29 W | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 2.598280 oz | - | - | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | - | 25 A | Screw | 345-530 VAC | - | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | 25 A | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() SSL1A12BD Schneider | 40 |
| - | Surface Mount | Through Hole | 4-SIP Module | 100 | 4-SIP | - | Schneider Electric | 15 → 30 V dc | 28 x 5 x 15mm | - | 12 | - | - | Schneider Electric | - | +80°C | Schneider Electric | -20°C | Yes | - | Socket | - | - | SCR | - | Box | - | - | - | Active | - | Harmony Solid State Relays | 24 - 280 | 24 - 280 | 15 - 30 | - | Compliant | Built-In Diode Protection Circuit & LED Indicator, Mounted on Universal AC/DC Sockets, Slim Interface SSL Relays with PCB Terminals | CE, CSA, UL | Zelio | - | AC/DC | 15 ~ 30VDC | - | - | Harmony | - | - | - | 70 °C | 0 °C | - | 1.5pF | Relays | - | 5mm | - | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 8 | 245 mA | - | - | - | 1 | - | - | - | - | - | 3.75 mA | - | Single Phase | PCB Pin | SSR - Solid State Relays | -20 → +80°C | - | - | 24 V ~ 280 V | 2 MHz | - | - | 6 mA | 2 A | - | - | SPST | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | - | 15mm | 28mm | 5 mm | ||
![]() AA36F Bright Toward Industrial | In Stock | - | - | - | Through Hole | 4-EDIP (0.321, 8.15mm) | - | DB-1 | DB107 | - | - | - | - | - | - | - | - | - | - | Micro Commercial Co | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 1.37VDC | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | Single Phase | 10 µA @ 1000 V | 1.1 V @ 1 A | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | 0 V ~ 60 V | - | 100 mOhms | - | - | 2.5 A | 1 kV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PGR-5701-0U Littelfuse | In Stock | - | - | - | - | - | - | - | - | Littelfuse | - | - | - | 1 | - | - | Littelfuse | PGR-5701-0U | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | Screw | Ground-Fault Relay | - | - | Industrial | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Screw | DPDT (2 Form C) | - | - | - | - | Industrial Relays | - | Non-Latching | 120 VAC, 240 VDC | - | - | - | - | - | - | - | - | - | Protection Relays | - | - | Industrial Relays | Screw | - | - | - | - | ||
![]() G3RV5002E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 - 100 | 100 - 100 | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3R 1130B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 - 24 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM1A312F7R Schneider | 3052069 |
| - | - | DIN Rail | Module | - | - | - | Schneider Electric | 90 VAC to 140 VAC | 18.29 x 83.69 x 87.66mm | - | 1 | - | - | Schneider Electric | - | - | Schneider Electric | - | - | - | - | - | - | SCR | - | Box | - | - | - | Active | - | - | - | - | - | - | Details | Integrated Heat Sinks for Effective Thermal Management & Space Savings | CE, CSA, UL | Zelio | - | - | 90 ~ 140VAC | - | - | Harmony | - | - | - | - | - | - | 10pF | Relays | - | 83.69mm | - | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Single Channel Relay | Screw | SSR - Solid State Relays | -30 → +80°C | - | - | 48 V ~ 600 V | - | - | - | - | 12 A | - | - | SPST | Single Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | 87.66mm | 18.29mm | - | ||
![]() J1MSP-26XM TE Connectivity | 49 |
| - | - | - | - | - | - | - | TE Connectivity / CII | - | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | M39016/10-024M 2-1617541-3 | - | - | - | - | - | - | - | - | - | N | - | - | M39016 | - | - | - | - | - | * | Active | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | Industrial Relays | - | - | - | - | - | ||
![]() ASSR1411001E AVAGO | 5600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG1245ER+958BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | ||
![]() PMP2450WH Crydom | In Stock | - | - | - | - | - | - | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | - | - | 1 | - | DC | Crydom | PMP2450WH | + 70 C | - | - 25 C | - | Surface | Panel Mount | - | - | - | - | - | - | - | 58 W | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 2.598280 oz | - | - | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | - | 50 A | Screw | 90-280 VAC | - | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 120 VAC, 240 VAC | 4 mA to 20 mA | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | - | Solid State Relays - Industrial Mount | - | - | 53.1 mm | 91.9 mm | 22.5 mm | ||
![]() PMP2450WPH Crydom | In Stock | - | - | - | - | - | - | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | - | - | 10 | - | DC | Crydom | PMP2450WPH | + 70 C | - | - 25 C | - | Surface | Panel Mount | - | - | - | - | - | - | - | 58 W | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 2.598280 oz | - | - | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | - | 50 A | Screw | 90-280 VAC | - | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 120 VAC, 240 VAC | 4 mA to 20 mA | - | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | - | Solid State Relays - Industrial Mount | - | - | 53.1 mm | 91.9 mm | 22.5 mm | ||
![]() PMP4825WP Crydom | 2850 |
| - | - | - | - | - | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | - | - | 10 | - | DC | Crydom | PMP4825WP | + 70 C | - | - 25 C | - | Surface | Panel Mount | - | - | - | - | - | - | - | 29 W | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 2.598280 oz | - | - | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | - | 25 A | Screw | 345-530 VAC | - | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | 25 A | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() PMP4850WPH Crydom | In Stock | - | - | - | - | - | - | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | - | - | 1 | - | DC | Crydom | PMP4850WPH | + 70 C | - | - 25 C | - | Surface | Panel Mount | - | - | - | - | - | - | - | 58 W | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 2.598280 oz | - | - | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | - | 50 A | Screw | 345-530 VAC | - | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 347 VAC, 380 VAC, 415 VAC, 480 VAC | 4 mA to 20 mA | 50 A | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() PMP6050WPH Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Crydom | PMP6050WPH | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 50 A | - | 420-600 VAC | - | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | 50 A | - | 8-30 VDC, 12 VDC, 24 VDC | - | - | - | - | - | - | - | - | - | - | ||
![]() PMP6090WP Crydom | In Stock | - | - | - | - | - | - | - | - | Crydom | 0 VDC to 5 VDC, 0 VDC to 10 VDC | - | - | 10 | - | DC | Crydom | PMP6090WP | + 70 C | - | - 25 C | - | Surface | Panel Mount | - | - | - | - | - | - | - | 104 W | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 2.598280 oz | - | - | - | - | PMP | - | Screw Terminal | SSR | - | - | - | - | Relays | - | - | - | 90 A | Screw | 420-600 VAC | - | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA to 20 mA | 90 A | - | 8-30 VDC, 12 VDC, 24 VDC | - | Proportional Controllers | - | - | Solid State Relays - Industrial Mount | - | - | - | - | - | ||
![]() DR4560A45PJ Crydom | 2557 |
| - | - | - | - | - | - | - | Crydom | 90 VAC to 280 VAC, 90 VDC to 280 VDC | - | - | 12 | - | AC/DC | Crydom | DR4560A45PJ | + 80 C | - | - 40 C | - | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 1.076 lbs | - | - | - | - | DR45 | - | Spring Terminal | - | - | - | - | - | Relays | - | - | - | 45 A | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 600 VAC | 4 mA | - | - | 90-280 VAC, 90-280 VDC | - | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | ||
![]() DR4560A45RPJ Crydom | 2813 |
| - | - | - | - | - | - | - | Crydom | 90 VAC to 280 VAC, 90 VDC to 280 VDC | - | - | 12 | - | AC/DC | Crydom | DR4560A45RPJ | + 80 C | - | - 40 C | - | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | 1.076 lbs | - | - | - | - | DR45 | - | Spring Terminal | - | - | - | - | - | Relays | - | - | - | 45 A | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 600 VAC | 4 mA | - | - | 90-280 VAC, 90-280 VDC | - | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | ||
![]() DR4560D45P Crydom | 2971 |
| - | - | - | - | - | - | - | Crydom | 4 VDC to 32 VDC | - | - | 12 | - | DC | Crydom | DR4560D45P | + 80 C | - | - 40 C | - | DIN Rail | DIN Rail Mount | -40C to 80C | Commercial | SSR | 600(V) | - | - | - | - | - | No | - | - | - | - | - | Details | - | - | NOVA22 | 1.076 lbs | - | - | - | - | DR45 | - | Screw Terminal | Indicator | - | - | - | - | Relays | - | - | - | 45 A | Screw | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 600 VAC | 15(mA) | - | - | 4-32 VDC | - | Solid State Relays | - | 32(V) | Solid State Relays - Industrial Mount | - | IP20 | 154.4 mm | 111.5 mm | 45 mm | ||
![]() DR4560D60J Crydom | 2924 |
| - | - | - | - | - | - | - | Crydom | 4 VDC to 32 VDC | - | - | 12 | SENSATA TECHNOLOGIES INC | DC | Crydom | DR4560D60J | + 80 C | - | - 40 C | - | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.73 | Details | - | - | NOVA22 | 1.076 lbs | - | - | - | - | DR45 | - | Spring Terminal | - | - | - | - | - | Relays | - | - | compliant | 45 A | - | 600 VAC | SCR AC Switch | 1NO | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 600 VAC | 15 mA | - | - | 4-32 VDC | - | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - |