- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Input to Output Isolation Method | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Elements | Number of contacts as change-over contact | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Contact Form | RoHS | Type of electric connection | Unit Weight | Voltage type for actuating | Voltage-Input | With detachable clamps | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Number of Channels | Number of Circuits | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Current Rating | Contact Termination | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Reverse Voltage (DC) | Input Signal | Control Current | Min Supply Voltage (AC) | Test Voltage | Product | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW254A Panasonic Electric Works | 10 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 16Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 160mA | - | SPST-NO (1 Form A) x 2 | 10.2Ohm | - | - | - | DPST | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | 1.5V | - | Relay | - | - | 0V~400V | 0.05A | 16Ohm | 50mA | - | 50mA | 0.16A | 120mA | 1.5kV | - | - | - | - | - | - | 1.5kV | - | - | - | 3.6mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() RA4890H12PCS Carlo Gavazzi | In Stock | - | - | - | - | Screw | - | - | 6 | - | - | 20 VDC to 32 VDC | 1 | - | 4 kVAC | 90 A | 480 VAC | - | - | + 70 C | - | - 20 C | No | - | Panel Mount | - | - | - | - | - | - | - | - | 20 - 32 | SPST | Details | - | 5.149734 oz | DC | - | - | - | - | RA | - | - | - | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | Bi-Polar Transistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mA | - | 40 mA | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | 24.5 mm | 57.8 mm | 44.5 mm | - | - | - | - | ||
![]() G3NA-220B-DC5-24 Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | G3NA | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | - | 20A | Screw Terminal | 240V | CE, CSA, UL, VDE | - | AC, Zero Cross | 20A | 264V | SPST-NO (1 Form A) | - | - | - | 20A | SPST | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | 32V | - | Relay | - | - | 19V~264V | - | - | 7mA | - | 7mA | 4A | - | 2.5kV | 264V | - | - | - | - | 19V | - | - | - | - | 27mm | 55mm | 43mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQS225S Panasonic Electric Works | 20288 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | PhotoMOS™ AQS | - | - | Obsolete | 3 (168 Hours) | Gull Wing | - | - | 21Ohm | 85°C | -40°C | - | 8541.40.95.00 | - | 650mW | - | - | - | Gull Wing | - | - | 80V | AC, DC (RF) | 50mA | - | SPST-NO (1 Form A) x 4 | - | - | - | 50mA | 4PST | - | TRANSISTOR OUTPUT SSR | - | 80V | - | - | - | - | - | Relay | - | - | 0V~80V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.05A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 2.1mm | 10.37mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW414A Panasonic Electric Works | 164 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 100mA | - | SPST-NC (1 Form B) x 2 | - | - | - | 100mA | DPST | - | TRANSISTOR OUTPUT SSR | 640μA | 400V | - | - | - | 1.5V | 460μs | Relay | - | - | 0V~400V | - | 50Ohm | 50mA | - | 50mA | 0.13A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() CPC1510GS IXYS Integrated Circuits Division | 8000 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 15Ohm | 85°C | -40°C | - | - | - | - | 800mW | - | - | Gull Wing | - | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 200mA | SPST | - | - | - | 250V | - | - | - | - | - | Relay | - | - | 0V~250V | - | 15Ohms | - | - | 50mA | - | 200mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPC1016N IXYS Integrated Circuits Division | 2500 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | 16Ohm | 85°C | -40°C | - | - | - | - | 400mW | - | - | Gull Wing | - | - | 100V | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | 100mA | SPST | - | - | - | 100V | - | - | - | 1.4V | - | Relay | - | - | 0V~100V | - | 16Ohms | 50mA | - | 50mA | - | 100mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | 2.184mm | 4.089mm | 3.8mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() G3VM-101HR1 Omron Electronics Inc-EMC Div | 33630 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | G3VM | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | 0V~100V | - | 70mOhm | - | - | - | - | 2A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQW282EH Panasonic Electric Works | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 2.5Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | PC Pin | - | - | 60V | AC, DC | 400mA | - | SPST-NO (1 Form A) x 2 | - | - | - | 400mA | DPST | - | TRANSISTOR OUTPUT SSR | 1.8mA | 60V | - | - | - | - | - | Relay | - | - | 0V~60V | - | 2.5Ohm | 50mA | - | 50mA | 0.4A | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() RAM1B23D125 Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | 1 | - | 4 kVAC | 125 A | 230 VAC | - | - | + 80 C | - | - 40 C | No | - | Panel Mount | - | - | - | - | - | - | - | - | 4 - 32 | SPST | Details | - | - | DC | - | - | - | - | RAM | - | - | - | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | IP20 | 28.8 mm | 58.2 mm | 44.8 mm | - | - | - | - | ||
![]() SSM1A430BD Schneider Electric | In Stock | - | - | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | DC | - | - | - | Schneider | SSM1A430BD | - | Schneider Electric | - | Yes | DIN Rail | - | - | - | - | - | Box | Active | 48 - 660 | 48 - 660 | 4 - 32 | - | - | - | - | AC/DC | 4 ~ 32VDC | - | - | - | Harmony | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 30 A | Screw Terminal | - | - | 48-660 VAC | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 600 V | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | 30 A | - | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIB01CB235MA Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Socket | - | 1 | - | - | - | - | 115 - 230 | 115 - 230 | - | SPDT | - | Plug-in connection | - | AC | - | No | - | - | PIB01 | - | - | - | - | - | - | Monitoring Relay | - | - | - | - | - | - | - | - | 94 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Plug Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | IP20 | 80 mm | 94 mm | 36 mm | - | - | - | - | ||
![]() G3VM-41PR6(TR05) Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 4-SMD (0.128, 3.25mm) | - | 4-USOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | G3VM | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~40V | - | 15Ohms | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV210HLAX Panasonic Electric Works | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | 25Ohm | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 130mA | - | SPST-NO (1 Form A) | - | - | - | 130mA | SPST | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | - | - | 800μs | Relay | - | - | 0V~350V | 0.05A | 25Ohm | 50mA | - | - | 0.13A | - | - | - | 5000V | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() RJ2A22D12E Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIB01CD4810A Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Socket | - | 1 | - | - | - | - | 24 - 48 | 24 - 48 | 24 - 48 | SPDT | - | Plug-in connection | - | AC/DC | - | No | - | - | PIB01 | - | - | - | - | - | - | Monitoring Relay | - | - | - | - | - | - | - | - | 94 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Plug Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | IP20 | 80 mm | 94 mm | 36 mm | - | - | - | - | ||
![]() CXE380D5 Sensata-Crydom | 10 |
| Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | CX | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 80°C | -30°C | - | - | - | - | - | 7.6mm | 5A | PC Pin | 530V | - | - | AC, Zero Cross | 5A | 530V | SPST-NO (1 Form A) | - | - | - | 5A | SPST | - | - | - | 530V | - | - | 250A | 32V | - | Relay | - | - | 48V~530V | - | - | 15mA | - | 15mA | - | - | 4kV | - | - | - | - | - | - | - | - | - | - | 7.6mm | 43.1mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASSR-1511-001E Broadcom Limited | 11 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | ASSR | e3 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 500mOhm | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 1A | - | SPST-NO (1 Form A) | - | - | - | 1A | SPST | DC | TRANSISTOR OUTPUT SSR | 5mA | 60V | - | - | - | 1.65V | - | Relay | - | - | 0V~60V | - | 500mOhm | 20mA | - | 20mA | 1A | - | 3.75kV | - | - | - | - | 0.003A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP4227G(F) Toshiba Semiconductor and Storage | 7133 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4227G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 25Ohm | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 150mA | - | SPST-NC (1 Form B) | - | 1 | - | 150mA | SPST | - | - | 5mA | 350V | - | - | - | 1.3V | - | Relay | 1.3V | - | 0V~350V | - | 25Ohm | 50mA | - | 50mA | - | - | 2.5kV | - | - | 5V | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SSM1A130BD Schneider Electric | In Stock | - | - | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | Schneider Electric | - | 1 | - | - | - | - | Schneider Electric | - | - | Schneider Electric | - | Yes | - | - | - | - | - | - | Box | Active | 24 - 280 | 24 - 280 | 4 - 32 | - | Details | - | 9.876709 oz | AC/DC | 4 ~ 32VDC | - | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | 24 V ~ 280 V | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | - |