- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | CoilResistance | Contact Materials | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Mounting | Mounting Styles | Number of Elements | On Resistance - Max | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Range | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | Voltage-Input | Packaging | Series | Pbfree Code | Part Status | Termination | Type | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Optoelectronic Device Type | Contact Current Rating | Contact Termination | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage-Max | Input Signal | Contact Configuration | Product | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMD4890-10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | DC | - | Crydom | CMD4890-10 | - | - | - | - | - | Surface | - | 1 | - | 80 °C | -40 °C | - | - | PLASTIC PACKAGE-4 | - | - | Not Recommended | - | - | 5.75 | - | Yes | - | - | - | - | - | Yes | - | Screw Terminal | - | VDE APPROVED | 8541.40.95.00 | - | - | compliant | 90 A | - | 48-530 VAC | SCR AC Switch | 1NO | 1 | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0.03 A | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC | - | - | 4000 V | 4-32 VDC | - | - | - | - | - | - | - | - | ||
![]() CMD60110-10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | Crydom | CMD60110-10 | - | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 110 A | - | 48-660 VAC | SCR AC Switch | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | 4-32 VDC | - | - | - | - | - | - | - | - | ||
![]() MCBC4890DF Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CRYDOM INC | - | - | Crydom Inc | MCBC4890DF | - | - | - | - | - | - | - | 1 | - | 80 °C | -20 °C | - | - | ROHS COMPLIANT, PLASTIC PACKAGE-2 | - | - | Active | - | - | 5.71 | - | Yes | - | - | - | - | - | Yes | - | - | - | UL APPROVED | 8541.40.95.00 | - | - | compliant | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | 0.00125 A | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() 1-2345984-9 TE Connectivity | 37 |
| - | Panel Mount | - | - | - | TE Connectivity / P&B | - | - | 4 VDC to 32 VDC | - | 10 | - | - | Optical | TE Connectivity | - | + 80 C | - | - 30 C | - | - | - | Panel Mount | - | - | - | - | Triac | - | - | - | - | - | - | SSR | - | Details | - | - | - | - | - | SSR3 | - | - | - | SSR | - | - | Relays | - | - | - | Screw | - | Triac | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | 80 mA | - | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | - | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() G3VM-41UR4(TR05) Omron | 42 |
| - | Surface Mount | 4-SMD (0.096, 2.45mm) | 4-VSON | - | Omron Electronics | - | - | - | - | 500 | - | - | - | Omron | - | + 110 C | Omron Electronics Inc-EMC Div | - 40 C | - | Yes | - | SMD/SMT | - | 3 Ohms | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | G3VM41UR4TR05 | - | Active | - | - | Details | - | - | - | 1.27VDC | Cut Tape | GSVU | - | - | - | - | - | - | Relays | - | - | - | SMD (SMT) Tab | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | 0 V ~ 40 V | - | 3 Ohms | - | - | 250 mA | - | - | - | MOSFET Relays | Solid State Relays - PCB Mount | - | - | 1.3 mm | 2.45 mm | 1.45 mm | ||
![]() LEV100H5CNH TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity / Raychem | 96 Ohms | - | - | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 9-1618407-9 | - | - | - | - | Details | - | - | 6.702053 oz | - | - | LEV100H | - | - | - | Electromechanical Relay | - | - | Relays | - | - | - | - | - | - | - | - | - | 100 A | Stud | - | Industrial Relays | - | 24 VDC | Non-Latching | 900 VDC | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | Wire Leads | - | 57.9 mm | 46.3 mm | - | ||
![]() 155352 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Labelling strip/-sign | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | - | 20 | ||
![]() 2-2345984-6 TE Connectivity | In Stock | - | - | Chassis Mount | Module | - | - | TE Connectivity / P&B | - | - | 4 V to 32 V | - | 1 | - | - | - | TE Connectivity | - | + 80 C | TE Connectivity Potter & Brumfield Relays | - 30 C | - | - | - | Panel Mount | - | - | - | - | - | Bag | - | - | - | - | Active | - | - | Details | - | - | - | 4 ~ 32VDC | Bulk | SSR3 | - | - | - | SSR | - | - | Relays | - | - | - | Screw | - | Triac | SPST-NO (1 Form A) | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | 50 V ~ 480 V | - | - | - | 30 mA to 80 mA | 10 A | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | IP20 | 37 mm | 104 mm | 73.5 mm | ||
![]() SSR310DIN-DC22 Sensata Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR39MF22NSZF Sharp Socle | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | SHARP/Socle Technology | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | 1.2VDC | Tube | PR39MF | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 0V ~ 240V | - | - | - | - | 900mA | - | - | - | - | - | - | - | - | - | - | ||
![]() 2042-7604 WAGO | 7 |
| - | Socketable | Module | - | - | - | - | - | - | - | - | - | - | - | Wago | 2042-7604 | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | Spring clamp connection | - | 16.8 ~ 30VDC | - | 2042 | - | - | - | - | - | - | - | - | - | - | Plug In | - | DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | 12 V ~ 30 V | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | ||
![]() ED10C10 Crydom | In Stock | - | - | - | - | - | - | - | - | - | 18 VDC to 32 VDC | - | - | - | - | - | Crydom | ED10C10 | + 80 C | - | - 30 C | - | - | - | Socket Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ED | - | - | - | Indicator | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mA to 13 mA | - | - | - | - | Solid State Relays | - | - | - | 27.9 mm | 29 mm | 12.7 mm | ||
![]() 6425BXXSZB-AC90 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | Schneider | 6425BXXSZB-AC90 | - | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | - | 25 A | - | 48-480 VAC | SCR AC Switch | 2NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | - | ||
![]() 6650AXXSRS-DC3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | Schneider | 6650AXXSRS-DC3 | - | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 50 A | - | 48-600 VAC | SCR AC Switch | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | ||
![]() 70S2-04-B-06-L Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | Schneider Electric | 70S2-04-B-06-L | - | - | - | - | - | PCB, Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminal | - | - | - | - | - | - | 6 A | - | 24-140 VAC | Triac AC Switch | 1NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 120 VAC | - | - | - | 3-30 VDC | - | - | - | - | - | - | - | - | ||
![]() RGC1P60CM32GEN Carlo Gavazzi | 2143 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1P60CM32KEN Carlo Gavazzi | 2333 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G3NA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1FS23D40GGE Carlo Gavazzi | 2233 |
| - | DIN Rail | - | - | - | - | - | - | 3 → 32 V dc | 35.6 x 169.5 x 110mm | - | - | - | - | - | - | +80°C | - | -30°C | - | - | - | - | - | - | - | - | PNP Open Collector | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 169.5mm | - | - | - | - | - | - | - | - | - | - | Box Clamp | - | -30 → +80°C | - | - | - | - | - | - | - | - | - | - | - | SP-NC | - | - | - | - | 110mm | 35.6mm | - | ||
Tiny WHSL | 12 |
| - | DIN Rail | - | - | - | - | - | - | - | 75 x 6 x 75mm | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - |