- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OAA160S Littelfuse | 41 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | OAA160 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PAA110L Littelfuse | 8 |
| - | DIP-8 | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | PAA110 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1125N Littelfuse | 102 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1125 | MOSFET | 50 mA | 2.03 mm | 4.089 mm | 3.81 mm | ||
![]() TS120STR Littelfuse | 34 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | TS120 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() PLA110L Littelfuse | 97 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | PLA110 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PBB150PTR Littelfuse | 17 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PBB150 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() PLA132 Littelfuse | 8 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA132 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA140LSTR Littelfuse | 177 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | PLA140 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() OAA160PTR Littelfuse | 17 |
| - | - | 900 mVDC to 1.4 VDC | - | - | - | OAA160 | MOSFET | - | - | - | - | ||
![]() PLA150 Littelfuse | 51 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA150 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA150S Littelfuse | 25 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PLA150 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1333GR Littelfuse | 17 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1333 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() LCA110STR Littelfuse | 400 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA110 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1510GSTR Littelfuse | 364 |
| - | SMD DIP-6 | 1.15 VDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1510 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1106N Littelfuse | 337 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1106 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() PAA193STR Littelfuse | 25 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | PAA193 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() CPC1002NTR Littelfuse | 555 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1002 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1002N Littelfuse | 280 | - | - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1002 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1909J Littelfuse | 41 |
| - | ISOPLUS-264 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1909 | MOSFET | 100 mA | 26.162 mm | 19.914 mm | 5.029 mm | ||
![]() LCA717S Littelfuse | 46 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA717 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm |