- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Output Type | Input Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LBA716 Littelfuse | 1163 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBA716 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA100LS Littelfuse | 17 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA100 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LCA125LSTR Littelfuse | 17 |
| - | - | 900 mVDC to 1.4 VDC | - | - | - | LCA125 | - | - | - | - | - | ||
![]() LCA129STR Littelfuse | 17 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LCA129 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LCA701STR Littelfuse | 17 |
| - | - | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA701 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBA127PTR Littelfuse | 8000 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | PCB Mount | LBA127 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() LCA127S Littelfuse | 335 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA127 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBB110 Littelfuse | 166 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBB110 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBB127 Littelfuse | 5002 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LBB127 | MOSFET | 50 mA | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA127STR Littelfuse | 1080 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | LCA127 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1983B Littelfuse | 8 |
| - | - | 900 mVDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1983 | MOSFET | 50 mA | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1593G Littelfuse | 847 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1593 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1510GS Littelfuse | 17 |
| - | SMD DIP-6 | 1.15 VDC to 1.5 VDC | + 85 C | - 40 C | PCB Mount | CPC1510 | MOSFET | 50 mA | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1006NTR Littelfuse | 1759 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1006 | MOSFET | 50 mA | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1390G Littelfuse | 27 |
| - | DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1390 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1393GR Littelfuse | 11 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1393 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1330GRTR Littelfuse | 17 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1330 | MOSFET | 50 mA | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1978J Littelfuse | 17 |
| - | ISOPLUS-264 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1978 | MOSFET | 100 mA | 20.879 mm | 19.914 mm | 5.029 mm | ||
![]() CPC1908J Littelfuse | 8 |
| - | ISOPLUS-264 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | CPC1908 | MOSFET | 100 mA | 20.879 mm | 19.914 mm | 5.029 mm | ||
![]() TS117PTR Littelfuse | In Stock | - | - | SMD DIP-8 | 900 mVDC to 1.4 VDC | + 85 C | - 40 C | PCB Mount | TS117 | MOSFET | 50 mA | 2.159 mm | 9.652 mm | 6.35 mm |