- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Turn Off Delay Time | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Max Supply Voltage | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Dropout Voltage | Fall Time (Typ) | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Overall Height | Max Forward Surge Current (Ifsm) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Junction Temperature (Tj) | Drain to Source Resistance | Ambient Temperature Range High | Overall Length | Control Current | Test Voltage | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQY212EHA Panasonic Electric Works | 33 | - | - | 14 Weeks | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | 550mW | - | 550mA | Gull Wing | - | - | - | 60V | AC, DC | 550mA | SPST-NO (1 Form A) | 850mOhm | - | - | - | 550mA | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 1.2mA | 60V | - | - | Relay | - | - | 0V~60V | - | 2.5Ohm | 50mA | - | - | 50mA | 0.55A | - | 5kV | - | - | - | - | - | 5kV | - | 2.9mm | 6.4mm | 4.78mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV251A Panasonic Electric Works | 70 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 1Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | cULus | - | 40V | AC, DC | 500mA | SPST-NO (1 Form A) | 600mOhm | - | - | - | 500mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 40V | 1.5V | 1.7ms | Relay | - | - | 0V~40V | - | 1Ohm | 50mA | - | - | 50mA | 0.5A | - | 1.5kV | - | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() G3VM-61B1 Omron Electronics Inc-EMC Div | 8500 | - | Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | PC Pin | - | 2Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | 800FF | - | - | - | - | 6.4mm | 500mA | PC Pin | 60V | UL | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | 1GOhm | - | - | 500mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 7.5mA | 60V | 1.3V | - | Relay | - | - | 0V~60V | - | 2Ohm | 50mA | - | - | 50mA | 0.5A | - | 2.5kV | - | - | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQZ207 Panasonic Electric Works | 217 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Tube | 2000 | PhotoMOS™ AQZ | - | - | Active | 1 (Unlimited) | Solder | - | 1.1Ohm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | 1A | PC Pin | 200V | cULus | - | 200V | AC, DC | 1A | SPST-NO (1 Form A) | - | - | - | - | 1A | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | 200V | 1.5V | 1.12ms | Relay | - | - | 0V~200V | - | 1.1Ohm | 50mA | - | - | 50mA | 1A | - | 2.5kV | - | - | - | - | - | - | - | 12.5mm | 21mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY212S Panasonic Electric Works | 763 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | 350mW | 4.4mm | - | Gull Wing | - | - | 1 | 48V | AC, DC | 500mA | SPST-NO (1 Form A) | 830mOhm | - | - | - | 500mA | - | SPST | - | - | 2 ms | - | 900μA | 60V | 1.5V | - | Relay | - | - | 0V~60V | - | 2.5Ohms | 50mA | - | 1.5A | 50mA | - | 500mA | 1.5kV | - | - | 85°C | - | - | 1.5kV | 830mOhm | 2.3mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PVAZ172NPBF Infineon Technologies | 1 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | - | 1 | - | - | Tube | 2003 | PVA, HEXFET® | e3 | - | Active | 1 (Unlimited) | PC Pin | - | 500mOhm | Matte Tin (Sn) | 85°C | -40°C | - | - | 150pF | - | - | - | - | 4.18mm | 1A | PC Pin | 60V | UL | - | 60V | AC, DC | - | SPST-NO (1 Form A) | - | - | - | 60V | 1A | 1 | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | 2ms | Relay | - | - | 0V~60V | 1A | 500mOhm | 25mA | - | - | 25mA | 1A | - | 4kV | - | 500MOhm | - | - | - | - | - | 3.93mm | 9.39mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AQY280S Panasonic Electric Works | 50 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tube | 1997 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | 4.3mm | - | Gull Wing | - | BSI, UL | - | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | - | 120mA | - | DPST, SPST | - | - | 3 ms | TRANSISTOR OUTPUT SSR | 1.8mA | 350V | - | - | Relay | - | - | 0V~350V | - | 25Ohm | 50mA | - | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PVDZ172NPBF Infineon Technologies | 5 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | - | 1 | - | - | Tube | 2003 | PVD, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 250mOhm | - | 85°C | -40°C | - | - | 150pF | - | 60V | - | - | - | 1.5A | PC Pin | - | UL | - | 60V | DC | - | SPST-NO (1 Form A) | - | - | 1 | 60V | 1.5A | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | 2ms | Relay | - | 500 μs | 0V~60V | 1.5A | 250mOhm | 25mA | - | - | 25mA | - | - | 4kV | - | 250MOhm | - | - | - | - | - | 3.93mm | 9.39mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVD1354NPBF Infineon Technologies | 20 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | - | 1 | - | - | Tube | 2009 | PVD, HEXFET® | e3 | - | Active | 1 (Unlimited) | PC Pin | - | 1.5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF | - | - | - | - | 4.18mm | 550mA | PC Pin | - | UL | - | 100V | DC | - | SPST-NO (1 Form A) | - | - | - | 100V | 550mA | 1 | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | - | 150μs | Relay | - | - | 0V~100V | 550mA | 1.5Ohm | 25mA | - | - | 25mA | 0.55A | - | 4kV | - | 1.5Ohm | - | - | 0.005A | - | - | - | 9.39mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AQZ102 Panasonic Electric Works | 402 | - | - | 12 Weeks | - | - | Through Hole | 4-SIP | 4 | - | 1 | - | 150 μs | Tube | 2005 | PhotoMOS™ AQZ | - | yes | Active | 1 (Unlimited) | Solder | - | 90mOhm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | 1.35W | 60V | - | - | 3.5mm | 4A | PC Pin | - | cULus | - | 60V | DC | 4A | SPST-NO (1 Form A) | 33mOhm | 1GOhm | - | - | 4A | - | SPST | 60V | - | 10 ms | TRANSISTOR OUTPUT SSR | 1mA | 60V | 1.5V | 1.66ms | Relay | 1.5V | - | 0V~60V | 4A | 90mOhm | 50mA | - | - | 50mA | 3.6A | - | 2.5kV | - | - | - | - | - | 2.5kV | - | 12.5mm | 21mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PVN012PBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2008 | PVN, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 100mOhm | - | 85°C | -40°C | - | - | 300pF | - | 20V | - | - | - | 4.5A | PC Pin | - | UL | - | 20V | AC, DC | - | SPST-NO (1 Form A) | - | - | 1 | - | 2.5A | - | SP, SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 20V | - | 5ms | Relay | - | 500 μs | 0V~20V | - | 100mOhm | 25mA | - | - | 25mA | - | - | 4kV | - | 100mOhm | - | - | 0.003A | - | - | 3.42mm | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AQY210SX Panasonic Electric Works | 511 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 3 (168 Hours) | Gull Wing | - | 25Ohm | Tin (Sn) | 85°C | -40°C | UL APPROVED | - | 1.5pF | - | - | TR | 350mW | - | - | Gull Wing | - | - | 1 | 280V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | - | 120mA | - | SPST | - | AC/DC | - | TRANSISTOR OUTPUT SSR | 900μA | 350V | 1.5V | 230μs | Relay | - | - | 0V~350V | - | 25Ohm | 50mA | - | - | 30mA | - | - | 1.5kV | - | - | 85°C | - | 0.0009A | - | 17Ohm | 2.3mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY212GHA Panasonic Electric Works | 104 | - | - | 14 Weeks | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tube | 2003 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 700mOhm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | 4.78mm | - | Gull Wing | - | VDE, cULus | - | 60V | AC, DC | 1.1A | SPST-NO (1 Form A) | 340mOhm | - | - | - | 1.1A | - | SPST | - | - | 5 ms | TRANSISTOR OUTPUT SSR | 1.1mA | 60V | 1.5V | - | Relay | - | - | 0V~60V | - | 700mOhm | 50mA | - | - | 50mA | - | - | 5kV | - | - | - | - | - | 5kV | - | 2.9mm | 6.4mm | 4.78mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASSR-1228-302E Broadcom Limited | 1 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2008 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 10Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | - | - | 6.35mm | - | Gull Wing | - | - | - | 60V | AC, DC | 200mA | SPST-NO (1 Form A) x 2 | - | - | - | - | 200mA | - | DPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | 1.6V | - | Relay | - | - | 0V~60V | - | 10Ohm | 20mA | - | - | 20mA | 0.2A | - | 3.75kV | - | - | - | - | 0.003A | - | - | 4.19mm | 9.65mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ASSR-1611-301E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2006 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 100mOhm | Matte Tin (Sn) | 125°C | -40°C | CMOS COMPATIBLE, UL RECOGNIZED | - | 800FF | - | - | - | - | 6.35mm | - | Gull Wing | - | - | 1 | 60V | AC, DC | 2.5A | SPST-NO (1 Form A) | - | - | - | - | 5A | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | 1.7V | - | Relay | - | - | 0V~60V | - | 100mOhm | 20mA | - | 50mA | 20mA | - | - | 5kV | 125°C | - | 85°C | - | - | - | 65mOhm | 4.955mm | 9.65mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AQY272 Panasonic Electric Works | 300 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 1 | - | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | PC Pin | - | 180mOhm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | 1.5pF | - | - | - | - | - | 2A | PC Pin | 60V | cULus | - | 60V | AC, DC | 2A | SPST-NO (1 Form A) | 110mOhm | - | - | - | 2A | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 50mA | 60V | 1.5V | - | Relay | - | - | 0V~60V | - | 180mOhm | 50mA | 3.9mm | - | 50mA | 2A | - | 2.5kV | - | - | - | 9.3mm | 0.001A | 2.5kV | - | - | - | 8.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PVD1354NSPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | 1 | - | - | Tube | 2009 | PVD, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 1.5Ohm | - | 85°C | -40°C | - | - | 20pF | - | - | - | - | - | 1.5A | Gull Wing | - | UL | - | 100V | DC | - | SPST-NO (1 Form A) | - | - | 1 | - | 550mA | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | - | 150μs | Relay | - | 125 μs | 0V~100V | - | 1.5Ohm | 25mA | - | - | 25mA | 0.55A | - | 4kV | - | - | - | - | 0.005A | - | - | 3.93mm | 9.39mm | 6.47mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() G3VM-81GR Omron Electronics Inc-EMC Div | 3951 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | 85°C | -25°C | UL RECOGNIZED | - | - | - | - | - | - | 4.4mm | - | Gull Wing | - | - | - | - | AC, DC | 40mA | SPST-NO (1 Form A) | - | - | - | - | 40mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | 80V | 1.3V | - | Relay | - | - | 0V~80V | - | 25Ohm | 50mA | - | - | 30mA | 0.2A | - | 1.5kV | - | - | - | - | - | - | - | 1.9mm | 3.9mm | 3.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY412SX Panasonic Electric Works | 3265 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | 85°C | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | - | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 2.5Ohm | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | 60V | AC, DC | 500mA | SPST-NC (1 Form B) | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | 60V | - | - | - | - | - | 0V~60V | - | 2.5Ohm | 50mA | - | - | 50mA | 0.5A | - | 1.5kV | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW212S Panasonic Electric Works | 73 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | - | 2 | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | LOW LEAKAGE CURRENT, UL APPROVED | 8541.40.95.00 | - | - | - | - | 650mW | - | - | Gull Wing | - | - | - | 60V | AC, DC | - | SPST-NO (1 Form A) x 2 | 830mOhm | - | - | - | 500mA | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 60V | - | - | - | - | - | 0V~60V | - | 2.5Ohm | - | - | - | 50mA | 0.4A | 400mA | 1.5kV | - | - | - | - | - | 1.5kV | - | - | 9.78mm | - | No | - | RoHS Compliant | Lead Free |