- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input to Output Isolation Method | Manufacturer | Maximum Input Voltage | Modular version | Mounting | Mounting Styles | Number of Elements | Part # Aliases | Rated control supply voltage at DC | Relay Contact Form | RoHS | Unit Weight | Voltage type for actuating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Termination | Contact Form | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Product Type | Coil Type | Switching Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Isolation Voltage-Max | Reverse Voltage (DC) | Control Current | Test Voltage | Product | Product Category | Coil Termination | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCB126 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | LCB, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | - | 15Ohm | 85°C | -40°C | - | - | - | - | - | - | 800mW | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) | - | - | - | 170mA | SPST | - | - | - | - | 250V | - | - | - | - | Relay | - | - | - | - | - | 0V~250V | - | 15Ohms | - | - | 50mA | - | 170mA | - | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RGS1A60D25KKEDIN Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Yes | - | DIN Rail Mount | - | - | 4 - 32 | - | Details | - | DC | - | - | RGS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase Relays | - | - | - | - | - | - | - | - | - | ||
![]() D1D20 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | 1-DC | - | Active | 1 (Unlimited) | Screw | - | - | 100mOhm | 80°C | -20°C | - | - | - | - | - | 100V | - | 58.4mm | 20A | - | Screw Terminal | - | CE, UL | 100V | DC | 20A | 100V | SPST-NO (1 Form A) | - | - | - | 20A | SPST | 100V | - | - | - | 100V | - | - | 32V | - | Relay | - | - | - | - | - | 0V~100V | - | 100mOhms | 28mA | - | 28mA | - | 20A | 100V | 2.5kV | 0V | - | - | - | - | - | - | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() G3VM-41PR11(TR05) Omron Electronics Inc-EMC Div | 324 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | 4-USOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2012 | G3VM | - | Discontinued | 3 (168 Hours) | SMD/SMT | - | - | 10Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 140mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | 7.5mA | 32V | - | - | 1.3V | - | Relay | - | - | - | - | - | 0V~40V | - | 10Ohms | 20mA | - | - | - | 140mA | - | 500V | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PVAZ172NS-TPBF Infineon Technologies | 637 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | PVA, HEXFET® | - | Active | 4 (72 Hours) | Gull Wing | - | - | 500mOhm | 85°C | -40°C | - | - | - | 150pF | - | - | - | - | 1A | - | Gull Wing | - | UL | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | DC | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | - | Relay | - | - | - | - | - | 0V~60V | 0.025A | 500mOhm | 25mA | 3.9mm | 25mA | 1A | - | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP597G(F) Toshiba Semiconductor and Storage | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP597G | - | Active | 1 (Unlimited) | PC Pin | - | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | 1 | 120mA | SPST | - | - | - | 7.5mA | 350V | - | - | 1.3V | 300μs | Relay | 1.3V | 100 μs | - | - | - | 0V~350V | - | 35Ohm | 50mA | - | 50mA | - | - | - | 2.5kV | - | - | 5V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP797J(F) Toshiba Semiconductor and Storage | 200 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tube | 2011 | TLP797J | - | Active | 1 (Unlimited) | PC Pin | - | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | 1 | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 7.5mA | 600V | - | - | 1.3V | 200μs | Relay | 1.3V | 200 μs | - | - | - | 0V~600V | - | 35Ohm | 50mA | - | - | - | - | - | - | - | 5000V | 5V | - | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | - | RoHS Compliant | - | ||
![]() G3VM-41PR12(TR05) Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digi-Reel® | 2012 | G3VM | - | Active | 3 (168 Hours) | Solder | - | - | 20Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 7.5mA | 32V | - | - | 1.3V | - | Relay | - | - | - | - | - | 0V~40V | - | 20Ohm | 20mA | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() AQY225R2VY Panasonic Electric Works | 5944 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | Active | 2 (1 Year) | SMD/SMT | - | - | 15Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | 80V | AC, DC (RF) | 120mA | - | SPST-NO (1 Form A) | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 80V | - | - | - | - | Relay | - | - | - | - | - | 0V~80V | 0.03A | 15Ohm | 50mA | - | 50mA | 0.12A | - | - | 1.5kV | - | - | - | - | - | - | - | - | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() LA58HLY Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | Teledyne Relays | 0 VDC to 18 VDC | 10 | - | Teledyne Relays | 18 V | - | Screw Mount | - | - | - | - | - | - | 1.282209 oz | - | Tray | - | LA | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 6 | - | - | - | - | AC | - | - | - | - | - | - | 7.5(RMS) A | - | - | DC | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | - | ||
![]() HD6090-10 Sensata-Crydom | 2498 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | HD60 | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 90A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | 660V | - | - | - | - | Relay | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW654 Panasonic Electric Works | 752 | - | - | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | yes | Active | 1 (Unlimited) | PC Pin | - | - | 16Ohm | 85°C | -40°C | - | HIGH SENSITIVITY | - | - | - | - | 850mW | - | - | - | PC Pin | - | - | 400V | AC, DC | 160mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | 160mA | DPST, SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | - | Relay | - | - | - | - | - | 0V~400V | 0.05A | 16Ohm | 50mA | - | 50mA | 0.16A | 120mA | - | 1.5kV | - | - | - | - | - | - | - | - | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() LCA100LSTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | - | 25Ohm | 85°C | -40°C | - | - | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 120mA | SPST | - | - | - | - | 350V | - | - | - | - | Relay | - | - | - | - | - | 0V~350V | - | 25Ohms | - | - | 100mA | - | 120mA | - | 3.75kV | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() G3VM-21UR11(TR05) Omron Electronics Inc-EMC Div | 2500 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.096, 2.45mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 220mOhm | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 1A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 7.5mA | 16V | - | - | 1.4V | - | Relay | - | - | - | - | - | 0V~20V | - | 220mOhm | 20mA | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() AQW224NAX Panasonic Electric Works | 200 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQW | - | Active | 3 (168 Hours) | Gull Wing | - | - | 100Ohm | 85°C | -40°C | - | UL RECOGNIZED | - | - | - | - | 850mW | - | - | - | Gull Wing | - | - | 400V | AC, DC (RF) | 40mA | - | SPST-NO (1 Form A) x 2 | - | - | - | 40mA | DPST | - | DC | TRANSISTOR OUTPUT SSR | - | 400V | - | - | - | 200μs | Relay | - | - | - | - | - | 0V~400V | 0.005A | 100Ohm | 50mA | - | 50mA | 0.04A | - | - | 1.5kV | - | - | - | 0.0009A | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQV255 Panasonic Electric Works | 6498 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | yes | Active | 1 (Unlimited) | PC Pin | - | - | 2.5Ohm | 85°C | -40°C | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | - | - | 100V | AC, DC | 700mA | - | SPST-NO (1 Form A) | 1.8Ohm | - | - | 700mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 100V | - | - | - | - | Relay | - | - | - | - | - | 0V~100V | - | 2.5Ohm | 50mA | - | 50mA | 0.35A | 350mA | - | 1.5kV | - | - | - | - | 1.5kV | - | - | - | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PF240D25R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | PF, PowerFin™ | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 80°C | -30°C | - | - | - | 8pF | - | - | - | 22.8mm | 10A | - | PC Pin | 280V | CE, UL, VDE | 280V | AC | - | 280V | SPST-NO (1 Form A) | - | 1GOhm | - | 25A | SPST | - | - | - | - | 280V | - | - | - | - | Relay | - | - | - | - | - | 12V~280V | - | - | - | - | 15mA | - | 25A | - | 4kV | - | - | - | - | - | - | - | - | 34.3mm | 43.1mm | 22.8mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2271109 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Optically Coupled Circuit | - | - | - | - | - | - | SIM-EI-220DC/48DC/100 SIMEI220DC48DC100 | - | - | - | 0.688900 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Triac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 mA | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | 29 mm | - | - | - | - | - | ||
![]() PGR-5701-0D IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | DIN Rail Mount | - | - | - | 2 Form C (DPDT-NO, NC) | N | - | - | Bulk | - | - | - | - | - | - | - | Ground-Fault Relay | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | DPDT (2 Form C) | - | - | - | - | - | - | Non-Latching | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Relays | - | Screw | - | - | - | - | - | - | - | ||
![]() PGR-7200-00-00-FPU IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | DIN Rail Mount | - | - | - | 3 Form C (3PDT-NO, NC) | N | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 3PDT (3 Form C) | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | Screw | - | - | - | - | - | - | - |