- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCM416 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 4 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() PAA150LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() EPR402A208100 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() PS7160L-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 50 Ω | 80 °C | -40 °C | DIP-6 | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.09 A | 1500 V | - | - | - | - | ||
![]() PS720C-1A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 0.19 Ω | 85 °C | -40 °C | LEAD FREE, SOP-4 | Obsolete | Yes | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 1.25 A | 1500 V | - | - | - | - | ||
![]() LH1504AAB1 Infineon Technologies AG | In Stock | - | Datasheet | INFINEON TECHNOLOGIES AG | 1 | 34 Ω | 85 °C | -40 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | - | not_compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.095 A | 3750 V | - | - | - | - | ||
![]() TSA3001J Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | - | 100 °C | -40 °C | 10-25A1A, 5 PIN | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 3 A | 3000 V | - | - | - | - | ||
![]() OCM145 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 450 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.02 A | 4000 V | - | - | - | - | ||
![]() LH1535HT Siemens | In Stock | - | Datasheet | SIEMENS A G | 1 | 25 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | 0.12 A | 5300 V | - | - | - | - | ||
![]() PS7212-1A-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | - | ||
![]() PR36MF21YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 0.6 A | 4000 V | - | - | - | - | ||
![]() PAA140PLTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 13 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | CMOS COMPATIBLE, HIGH RELIABILITY, UL RECOGNIZED | 8541.40.95.00 | TR | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.2 A | 3750 V | - | - | - | - | ||
![]() OCM100 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 0.75 Ω | 85 °C | -20 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.5 A | 1500 V | - | - | - | - | ||
![]() PR3BMF11YIPF Sharp Corp | In Stock | - | - | SHARP CORP | 1 | - | 105 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | End Of Life | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 1.2 A | 4000 V | - | - | - | - | ||
![]() SC76925DR2 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS16J41S Toshiba America Electronic Components | 175 | - | Datasheet | TOSHIBA CORP | 1 | - | 80 °C | -30 °C | - | Obsolete | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.02 A | - | 16 A | 2060 V | - | - | - | - | ||
![]() PS7802-1A-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 1.6 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM HEIGHT, ULTRA SMALL, SSOP-4 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.25 A | 500 V | - | - | - | - | ||
![]() EPR302A208100 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() TLP206G Toshiba America Electronic Components | 2332 | - | Datasheet | TOSHIBA CORP | 2 | 35 Ω | 85 °C | -40 °C | SOP-8 | Obsolete | No | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.1 A | 1500 V | - | - | - | - | ||
![]() SF20DPS-H1-5 Mitsubishi Electric | In Stock | - | Datasheet | MITSUBISHI ELECTRIC CORP | 1 | - | - | - | - | Obsolete | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - |