- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Weight | Exterior Housing Material | Base Product Number | Base/Housing Material | Body Orientation | Brand | Circuit Arrangement | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Dim | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Fall Time | If - Forward Current | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | No. of pins | Number of Elements | On-state Resistance-Max | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Qualification | Rad Hardened | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Supplier Package | Switching Mode | Switching type | Switching voltage (max.) | Switching voltage (min.) | Termination Method | Unit Weight | Voltage type for actuating | Voltage-Input | Voltage, Rating | Vr - Reverse Voltage | Wire Size | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Number of Contacts | Output Voltage | Housing Color | Output Type | Circuit | Configuration | Number of Channels | Number of Circuits | Output Current | Input Type | Optoelectronic Device Type | Family | Contact Form | Rise Time | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Overall Height | Nominal Output Voltage | Input Current | Resistance Tolerance | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Input Signal | Overall Length | Output Circuit Type | Control Voltage | Contact Configuration | Product | Features | Compliance | Vf - Forward Voltage | Input Voltage | Product Category | Product Length | Product Width | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VOFD341A-X009T Vishay Semiconductors | In Stock | - | Datasheet | - | - | SO-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 35 ns | 25 mA | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 745 mW | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | Reel | VOFD341A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 Channel | - | 3 A | - | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | 1.37 V | - | - | - | - | - | - | - | - | ||
![]() VOFD343A-X008T Vishay Semiconductors | In Stock | - | Datasheet | - | - | SO-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 35 ns | 25 mA | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 745 mW | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | Reel | VOFD343A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 Channel | - | 4 A | - | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | 1.37 V | - | - | - | - | - | - | - | - | ||
![]() VOFD343A-X019T Vishay Semiconductors | In Stock | - | Datasheet | - | - | SO-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 35 ns | 25 mA | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 745 mW | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | Reel | VOFD343A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 Channel | - | 4 A | - | - | - | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | 1.37 V | - | - | - | - | - | - | - | - | ||
![]() D2450P Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | D2450 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 ~ 32VDC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVT312S-TPBF International Rectifier | In Stock | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6-SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2VDC | - | - | - | - | - | PVT, HEXFET® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 0 V ~ 250 V | - | 10 Ohms | - | - | - | - | - | 190 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSD1A360BDC2 Schneider | 35 | - | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 VDC to 32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | Schneider Electric | - | - 40 C | Yes | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | 4 - 32 | - | - | - | - | - | Zero Voltage Turn On | - | - | - | - | - | DC | 4 ~ 32VDC | 300 V | - | - | - | - | Harmony | - | - | - | ± 100ppm/°C | - | 620 Ohm | - | - | - | - | - | - | 6 W | - | - | High Power | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48 V ~ 600 V | - | - | - | - | 10 → 15mA | ± 1% | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6 mm | 6.85 mm | - | - | - | - | ||
![]() SSR-240D25 TE Connectivity | In Stock | - | - | - | Chassis Mount | Hockey Puck | -- | - | - | SSR | - | - | TE Connectivity | 1 Form A | - | - | - | - | - | 3 VDC to 32 VDC | - | - | - | - | 50 | - | - | - | - | TE Connectivity | - | - | + 80 C | TE Connectivity Potter & Brumfield Relays | - | - 30 C | - | Screw | Panel Mount | - | - | - | -30C to 80C | Commercial | - | - | SCR | 280(V) | Bulk | - | Hockey puck | 1393030-7 | - | - | Active | - | No | - | - | - | - | - | Details | - | - | Hockey Puck | - | - | - | - | - | 4 oz | - | 3 ~ 32VDC | - | - | - | - | Bulk | SSR | - | Active | - | - | Indicator | - | - | - | - | - | - | Relays | - | - | - | - | - | - | 4 | Screw Terminal | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | 25000(mA) | AC/DC | - | - | SPST (1 Form A) | - | - | SSR - Solid State Relays | - | 24V ~ 280V | - | - | - | - | 30(mA) | - | - | 25A | 4000(V) | - | - | - | - | - | - | Solid State Relays | - | UL | - | 32(V) | Solid State Relays - Industrial Mount | - | - | - | 22 mm | 44.4 mm | 57.2 mm | ||
![]() 240D10 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | OPTO TWENTY-TWO (22) | - | Opto 22 | 240D10 | - | - | - | - | - | - | Through Hole | - | - | 1 | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 5.4 | - | Yes | - | - | - | - | - | - | Solder | - | - | - | 250 Vac | - | - | -65 to 90 °C | - | - | - | - | - | - | Backplane | - | - | 9 | Header | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | Solid State Relays | - | 1.4 mm | - | - | compliant | - | - | - | 72 POS | - | Black | - | - | - | - | - | - | DC | TRIGGER OUTPUT SSR | 2065915 | - | - | - | - | - | - | - | - | 22 mm | - | - | - | - | - | - | 4000 V | - | 57 mm | Back to Back SCR | 3 V | - | - | - | - | - | - | - | 15.35 mm | - | - | - | - | - | ||
![]() 3RF21502AA06 Siemens | 2369 |
| - | - | Chassis Mount | - | - | 70g | - | - | - | - | - | - | Spring-loaded terminal | - | 1pc(s) | 24V DC | 15V DC | - | 50A | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | Yes | - | - | - | - | - | - | - | - | - | Thyristor | - | - | - | - | - | - | - | - | - | - | SIRIUS | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | Yes | - | - | Zero crossing | 600V AC | 48V AC | - | - | DC | - | - | - | - | - | - | 3RF21 | - | - | - | - | Siemens Dig.Industr. | - | - | - | - | - | - | - | - | - | 48mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 85mm | - | 22.5mm | ||
![]() 3RF23403AA04 Siemens | 121462309 |
| - | - | Screw Fitting | - | - | - | - | - | - | - | - | - | 5 mm eyelet,3 mm eyelet | - | 1pc(s) | 24V DC | 15V DC | - | - | (W x H x D) 67.5 x 100 x 142 mm | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | 1-pin | - | - | - | - | - | - | Thyristor | - | - | - | - | - | - | - | - | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | Zero crossing | 460V AC | 48V AC | - | - | - | - | - | - | - | - | - | 3RF23 | - | - | - | - | 3RF2340-3AA04 | - | - | - | - | - | - | - | - | - | 142mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 100mm | - | 67.5mm | ||
![]() 3RF23201CA44 Siemens | 2201 |
| - | - | Screw Fitting | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | 24V DC | 4V DC | - | - | (W x H x D) 22.5 x 100 x 123.5 mm | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | Yes | - | - | 1-pin | - | - | - | - | - | - | Thyristor | - | - | - | - | - | - | - | - | - | - | SIRIUS | 0 - 0 | 0 - 0 | 4 - 24 | - | - | - | Yes | - | - | - | 460V AC | 48V AC | - | - | DC | - | - | - | - | - | - | 3RF23 | - | - | - | - | 3RF2320-1CA44 | - | - | - | - | - | - | - | - | - | 123.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Low noise | - | - | - | - | - | - | - | 100mm | - | 22.5mm | ||
![]() 3RF21903AA04 Siemens | 2777 |
| - | - | - | - | - | 72g | - | - | - | - | - | - | 3 mm eyelet,5 mm eyelet | - | 1pc(s) | 24V DC | 15V DC | - | 90A | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | Yes | - | - | Zero crossing | 460V AC | 48V AC | - | - | DC | - | 75 V | - | - | - | - | 3RF21 | - | - | - | 25 ppm/°C | Siemens Dig.Industr. | 6.49 kOhm | - | - | - | - | - | - | 0.05 W | - | 48mm | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 85mm | - | 22.5mm | ||
![]() 3RF23201DA44 Siemens | 13 |
| - | - | Screw Fitting | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | 24V DC | 4V DC | - | - | (W x H x D) 22.5 x 100 x 123.5 mm | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | 1-pin | - | - | - | - | - | - | Thyristor | - | - | - | - | - | - | - | - | AEC-Q200 | - | SIRIUS | - | - | - | - | - | - | Yes | - | - | - | 460V AC | 48V AC | - | - | - | - | 75 V | - | - | - | - | 3RF23 | - | - | - | 100.0000 ppm/°C | 3RF2320-1DA44 | 12 kOhm | - | - | - | - | - | - | 0.2500 W | - | 123.5mm | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | SPST | - | B breaker protected | - | - | - | - | 1.55 mm | 0.85 mm | - | 100mm | - | 22.5mm | ||
![]() 3RF23203AA04 Siemens | 2803 |
| - | - | Screw Fitting | - | - | - | - | - | - | - | - | - | 5 mm eyelet,3 mm eyelet | - | 1pc(s) | 24V DC | 15V DC | - | - | (W x H x D) 22.5 x 100 x 123.5 mm | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | Yes | - | - | 1-pin | - | - | - | - | - | - | Thyristor | - | - | - | - | - | - | - | - | - | - | SIRIUS | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | - | - | - | Zero crossing | 460V AC | 48V AC | - | - | DC | - | - | - | - | - | - | 3RF23 | - | - | - | - | 3RF2320-3AA04 | - | - | - | - | - | - | - | - | - | 123.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 100mm | - | 22.5mm | ||
![]() 3RF2320-1BA02 Siemens | 23 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | 24V DC | 15V DC | 15 → 24 V dc | - | (W x H x D) 22.5 x 100 x 123.5 mm | 22.5 x 140.5 x 100mm | - | - | - | - | - | - | - | - | +60°C | +60°C | - | -25°C | -25°C | Yes | - | - | 1-pin | - | - | - | - | - | - | Thyristor | - | - | - | - | - | - | - | - | - | - | Sirius Classic | 0 - 0 | 0 - 0 | 15 - 24 | - | - | - | Yes | - | - | Instant response | 230V AC | 24V AC | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3RF2320-1BA02 | - | - | - | - | - | - | - | - | - | 123.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | -25 → +60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 100mm | 22.5mm | 22.5mm | ||
![]() 226R-7-5A1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | Schneider | 226R-7-5A1 | - | - | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | 140 VAC | - | Triac AC Switch | 1NO | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCA-110 Coto Technology | In Stock | - | - | Tin | - | - | - | - | - | - | Polyamide 66 | Straight | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | 30 to 12, 30 AWG | -40 to 105 °C | - | - | - | - | - | - | Terminal Block | - | - | 1 | - | - | - | - | - | 5.0800 mm | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.66 mm | - | - | - | - | - | ||
![]() SSRM-600A65 TE Connectivity | In Stock | - | - | - | DIN Rail | Hockey Puck | - | - | - | SSRM | - | - | TE Connectivity | 1 Form A | - | - | - | - | - | 90 VAC to 280 VAC | - | - | - | - | 1 | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | Screw Mount | DIN Rail Mount | - | - | - | - | - | - | - | SCR | - | Bulk | - | - | 7-1393030-7 | - | - | Active | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 90 ~ 140VAC | - | - | - | - | - | SSRM | - | - | - | - | Indicator | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | Screw | - | - | - | AC | SPST-NO (1 Form A) | - | - | - | 65(RMS) A | AC | - | - | SPST (1 Form A) | - | - | SSR - Solid State Relays | - | 48 V ~ 660 V | - | - | - | - | - | - | - | 65 A | - | - | - | - | - | - | - | Solid State Relays | - | UL | - | - | Solid State Relays - Industrial Mount | - | - | - | 4.3 mm | 3 mm | 1.75 mm | ||
![]() PVA1352NS International Rectifier | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Ω | - | - | 85 °C | -40 °C | - | - | - | PLASTIC, SURFACE MOUNT, DIP-8/4 | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | 0.025 A | - | - | - | - | - | 0.375 A | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR33MF11NSZ Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | - | - | PLASTIC, DIP-8/7 | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |