- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1510S IXYS Integrated Circuits Division | In Stock | - | Datasheet | CLARE INC | 1 | 15 Ω | 85 °C | -40 °C | - | Transferred | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.45 A | - | - | - | - | ||
![]() KAQV254 Cosmo Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS710B-1A-A Renesas Electronics Corporation | 23170 | - | Datasheet | RENESAS ELECTRONICS CORP | 1 | 0.1 Ω | 85 °C | -40 °C | LEAD FREE, DIP-6 | Obsolete | Yes | e1 | Yes | TIN SILVER COPPER | UL RECOGNIZED | 8541.40.95.00 | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 2.5 A | 1500 V | - | - | - | ||
![]() TLP3131 Toshiba America Electronic Components | 100000 | - | Datasheet | TOSHIBA CORP | 1 | 1.5 Ω | 60 °C | 25 °C | SOP-4 | Obsolete | No | - | - | - | - | - | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.03 A | - | - | 1500 V | - | - | - | ||
![]() TLP3502(IFT5) Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | - | 85 °C | -25 °C | PLASTIC, 11-10C3, DIP-8 | Obsolete | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.025 A | - | 0.5 A | 2500 V | - | - | - | ||
![]() SC860PZP80D3W1 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP173A Toshiba America Electronic Components | 30000 | - | Datasheet | TOSHIBA CORP | 1 | 50 Ω | 65 °C | -20 °C | MFSOP-6 | End Of Life | - | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | - | 3750 V | - | - | - | ||
![]() TLP3109 Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | 0.07 Ω | 65 °C | -20 °C | SOP-6 | Not Recommended | Yes | - | - | - | UL APPROVED | - | - | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | - | 1500 V | - | - | - | ||
![]() KAQV414HA Cosmo Electronics | In Stock | - | Datasheet | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR402B208100 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | ||
![]() PS7241-1A-F3(NL) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2-DB01 Crydom Inc | In Stock | - | Datasheet | CRYDOM INC | 2 | 20 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.03 A | - | 0.17 A | 3750 V | - | - | - | ||
![]() PS7221-2A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 8 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.15 A | 1500 V | - | - | - | ||
![]() PD1201E IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | DC | - | - | 3 mm | - | - | 19 mm | Back to Back SCR | 0.9 V | ||
![]() TS120LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | CLARE INC | 1 | 35 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | AC | TRANSISTOR OUTPUT SSR | 0.05 A | 3 mm | 0.12 A | 3750 V | 9 mm | MOSFET | 0.9 V | ||
![]() PS7212-1A-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | ||
![]() PR36MF21YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 0.6 A | 4000 V | - | - | - | ||
![]() PAA140PLTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 2 | 13 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | CMOS COMPATIBLE, HIGH RELIABILITY, UL RECOGNIZED | 8541.40.95.00 | TR | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.2 A | 3750 V | - | - | - | ||
![]() OCM100 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 0.75 Ω | 85 °C | -20 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.5 A | 1500 V | - | - | - | ||
![]() PR3BMF11YIPF Sharp Corp | In Stock | - | - | SHARP CORP | 1 | - | 105 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | End Of Life | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | - | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 1.2 A | 4000 V | - | - | - |