- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Date Of Intro | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LH1528ACC Siemens | In Stock | - | Datasheet | - | SIEMENS A G | 1 | 25 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.15 A | 3750 V | - | - | - | - | ||
![]() LH1528ACC Infineon Technologies AG | In Stock | - | Datasheet | - | INFINEON TECHNOLOGIES AG | - | - | 85 °C | -40 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | not_compliant | - | DC | - | - | - | - | - | - | - | MOSFET | 1.45 V | ||
![]() G2-DB01 Crydom Inc | In Stock | - | Datasheet | - | CRYDOM INC | 2 | 20 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.03 A | - | 0.17 A | 3750 V | - | - | - | - | ||
![]() PS7221-2A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 8 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.15 A | 1500 V | - | - | - | - | ||
![]() PD1201E IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | DC | - | - | 3 mm | - | - | 19 mm | - | Back to Back SCR | 0.9 V | ||
![]() TS120LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | CLARE INC | 1 | 35 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | AC | TRANSISTOR OUTPUT SSR | 0.05 A | 3 mm | 0.12 A | 3750 V | 9 mm | - | MOSFET | 0.9 V | ||
![]() EPR302A068000 American ZETTLER Inc | In Stock | - | Datasheet | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() TLP170D Toshiba America Electronic Components | 278 | - | Datasheet | - | TOSHIBA CORP | 1 | 8 Ω | 65 °C | -20 °C | SOP-4 | Active | Yes | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | SINGLE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 2.1 mm | - | 1500 V | 4.4 mm | 0.002 A | MOSFET | 1 V | ||
![]() LCA126LSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 15 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.005 A | - | 0.17 A | - | - | - | - | - | ||
![]() PS7431-1A-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | NEC ELECTRONICS CORP | 1 | 26 Ω | 85 °C | -40 °C | 2.10 MM HEIGHT, LEAD FREE, SOP-4 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.12 A | 3000 V | - | - | - | - | ||
![]() EPR211B406000 American ZETTLER Inc | In Stock | - | Datasheet | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() LH1191AT Siemens | In Stock | - | Datasheet | - | SIEMENS A G | - | - | - | - | - | Transferred | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF15DUZ-M1-4 Mitsubishi Electric | In Stock | - | Datasheet | - | MITSUBISHI ELECTRIC CORP | 1 | - | - | - | - | Obsolete | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() TLP3545 Toshiba America Electronic Components | 2000 | - | Datasheet | - | TOSHIBA CORP | 1 | 0.07 Ω | 65 °C | -20 °C | DIP-6 | End Of Life | Yes | - | - | - | UL APPROVED | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | 0.025 A | 3.65 mm | - | 2500 V | 7.12 mm | 0.005 A | MOSFET | 1.18 V | ||
![]() EPR401C208000 American ZETTLER Inc | In Stock | - | Datasheet | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() SW1DH-H16C-4 Mitsubishi Electric | In Stock | - | Datasheet | - | MITSUBISHI ELECTRIC CORP | 1 | - | - | - | - | Obsolete | - | - | - | - | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() EPR411A064001 American ZETTLER Inc | In Stock | - | Datasheet | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | ||
![]() PS7241C-1A-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 30 Ω | 80 °C | -40 °C | SOP-4 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.12 A | 1500 V | - | - | - | - | ||
![]() PS7241C-1A-E3 NEC Electronics Group | In Stock | - | Datasheet | - | NEC ELECTRONICS CORP | 1 | 35 Ω | 80 °C | -40 °C | SOP-4 | Obsolete | No | - | No | - | - | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | 0.12 A | 1500 V | - | - | - | - | ||
![]() TLP3412SRH Toshiba America Electronic Components | In Stock | - | Datasheet | 2019-05-21 | TOSHIBA CORP | - | - | - | - | - | Active | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - |