- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | Overall Height | On-State Current-Max | Isolation Voltage-Max | Overall Length | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLA160L IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 100 Ω | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.01 A | - | 0.05 A | - | - | - | - | ||
![]() TLP296G(IFT2) Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 2 | 30 Ω | 85 °C | -20 °C | 11-10C4, DIP-8 | Active | - | - | - | - | BI-DIRECTIONAL | - | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.1 A | 2500 V | - | - | - | ||
![]() SC94487P Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQY221N2VYD05 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP296G Toshiba America Electronic Components | 6412 | - | Datasheet | TOSHIBA CORP | 2 | 30 Ω | 85 °C | -20 °C | 11-10C4, DIP-8 | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | BI-DIRECTIONAL | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.1 A | 2500 V | - | - | - | ||
![]() OCM123 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 1 | 2 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.35 A | 4000 V | - | - | - | ||
![]() PS7622A-2A-F3-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | ||
![]() PS7622A-2A-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | ||
![]() PS7622A-2A-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | RENESAS ELECTRONICS CORP | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Obsolete | Yes | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | ||
![]() PR36MF12NIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 0.6 A | 4000 V | - | - | - | ||
![]() PS7522-1A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 5 Ω | 80 °C | -40 °C | DIP-6 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | 1500 V | - | - | - | ||
![]() OCM438LD OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 35 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.075 A | 1500 V | - | - | - | ||
![]() TLP3122A(E(T Toshiba America Electronic Components | 435 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS122LS IXYS Integrated Circuits Division | In Stock | - | Datasheet | IXYS INTEGRATED CIRCUITS DIVISION | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | 8541.40.80.00 | unknown | - | AC | - | - | 3 mm | - | - | 9 mm | MOSFET | 0.9 V | ||
![]() LH1517AT Siemens | In Stock | - | Datasheet | SIEMENS A G | 1 | 0.85 Ω | 85 °C | -40 °C | - | Transferred | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.4 A | 3750 V | - | - | - | ||
![]() S201DH2F Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, DIP-16 | Obsolete | Yes | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | - | 1.5 A | 4000 V | - | - | - | ||
![]() PS7160L-2A-E4 NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 2 | 50 Ω | 80 °C | -40 °C | DIP-8 | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.09 A | 1500 V | - | - | - | ||
![]() PS7160L-2A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 50 Ω | 80 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.09 A | 1500 V | - | - | - | ||
![]() PS7431-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 33 Ω | 85 °C | -40 °C | SOP-4 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.12 A | 3000 V | - | - | - | ||
![]() LH1524A Global Components & Controls | In Stock | - | Datasheet | GLOBAL COMPONENTS & CONTROLS | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | - | - | - | - | - | - |