- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Response Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAQW210S Cosmo Electronics | 30000 | - | Datasheet | - | - | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | - | ||
![]() PS7211-2A-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 6 Ω | 80 °C | -40 °C | SOP-8 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | - | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.1 A | 1500 V | - | ||
![]() TLP3114 Toshiba America Electronic Components | 7110 | - | Datasheet | - | - | TOSHIBA CORP | 1 | 3 Ω | 60 °C | 25 °C | SOP-4 | Obsolete | No | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.03 A | - | - | 1500 V | - | ||
![]() OCM112 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 1 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.45 A | 1500 V | - | ||
![]() CPC1962GSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | - | 85 °C | -40 °C | - | Obsolete | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.95.00 | TR | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | - | 0.3 A | 3750 V | - | ||
![]() TS120LSTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | CLARE INC | 1 | 35 Ω | 85 °C | -40 °C | - | Transferred | Yes | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED, CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.95.00 | TR | unknown | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | 3750 V | - | ||
![]() PS710EL-1A-E3 Precision Devices Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7211-2A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 2 | 6 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | 8541.40.95.00 | - | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.1 A | 1500 V | - | ||
![]() KAQY214A Cosmo Electronics | 10000 |
| Datasheet | - | - | COSMO ELECTRONICS CORP | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | - | - | - | - | - | - | ||
![]() OCMS246 OKI Electric Industry Co Ltd | 10 | - | Datasheet | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 33 Ω | 85 °C | -40 °C | PLASTIC, SOP, 6 PIN | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.1 A | 1500 V | - | ||
![]() TLP209D Toshiba America Electronic Components | 540 | - | Datasheet | YES | SURFACE MOUNT | TOSHIBA CORP | 1 | 50 Ω | 60 °C | -20 °C | SOP-8 | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.015 A | 1.3 V | 0.05 A | 1500 V | 0.0005 s | ||
![]() OCM110 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 1 Ω | 85 °C | -20 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.45 A | 1500 V | - | ||
![]() PS710BL-1A-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | NEC ELECTRONICS CORP | 1 | 0.1 Ω | 85 °C | -40 °C | LEAD FREE, DIP-6 | Transferred | Yes | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.95.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 5 A | 1500 V | - | ||
![]() PS710BL-1A-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 0.1 Ω | 85 °C | -40 °C | LEAD FREE, DIP-6 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 5 A | 1500 V | - | ||
![]() EPR402B408100 American ZETTLER Inc | In Stock | - | Datasheet | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | - | compliant | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | ||
![]() OCM122 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 2 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.35 A | 1500 V | - | ||
![]() S212S02 Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | - | 100 °C | -25 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | - | 12 A | 4000 V | - | ||
![]() OCM216 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 4 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.3 A | 1500 V | - | ||
![]() TLP197G Toshiba America Electronic Components | 500 | - | Datasheet | - | - | TOSHIBA CORP | 1 | 35 Ω | 85 °C | -40 °C | SOP-6 | Obsolete | Yes | - | - | - | UL RECOGNIZED, BI-DIRECTIONAL | 8541.40.95.00 | - | unknown | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.1 A | 1500 V | - | ||
![]() PR39MF22YIPF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | - | 85 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | - | 0.9 A | 4000 V | - |