- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | CoilResistance | Contact Materials | Number of Elements | Operating Temperature (Max.) | Turn Off Delay Time | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Current Rating | Min Input Voltage | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Operate Time | Coil Current | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Coil Voltage (DC) | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Control Current | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVD75E40 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | Bulk | - | LVD | - | Active | 1 (Unlimited) | Screw | 15mOhm | - | 80°C | -30°C | - | - | - | 40A | Screw Terminal | - | - | - | DC | 40A | 75V | SPST-NO (1 Form A) | - | - | - | - | - | - | 40A | - | SPST | - | - | - | - | - | 75V | - | - | - | - | - | Relay | - | - | 3V~75V | - | - | 15mOhms | 12mA | - | 12mA | - | 40A | - | 2.5kV | - | - | - | - | 22.9mm | 58.4mm | - | No | - | RoHS Compliant | - | ||
![]() AQW210HLAZ Panasonic Electric Works | 68868 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | 85°C | -40°C | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | 100mA | - | DPST | - | - | - | - | - | 350V | - | - | - | 1.5V | 500μs | Relay | - | - | 0V~350V | - | - | 25Ohms | 50mA | - | 50mA | - | 120mA | - | 5kV | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() A24125E-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | 2008 | 1-110/125A | - | Active | - | Screw | - | - | - | - | - | - | - | 125A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | 24V~280V | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2902965 Phoenix Contact | 2102 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | 2 μs | Bulk | 2015 | PLC-OSC | - | Active | 1 (Unlimited) | Screw | - | - | 60°C | -20°C | - | - | 86mm | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 1 μs | - | - | - | - | 2.5V | - | 6V | - | - | - | - | 4V~30V | - | - | - | - | - | 8mA | - | 50mA | - | - | - | - | - | - | 80mm | 6.2mm | - | - | - | RoHS Compliant | - | ||
![]() CKRD6010 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Din-Rail, Screw | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | Bulk | 2008 | CKR60 | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | 10A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 660V | - | - | - | - | - | Relay | - | - | 48V~660V | - | - | - | - | - | 12mA | - | 10A | - | 4kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() DC60S7 Sensata-Crydom | 110 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | 300 μs | Bulk | 2008 | DC60 | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -30°C | - | 60V | 19.8mm | 7A | Screw Terminal | - | CE, CSA, UL | 60V | DC | 7A | 60V | SPST-NO (1 Form A) | 1GOhm | 100μA | 60V | 3V | - | - | 7A | - | SPST | 60V | - | 100 μs | - | - | 60V | - | - | 14A | - | - | Relay | - | - | 3V~60V | 7A | - | - | - | - | 25mA | - | - | 60V | 4kV | 3V | - | - | - | 58.4mm | 45.7mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD2450W2UH Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | Active | - | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | 24V~280V | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CKRA2410E Sensata-Crydom | 11 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | Bulk | 2008 | CKR24 | - | Active | - | Screw | - | - | - | - | - | - | - | 10A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | 24V~280V | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2967507 Phoenix Contact | In Stock | - | - | 5 Weeks | DIN Rail | DIN Rail | Module | - | - | 28.349523g | 2.82kOhm | - | - | - | - | Bulk | 2010 | PLC-OSP | - | Obsolete | Not Applicable | - | - | - | 60°C | -25°C | - | - | 6.2mm | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 3A | - | - | SPST | - | - | - | - | - | - | 3A | - | - | - | - | Relay | 20 μs | 8.5mA | 3V~33V | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | 80mm | - | - | - | RoHS Compliant | - | ||
![]() AQW612EHAX Panasonic Electric Works | 162 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | Active | 1 (Unlimited) | Gull Wing | 2.5Ohm | - | 85°C | -40°C | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | - | - | 500mA | - | DPST, SPST | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | 0V~60V | - | - | 2.5Ohms | 50mA | - | 50mA | - | 500mA | - | 5kV | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() CC4850W1UH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | Bulk | - | Evolution Dual | - | Active | - | Screw | - | - | - | - | - | - | - | 50A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | 48V~660V | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCMX60D5 Sensata-Crydom | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | Bulk | 2010 | MCMX | - | Active | 1 (Unlimited) | PC Pin | 100mOhm | - | 80°C | -40°C | - | - | - | - | PC Pin | - | - | - | DC | - | 60V | SPST-NO (1 Form A) | - | - | 60V | 0V | - | - | - | - | SPST | 10V | - | - | - | - | 60V | - | - | - | - | - | Relay | - | - | 0V~60V | - | - | 100mOhms | - | - | 15mA | - | 5A | 60V | 2.5kV | 0V | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LR600240D40RH Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Module | - | - | - | - | - | - | - | - | Bulk | 2011 | LR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY221N3TY Panasonic Electric Works | 9496 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | 1 | 85°C | - | Cut Tape (CT) | 2004 | PhotoMOS™ AQY2 | - | Active | 2A (4 Weeks) | SMD/SMT | 7.5Ohm | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC (RF) | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | Relay | - | - | 0V~25V | - | - | 7.5Ohm | - | - | 3mA | 0.15A | 150mA | - | 200V | - | - | 0.0007A | - | 2.9mm | 2.1mm | 1.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() RMD2H24LA30 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 3 Weeks | Screw | Chassis Mount | Module | - | - | - | - | - | - | - | - | Bulk | 2010 | RMD | - | Obsolete | Not Applicable | - | - | - | 70°C | 0°C | - | - | 2.0066mm | - | Screw Terminal | - | CE, EN, IEC, UL, cURus | - | AC, Zero Cross | 30A | 240V | DPST-NO (2 Form A) | - | - | - | - | - | - | - | 2 | DPST | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | 0V~240V | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | 50.6984mm | 140.6906mm | 97mm | - | - | RoHS Compliant | - | ||
![]() CWA4825P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Silver | - | - | - | Bulk | 2008 | CW48 | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | 25A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | 1GOhm | - | - | - | - | - | 25A | - | SPST | - | - | - | - | - | 660V | - | - | - | - | - | Relay | - | - | 48V~660V | - | - | - | - | - | 6mA | - | 25A | - | 4kV | - | - | - | - | 33mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | - | ||
![]() CL240D05C Sensata-Crydom | 40 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | - | CL | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -30°C | - | - | 32.8mm | 5A | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 280V | - | - | - | SPST | - | - | - | - | - | 280V | - | - | - | - | - | Relay | - | - | 24V~280V | - | - | - | - | - | 14mA | - | 5A | - | 500V | - | 280V | - | 24V | 58.2mm | 44.5mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() MCBC4890DL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | 300V~530V | - | - | - | 30mA | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PR26MF11NSZF Sharp Microelectronics | 90 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | - | - | - | 1 | - | - | Tube | 2004 | PR26MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | - | Tin/Copper (Sn/Cu) | 85°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 600mA | - | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 400V | - | - | - | 1.4V | - | Relay | - | - | 0V~120V | - | 0.05A | - | 50mA | - | 100μA | 0.6A | - | - | 4kV | - | - | - | - | 3.5mm | 9.66mm | 6.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() DR06D03X Sensata-Crydom | 62 |
| Datasheet | 5 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | Bulk | 2015 | DR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V~60V | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |