- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Coil Voltage AC | Number of Elements | Operating Temperature (Max.) | Turn Off Delay Time | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Min Input Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2450E-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ED24C5R Sensata-Crydom | 1 |
| - | 5 Weeks | Plug-In, Socket, Socketable | Socketable | Module | 4 | - | 18.600009g | - | - | - | - | Bulk | 2011 | LifePlus ED | - | Active | 1 (Unlimited) | Plug | - | - | 80°C | -30°C | - | - | 5A | Plug In, Quick Connect - 0.187 (4.7mm) | 280V | IEC, cULus | 280V | AC | 5A | - | SPST-NO (1 Form A) | 280V | 24V | - | 5A | SPST | 32V | - | - | 280V | - | - | Relay | 24V~280V | - | - | 6.9mA | - | - | 5A | 3.75kV | 280V | - | 24V | 38.4mm | 29mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 84134110 Sensata-Crydom | 27 |
| Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2010 | GN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY412SZ Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | 1 | 85°C | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY | yes | Active | 3 (168 Hours) | Gull Wing | EAR99 | 2.5Ohm | - | - | UL RECOGNIZED, VDE APPROVED | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | - | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 60V | - | - | - | 0V~60V | 0.005A | 2.5Ohm | 50mA | 50mA | 0.5A | - | - | - | 1500V | - | 2.1mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() 2944216 Phoenix Contact | 800 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | 4 | - | 40.469993g | 12V | - | - | - | Bulk | 2003 | EMG10-OV | - | Active | - | Screw | - | - | 50°C | -20°C | - | - | - | Screw Terminal | - | - | - | DC | - | 12V | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 5V~36V | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DRA4-MCXE240D5 Sensata-Crydom | 8 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | Tube | 2009 | DRA | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | 53.7mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 4 | - | - | 280V | - | 4PST, SPST | - | - | - | 280V | - | - | Relay | 12V~280V | - | - | - | - | - | 5A | 4kV | 280V | - | 12V | 62.2mm | 89.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() 2902968 Phoenix Contact | 2719 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 2 μs | Bulk | 2015 | PLC-OSC | - | Active | 1 (Unlimited) | Screw | - | - | 60°C | -20°C | - | 86mm | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 1 μs | - | - | 19.2V | 28.8V | - | 14V~30V | - | - | - | 8mA | - | 50mA | - | - | - | - | 80mm | 6.2mm | - | - | - | RoHS Compliant | - | ||
![]() D24125-B Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2011 | 1-110/125A | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 125A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NC (1 Form B) | - | - | 280V | - | SPST | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 125A | - | 280V | - | 24V | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() CWU48125 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Panel | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2008 | CW48 | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | 125A | Screw Terminal | 660V | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 660V | - | SPST | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | 125A | - | 660V | - | 48V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TLP3420(TP,F Toshiba Semiconductor and Storage | 74 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP3420 | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | 0V~100V | - | 14Ohm | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQA611VL Panasonic Electric Works | 37 |
| - | 12 Weeks | Chassis Mount, Panel, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | 1 | - | - | Bulk | 2000 | AQ-A | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -20°C | ZERO VOLTAGE CROSSING | - | 40A | Screw Terminal | - | - | 250V | AC, Zero Cross | 40A | - | SPST-NO (1 Form A) | 250V | 75V | 250V | 40A | SPST | 32V | - | TRIGGER OUTPUT SSR | 250V | - | 32V | Relay | 75V~250V | 0.02A | - | 20mA | 20mA | - | - | 4kV | 250V | - | 75V | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSR312LS ON Semiconductor | 3000 | - | Datasheet | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | - | - | Bulk | - | HSR312L | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 0V~250V | - | 15Ohms | - | - | - | 170mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSR412LS ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | - | - | Bulk | - | HSR412L | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 0V~400V | - | 35Ohms | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZ480D18R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | Bulk | 2007 | EZ | - | Active | - | Quick Connect | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | 660V | - | - | Relay | 48V~660V | - | - | - | - | - | 18A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL240A30-05N Sensata-Crydom | 58 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | Bulk | 2016 | EL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3110 Toshiba | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSS4890ES Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | Bulk | 2007 | MCS | - | Not For New Designs | - | Screw | - | - | 80°C | -20°C | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CKRB4830P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | 2011 | CKR48 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCPC2490E Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | Bulk | 2008 | MCPC | - | Active | - | Screw | - | - | 80°C | -20°C | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 180V~280V | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H12WD4850KG Sensata-Crydom | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |