- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Rad Hardened | RoHS | Turn Off Delay Time | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Subcategory | Max Power Dissipation | Depth | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Relay Type | Product Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Input Voltage (DC) | Max Supply Voltage (AC) | Input Signal | Min Supply Voltage (AC) | Product | Nominal Input Voltage (DC) | Input Voltage | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXE380D5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CX | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -30°C | - | - | - | - | 7.6mm | - | - | PC Pin | - | - | - | AC | 5A | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | 100 μs | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | 25.4mm | 43.1mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() A2440-C Sensata | In Stock | - | - | - | Screw | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MCPC2450A Sensata-Crydom | 25 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | MCPC | - | Active | Not Applicable | Screw | - | - | 80°C | -20°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | 280V | SPST-NO (1 Form A) | 1GOhm | - | - | 280V | - | SPST | - | - | - | - | 280V | - | - | Relay | - | 180V~280V | - | - | - | 30mA | - | 50A | 4kV | - | 280V | - | 24V | - | - | - | - | - | 19.8mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD2450W2V Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Evolution Dual | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | 50A | - | Screw Terminal | 280V | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | - | - | Relay | - | 24V~280V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() D2425KT Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRD6055-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CMRD60 | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 48V~660V | - | 30mA | - | - | - | 55A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HD48110G Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LAA125PL IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | LAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 18Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 150mA | DPST, SPST | - | - | - | - | 350V | - | - | Relay | - | 0V~350V | 18Ohms | - | - | 50mA | - | 150mA | 3.75kV | - | - | - | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LBA120LS IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LBA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | 150mA | DPST, SPST | - | - | - | - | 250V | - | - | Relay | - | 0V~250V | 25Ohms | - | - | 50mA | - | 150mA | 3.75kV | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SH48R125 Teledyne Relays | In Stock | - | - | - | DIN Rail | - | Hockey Puck | 3 | - | - | Teledyne Relays | 3.5 VDC to 32 VDC | 1 | - | Teledyne Relays | - | + 80 C | - 40 C | DIN Rail | Panel Mount | - | -40C to 80C | Commercial | Triac | 510(V) | No | N | - | 4.491434 oz | - | - | - | - | SH | - | - | - | Screw | Controller | - | - | - | - | - | Relays | - | - | 125 A | 4 | Screw | - | - | - | AC | 125 A | - | - | - | - | - | - | 125000(mA) | SPST | DC | - | - | - | 510 V | SPST (1 Form A) | 32 V | - | SSR - Solid State Relays | - | - | 13 mA | - | 13(mA) | - | 125 A | 4000(V) | - | - | - | - | Solid State Relays | - | 32(V) | Solid State Relays - Industrial Mount | IP20 | 30 mm | 59.4 mm | 45 mm | No | - | - | - | ||
![]() 84134130 Crouzet | 934 | - | - | - | - | - | - | - | - | - | - | - | - | DC | Crouzet | 84134130 | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 75 A | - | - | - | - | 48-660 VAC | SCR AC Switch | - | - | 1NO | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84140200 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | GN2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) x 2 | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC1540GS IXYS Integrated Circuits Division | 809658 |
| - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | CPC, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 120mA | SPST | - | - | - | - | 350V | - | - | Relay | - | 0V~350V | 25Ohms | - | - | 10mA | - | 120mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SMODC5 Crouzet | In Stock | - | Datasheet | - | PCB, Plug-In, Through Hole | - | Module | 4 | - | 18.4 g | - | - | - | - | Crouzet | SM-ODC5 | - | - | - | - | - | - | - | - | - | - | - | 750 µs | - | 5 V | 5 V | - | - | - | - | - | - | PC Pins, Screw | - | - | 80 °C | -30 °C | Red | - | - | - | 25.4 mm | 18 A | - | - | - | CE, CSA, UL | 3 V | Digital | 3 A | 5 V | - | - | 1 | - | - | 3 A | SPST | - | 100 µs | - | - | 60 V | - | - | - | - | - | - | 27 mA | - | 18 mA | - | 3 A | - | 8 V | - | - | - | - | 5 V | - | - | - | 6.1 mm | 24.4 mm | 10.2 mm | - | - | RoHS Compliant | Lead Free | ||
![]() DC100D80CH Sensata-Crydom | 2492 |
| Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | PowerPlus DC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V~72V | 5mOhms | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRC3P60B400R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() W6450DSX-1 Schneider Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2905295 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | - | DIN Rail | Module | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC4825DL Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 300V~530V | - | 30mA | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR5 Omron Electronics Inc-EMC Div | 6184 | - | Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | G3VM | yes | Discontinued | 3 (168 Hours) | SMD/SMT | - | 1.5Ohm | 85°C | -20°C | - | UL RECOGNIZED | - | - | 3.5mm | - | - | SMD (SMT) Tab | - | - | 40V | AC, DC | 300mA | - | SPST-NO (1 Form A) | - | - | - | - | 300mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 30mA | 40V | - | 1.3V | Relay | - | 0V~40V | 1.5Ohm | 50mA | - | 50mA | 0.3A | - | 1.5kV | - | - | - | - | - | - | - | - | - | 1.8mm | 2.04mm | 2mm | No | Unknown | RoHS Compliant | Lead Free |