- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Ihs Manufacturer | Input Polarity | Manufacturer | Manufacturer Part Number | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Number of Channels | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Forward Voltage | Dropout Voltage | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Reverse Voltage (DC) | Input Signal | Overall Length | Output Circuit Type | Control Voltage | Min Supply Voltage (AC) | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWA2490 Sensata-Crydom | 2559 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CW24 | - | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | - | Screw Terminal | - | - | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | 1GOhm | - | 1mA | - | 280V | 24V | - | 90A | - | SPST | - | - | - | - | 1.35kA | - | Relay | - | - | 24V~280V | 90A | - | - | - | - | - | 24mA | - | 90A | 4kV | - | - | - | - | - | - | - | - | 33mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CWA4850P Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CW48 | - | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | 1GOhm | - | 1mA | - | 660V | 48V | - | 50A | - | SPST | - | - | - | 660V | 850A | - | Relay | - | - | 48V~660V | 50A | - | - | - | - | - | 6mA | - | 50A | - | - | - | - | - | - | - | - | - | 58.4mm | 45.7mm | 45.7mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() TLP597A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2004 | TLP597A | - | - | Active | 1 (Unlimited) | PC Pin | 2Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | 1 | - | - | - | - | - | 500mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 7.5mA | 60V | - | 1.3V | Relay | 1.3V | - | 0V~60V | - | - | 2Ohm | 50mA | - | - | 50mA | 0.4A | - | 2.5kV | - | 5V | - | - | - | - | - | 0.002s | 3.65mm | 7.12mm | 6.4mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() PLA172P IXYS Integrated Circuits Division | In Stock | - | - | 13 Weeks | - | Surface Mount | 8-SMD (0.300, 7.62mm), 6 Leads | - | 6-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2017 | PLA, OptoMOS® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~800V | - | - | 50Ohms | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8951250000 Weidmüller | 38 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | Bulk | 2011 | TOS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.7W | 55mm | - | - | Screw Terminal | - | CE, IEC, cULus | - | AC | - | 230V | SPST-NO (1 Form A) | - | - | 10μA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 92V | 24V~230V | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | 74.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() MCBC4850DF Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 300V~530V | - | - | - | 30mA | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RV8S-S-A240Z-D6 IDEC | 38 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | - | - | Active | Not Applicable | Spring Clamp | - | - | - | - | - | - | - | - | - | - | 2A | Spring Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RV8S-L-A240Z-D6 IDEC | 32 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | - | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | 2A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() D4875 Sensata-Crydom | 31 | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | D48 | - | - | Active | Not Applicable | Screw | 1.5kOhm | - | 80°C | -40°C | - | - | - | - | - | - | 75A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 75A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 75A | - | SPST | - | - | - | 530V | - | - | Relay | - | - | 80V~530V | - | - | - | - | - | - | 12mA | - | 75A | 4kV | - | - | - | - | - | - | 48V | - | 22.9mm | 58.4mm | 44.4mm | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() GNR45DHR Sensata-Crydom | In Stock | - | - | 3 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | GNR | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LVD75B60H Sensata-Crydom | 2376 |
| - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | LVD | - | - | Active | 1 (Unlimited) | Screw | 10mOhm | - | 80°C | -30°C | - | - | - | - | - | - | 60A | Screw Terminal | - | - | - | DC | 60A | 75V | SPST-NO (1 Form A) | - | - | - | - | 75V | 3V | - | 60A | - | SPST | - | - | - | 75V | 180A | - | Relay | - | - | 3V~75V | - | - | 10mOhms | 12mA | - | - | 12mA | - | 60A | 2.5kV | - | - | - | - | - | - | - | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CD4850E3UR Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | Relay | - | - | 48V~660V | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A53TP50D-10 Sensata-Crydom | 2583 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 53TP | - | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | - | AC | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | 530V | 48V | 280V | 50A | - | 3PST, SPST | - | - | - | 530V | - | - | Relay | - | - | 48V~530V | - | - | - | - | - | - | 4.4mA | - | 50A | 4kV | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 2963019 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 575D15-12 Opto 22 | 961 | - | - | - | - | - | - | - | - | - | OPTO TWENTY-TWO (22) | AC | Opto 22 | 575D15-12 | Panel | - | - | - | 100 °C | -40 °C | Obsolete | 5.82 | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 8541.40.95.00 | Solid State Relays | - | - | unknown | 15 A | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | - | - | - | - | - | 100-600 VAC | 57 mm | SCR | 3 V | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSP1250BS Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | - | - | Active | - | Screw | - | - | 80°C | -20°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 90V~140V | - | - | - | 30mA | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MCSP1250DM Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | - | - | Active | - | Screw | - | - | 80°C | -20°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 90V~140V | - | - | - | 30mA | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MCSP1250CM Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | - | - | Active | - | Screw | - | - | 80°C | -20°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 90V~140V | - | - | - | 30mA | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MCPC4890E Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCPC | - | - | Active | - | Screw | - | - | 80°C | -20°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 300V~530V | - | - | - | 30mA | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() S102S11 Sharp Microelectronics | 5 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | Tube | 2004 | S102 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | unknown | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 8A | - | SPST | - | TRIGGER OUTPUT SSR | - | - | - | - | Relay | - | - | 80V~120V | - | 0.05A | - | - | - | - | - | 8A | - | - | 4000V | - | - | - | - | - | - | - | 24.6mm | 18.5mm | 5.5mm | - | - | Non-RoHS Compliant | - | Contains Lead |