- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | CoilResistance | Contact Materials | Control Voltage Range | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Elements | Number of contacts as normally open contact | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Output Voltage (Max) | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Rad Hardened | Rated control supply voltage at DC | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Special Features | Standards Met | Switching Mode | Type of electric connection | Usage Level | Voltage type for actuating | Voltage-Input | With detachable clamps | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Number of Circuits | Output Current | Number of Poles | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Current Rating | Contact Termination | Contact Form | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Voltage - Load | Must Operate Voltage | Contact Rating (Current) | Forward Current-Max | On-State Resistance (Max) | Must Release Voltage | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Seal Rating | Max Junction Temperature (Tj) | Isolation Voltage-Max | Coil Insulation | Switching Current | Input Signal | Contact Configuration | Product | Features | On-State Resistance | Input Voltage | Product Category | Coil Termination | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2490-B Sensata-Crydom | 2740 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | - | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | 280V | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RS3-1D10-51R NTE Electronics, Inc | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | NTE Electronics | RS3-1D10-51R | - | NTE Electronics, Inc | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3 ~ 32VDC | - | - | - | - | RS3 | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | Screw Terminal | 24-240 VAC | AC | - | - | 1NO | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | - | 10 A | - | - | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP241AF(TP4,F Toshiba Semiconductor and Storage | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.400, 10.16mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | Tape & Reel (TR) | 2016 | TLP241AF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~40V | - | - | - | 150mOhm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3406S(TP,E Toshiba Semiconductor and Storage | 2486 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD (0.079, 2.00mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TLP3406S | - | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | 200mOhm | - | 100°C | -20°C | - | - | - | - | - | - | - | unknown | - | - | SMD (SMT) Tab | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~30V | - | - | 0.02A | 200mOhm | - | - | - | 7.5mA | - | 1.5A | 1kV | - | 125°C | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | 1.75mm | - | - | - | - | RoHS Compliant | - | ||
![]() LCB127STR IXYS Integrated Circuits Division | 2465 | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | LCB, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 10Ohm | - | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | - | Gull Wing | 250V | AC, DC | 200mA | - | SPST-NC (1 Form B) | - | - | 200mA | - | SPST | - | - | - | 250V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~250V | - | - | - | 10Ohms | - | 50mA | - | 50mA | - | 200mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPC1019N IXYS Integrated Circuits Division | 5 | - | - | 8 Weeks | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 750mA | - | SPST | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~60V | - | - | - | 600mOhms | - | - | - | 50mA | - | 750mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.184mm | 4.089mm | 3.8mm | No | - | ROHS3 Compliant | - | ||
![]() CPC1510GSTR IXYS Integrated Circuits Division | 19595 | - | - | 16 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 15Ohm | - | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | - | Gull Wing | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 200mA | - | SPST | - | - | - | 250V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~250V | - | - | - | 15Ohms | - | - | - | 50mA | - | 200mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XAA170STR IXYS Integrated Circuits Division | 6670 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | XAA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | - | Gull Wing | 350V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | 100mA | - | DPST, SPST | - | - | - | 350V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~350V | - | - | - | 50Ohms | - | 50mA | - | 50mA | - | 100mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQV214EHA Panasonic Electric Works | 13500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | 120mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 1.6mA | 400V | - | - | - | 1.5V | 700μs | Relay | - | - | - | - | - | - | - | - | - | 0V~400V | - | - | - | 50Ohm | - | 50mA | - | 50mA | 0.12A | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2908894 Phoenix Contact | 5 |
| - | - | - | Socketable | - | - | - | - | 1.75 kOhms | Silver Nickel (AgNi) | - | - | - | 1 | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | - | REL-PR3-48DC/3X21 | - | Active | - | - | 3 Form C (3PDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | REL-PR3 | - | - | - | - | - | - | Relay Module | - | - | - | - | Industrial | - | - | - | - | - | 36.1mm | - | - | - | Plug In | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 16 A | Plug Pin | 3PDT (3 Form C) | - | - | General Purpose | Plug In | - | - | 20 ms | 48 VDC | Non Latching | 440 VAC, 250 VDC | 28 mA | 15 ms | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | TPDT | Industrial Relays | - | - | - | - | Plug Pin | IP54 | 36.1 mm | 38.6 mm | 38.6 mm | - | - | - | - | ||
![]() AQV414H Panasonic Electric Works | 37 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | AC, DC | - | - | SPST-NC (1 Form B) | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~400V | - | - | - | 50Ohms | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RP1A23D3M1 Carlo Gavazzi Inc. | 26 |
| - | - | - | Through Hole | 4-SIP | - | 4-SIP | Carlo Gavazzi | - | - | 5 → 34 V dc | 43 x 10.5 x 25.4mm | - | 1 | - | - | - | - | Carlo Gavazzi | - | +70°C | Carlo Gavazzi Inc. | -20°C | Yes | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | 3 - 32 | - | - | Details | - | Heat Sinked | - | Zero Crossing | - | - | DC | 3 ~ 32VDC | - | - | - | - | RP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8pF | Relays | - | 10.5mm | - | - | - | PC Pin | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Single Phase | Screw | SSR - Solid State Relays | -20 → +70°C | - | - | - | - | - | - | 12 V ~ 265 V | - | - | - | - | - | - | - | 10 mA | - | 3 A | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | Solid State Relays - Industrial Mount | - | - | 25.4mm | 43mm | 10.5 mm | - | - | - | - | ||
![]() AQW610EHA Panasonic Electric Works | 16019 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 25Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | 350V | AC, DC | 120mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | 120mA | - | DPST, SPST | - | - | 1.3mA | 350V | - | - | - | 1.5V | 500μs | Relay | - | - | - | - | - | - | - | - | - | 0V~350V | - | - | - | 25Ohms | - | 50mA | - | 50mA | - | 120mA | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EZE240A12RS Sensata-Crydom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQN621 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | Panasonic Electronic Components | AQN621 | - | - | - | - | Screw | - | 1 | - | -20C to 80C | - | - | Commercial | 80 °C | -20 °C | - | 250(V) | - | ROHS COMPLIANT PACKAGE-4 | - | Obsolete | - | No | - | - | 8.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | compliant | - | 4 | - | - | AC | - | - | - | SINGLE | - | 40000(mA) | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | 20(mA) | - | - | 4000(V) | - | - | 4000 V | - | - | - | - | - | - | - | 32(V) | - | - | - | - | - | - | - | - | - | - | ||
![]() 84134001 Crouzet | In Stock | - | Datasheet | - | - | - | Hockey Puck | - | - | - | - | - | 90 VAC to 280 VAC | - | 10 | - | CRYDOM INC | AC | 10 A | 24 VAC to 280 VAC | - | 84134001 | - | - | - | - | Surface | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 8.42 | Details | - | - | - | - | - | - | - | - | - | - | Bulk | - | GN | - | Yes | - | - | Screw Terminal | - | Indicator | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | compliant | 10 A | - | Screw | 24-280 VAC | MOSFET | - | - | 1NO | - | 1 | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 6 mA to 10 mA | - | - | - | - | - | - | - | - | 90-280 VAC | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIA53S72450AF Carlo Gavazzi | 20746833 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 mA | 40 VDC | - | - | + 60 C | - | - 20 C | - | - | DIN Rail Mount | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Screw connection | - | - | - | No | - | - | - | DIA53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.2 | - | - | - | Screw | - | Bi-Polar Transistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | IP20 | 81 mm | 67.2 mm | 17.5 mm | - | - | - | - | ||
![]() SSM1A16B7R Schneider Electric | 20 |
| - | - | - | DIN Rail | Module | - | - | - | - | - | 18 → 36 V ac | 11.02 x 83.7 x 87.66mm | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | Box | - | - | - | Active | - | - | - | - | - | - | Integrated Heat Sinks for Effective Thermal Management & Space Savings | CE, CSA, UL | Random Turn On | - | - | - | 18 ~ 36VAC | - | - | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | 83.7mm | - | - | - | Screw Terminal | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Single Channel Relay | Screw | - | -30 → +80°C | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 87.66mm | 11.02mm | - | - | - | - | - | ||
![]() AQV221AX Panasonic Electric Works | 48 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | - | Obsolete | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | 40V | AC, DC (RF) | 80mA | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~40V | - | - | 0.05A | 35Ohm | - | 50mA | - | 50mA | 0.08A | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() C338S Coto Technology | 10261 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~600V | - | - | - | 60Ohm | - | - | - | - | - | 60mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |