- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Dropout Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Max Input Voltage (AC) | Overall Length | Control Current | Control Voltage | Nominal Input Voltage (AC) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC1393GV IXYS Integrated Circuits Division | 234 |
| - | 8 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | - | - | - | Tube | 2015 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | 50Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | AC, DC | - | SPST-NO (1 Form A) | - | 90A | SPST | - | - | - | - | Relay | - | 0V~600V | - | 50Ohms | - | - | 2mA | - | 90mA | 5kV | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1127430000 Weidmüller | 38 |
| - | 8 Weeks | - | - | - | - | - | 31.4g | - | - | - | 48V | - | - | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 192mW | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | ||
![]() AQCD3-IM100/240VAC Panasonic Electric Works | 105 | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | 1 | - | - | - | Bulk | 2008 | AQ-C | - | - | Obsolete | Not Applicable | Solder | - | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | 32V | DC | - | SPST-NO (1 Form A) | - | - | SPST | AC | TRIGGER OUTPUT SSR | - | - | - | - | 4V~32V | 0.005A | - | - | 13mm | - | 0.025A | 25mA | - | 2500V | 250V | 20mm | - | 80V | 240V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2940294 Phoenix Contact | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | - | 28.349523g | - | - | - | - | Bulk | 2011 | DEK-OE | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | - | 3V~48V | - | - | - | - | 3mA | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC4825EL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | MCBC | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | - | 300V~530V | - | - | 30mA | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2450E3V Sensata-Crydom | In Stock | - | - | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | 50A | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | - | 24V~280V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1127490000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | 31.4g | - | - | - | 230V | - | - | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.1W | - | 88mm | - | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | - | 109V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | ||
![]() 84138001 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3217(TP15,F) Toshiba Semiconductor and Storage | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP3217 | - | - | Active | 3 (168 Hours) | SMD/SMT | 12Ohm | - | 85°C | -20°C | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | 1 | 120mA | SPST | DC | - | 80V | 1.3V | Relay | - | 0V~80V | - | 12Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | 0.03A | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MCBC1250DF Sensata-Crydom | 2564 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | MCBC | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | - | 48V~140V | - | - | 30mA | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3MC-101PL DC24 Omron Automation and Safety | 37 |
| Datasheet | 7 Weeks | - | Through Hole | 4-SIP | - | - | - | 1 | 80°C | -30°C | - | Bulk | 2004 | G3MC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | unknown | - | PC Pin | - | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | 75V~132V | - | - | - | - | - | 1A | 1A | - | 2500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQ2A1-C2-T5VDC Panasonic Electric Works | 20 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | 1 | 80°C | -30°C | - | Bulk | 2000 | AQ8 | - | - | Active | Not Applicable | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | unknown | - | PC Pin | - | - | AC | 2A | SPST-NO (1 Form A) | - | - | SPST | DC | TRIGGER OUTPUT SSR | 125V | - | Relay | - | 75V~125V | - | - | - | - | - | 2A | - | - | 3000V | - | - | - | 4V | - | 24mm | 45mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() 2905658 Phoenix Contact | 41 |
| Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | Bulk | - | RIF | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 3V~48V | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-401D(TR) Omron Electronics Inc-EMC Div | 22500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | 120mA | SPST | - | TRANSISTOR OUTPUT SSR | 400V | 1.3V | Relay | - | 0V~400V | 0.025A | 35Ohm | 50mA | - | 50mA | 0.1A | - | 2.5kV | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3VM-2FL(TR) Omron Electronics Inc-EMC Div | 21500 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | 65°C | -20°C | - | Tape & Reel (TR) | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 35Ohm | 50mA | - | - | 0.1A | - | - | 2500V | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3VM-41DY Omron Electronics Inc-EMC Div | 10 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | 150mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | 2A | SPST-NO (1 Form A) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 40V | 1.75V | - | - | 0V~40V | - | 150mOhm | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() G3VM-353G(TR) Omron Electronics Inc-EMC Div | 850 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | 65°C | -20°C | - | Tape & Reel (TR) | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | 120mA | SPST-NC (1 Form B) | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 350V | 1.3V | Relay | - | 0V~350V | 0.025A | 25Ohm | 50mA | - | - | 0.12A | - | - | 1500V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PVA2352NSPBF Infineon Technologies | In Stock | - | Datasheet | 19 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | 1 | - | - | - | Tube | 2009 | PVA, HEXFET® | e3 | - | Last Time Buy | 4 (72 Hours) | Gull Wing | 24Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 6pF | - | - | - | - | 150mA | Gull Wing | UL | 200V | AC, DC | - | SPST-NO (1 Form A) | - | 150mA | SPST | DC | TRANSISTOR OUTPUT SSR | 200V | - | Relay | - | 0V~200V | 0.025A | 24Ohm | 25mA | - | 25mA | 0.15A | - | 4kV | - | - | - | 0.005A | - | - | 3.93mm | 9.39mm | 6.47mm | No | ROHS3 Compliant | Contains Lead | ||
![]() G3VM-21LR11-TR05 Omron Electronics Inc-EMC Div | 231 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD (0.165, 4.20mm) | - | 4-SSOP | - | - | - | - | - | Tape & Reel (TR) | 2004 | G3VM | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~20V | - | 220mOhms | - | - | - | - | 900mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC1335PTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | Tape & Reel (TR) | 2002 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NO (1 Form A) | - | 100mA | SPST | - | - | 350V | - | Relay | - | 0V~350V | - | 35Ohms | - | - | 50mA | - | 100mA | 3.75kV | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | ROHS3 Compliant | Lead Free |