- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Termination Style | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Relay Type | Dropout Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Control Current | Control Voltage | Test Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQ2A1-C2-ZT24VDC Panasonic Electric Works | 5050 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | Bulk | 2000 | AQ8 | - | - | Active | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 125V | AC, Zero Cross | 2A | SPST-NO (1 Form A) | - | - | SPST | - | - | 125V | Relay | - | 75V~125V | - | - | - | - | - | - | 2A | - | - | - | - | - | 24mm | 45mm | 9mm | - | RoHS Compliant | Lead Free | ||
![]() CC2450W2UH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | - | 24V~280V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850E1UH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425E2UH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | - | 24V~280V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850E2VH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850E2UH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GA3-12D10Z Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1127110000 Weidmüller | 49 |
| - | 8 Weeks | - | - | - | - | - | 26.6g | - | - | - | 120V | - | - | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 840mW | - | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | 71.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | ||
![]() HS151DR-84137120 Sensata-Crydom | 2634 |
| - | 7 Weeks | DIN Rail | DIN Rail | Hockey Puck with Heat Sink | - | - | - | - | - | - | - | Bulk | 2010 | HS | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -20°C | - | - | - | - | 81mm | - | Screw Terminal | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | - | 50A | - | - | - | - | - | 141.5mm | 45mm | - | - | RoHS Compliant | - | ||
![]() CD4825E2UR Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1127310000 Weidmüller | 6 | - | - | 8 Weeks | - | - | - | - | - | 26.6g | - | - | - | 48V | - | - | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 192mW | - | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | ||
![]() 1127550000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | 26.6g | - | - | - | 48V | - | - | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 192mW | - | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | ||
![]() 1127330000 Weidmüller | 38 |
| - | 8 Weeks | - | - | - | - | - | 26.6g | - | - | - | 120V | - | 2013 | TERMSERIES | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 480mW | - | 88mm | - | - | CE, EN | - | - | - | - | - | - | - | - | - | - | - | 78V | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 6.4mm | - | RoHS Compliant | - | ||
![]() S216SE1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | 1 | 100°C | -25°C | - | Bulk | 2004 | S216 | e0 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | Tin/Lead (Sn/Pb) | - | - | - | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | unknown | PC Pin | - | - | AC | - | SPST-NO (1 Form A) | - | 16A | SPST | - | TRIGGER OUTPUT SSR | - | Relay | - | 80V~240V | 0.05A | - | - | - | - | - | - | - | 3000V | - | - | - | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() AQY221N3TW Panasonic Electric Works | 37 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | 1 | 85°C | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY2 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | 7.5Ohm | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | AC, DC (RF) | - | SPST-NO (1 Form A) | - | - | SPST | DC | TRANSISTOR OUTPUT SSR | - | Relay | - | 0V~25V | 0.005A | 7.5Ohm | - | - | 3mA | 0.15A | 150mA | - | 200V | 0.0007A | - | - | 2.9mm | 2.1mm | 1.8mm | - | RoHS Compliant | - | ||
![]() HS151DR-CC2450W3U Sensata-Crydom | In Stock | - | - | 7 Weeks | DIN Rail | DIN Rail | Hockey Puck with Heat Sink | - | - | - | - | - | - | - | Bulk | 2009 | HS | - | - | Active | 1 (Unlimited) | Screw | Passive | - | - | - | - | Black | - | - | - | - | - | Screw Terminal | - | 280V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | - | 24V~280V | - | - | - | - | - | - | 40A | - | - | - | - | - | 1.61mm | 3.82mm | 1.77mm | - | RoHS Compliant | Lead Free | ||
![]() AQW224N Panasonic Electric Works | 37 | - | - | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | - | -40°C | - | Tube | 2001 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | PC Pin | - | 100Ohm | - | - | - | - | UL RECOGNIZED | - | - | - | - | PC Pin | - | 400V | AC, DC (RF) | 40mA | SPST-NO (1 Form A) x 2 | 70Ohm | - | DPST | DC | TRANSISTOR OUTPUT SSR | 400V | Relay | - | 0V~400V | 0.005A | 100Ohm | 50mA | 3.9mm | 50mA | 0.04A | - | - | 1500V | 0.0009A | 1.14V | 1.5kV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQV414HA Panasonic Electric Works | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMD | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | SPST-NC (1 Form B) | - | - | SPST | - | - | - | Relay | - | 0V~400V | - | 50Ohms | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW654AZ Panasonic Electric Works | 6500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 16Ohm | - | 85°C | -40°C | - | HIGH SENSITIVITY | - | 850mW | - | - | Gull Wing | - | 400V | AC, DC | 120mA | SPST-NO + SPST-NC (1 Form A and B) | - | 120mA | DPST, SPST | - | TRANSISTOR OUTPUT SSR | 400V | Relay | - | 0V~400V | 0.05A | 16Ohm | 50mA | - | 50mA | 0.16A | - | 1.5kV | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() 2982511 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | DIN Rail | DIN Rail | Module | 11 | - | 32.859989g | - | - | - | - | Bulk | 2012 | PLC-OSP | - | - | Obsolete | Not Applicable | Plug | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | DC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | Relay | - | 12V~140V | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |