- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Input Voltage | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Part # Aliases | RoHS | Supplier Package | Unit Weight | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Approval Agency | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Insulation Resistance | Leakage Current | Output Current | Number of Poles | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Product Type | Max Collector Current | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Control Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-1048-8I | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8576340000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Module | - | - | 11g | - | - | - | - | - | - | 1 | 50°C | -40°C | - | - | - | - | - | 15V | Bulk | 2006 | - | Active | - | PC Pin | - | - | - | - | UL RECOGNIZED | - | - | 240mW | - | 15.8mm | - | - | - | PC Pin | CE | DC | - | - | SPST-NO (1 Form A) | - | - | 1mA | - | 1 | SPST | - | - | TRANSISTOR OUTPUT SSR | - | - | Relay | - | - | 0V~30V | - | - | - | - | - | 2.5A | - | 2500V | - | - | - | 29.2mm | - | 13mm | - | - | RoHS Compliant | Lead Free | ||
![]() 84137012 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | GN | Active | 1 (Unlimited) | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 25A | - | SPST | - | - | - | 280V | - | Relay | - | - | 24V~280V | - | - | - | 16mA | - | 25A | 4kV | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 2905491 Phoenix Contact | 586 |
| Datasheet | 4 Weeks | Socketable | Socketable | Module | - | - | 40.439999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | ST-OV2 | Active | 1 (Unlimited) | Plug | - | 60°C | -20°C | Female | - | - | - | - | - | - | - | - | - | Plug In | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | 5A | 3V~30V | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LBA126P IXYS Integrated Circuits Division | 23222 | - | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LBA, OptoMOS® | Obsolete | 1 (Unlimited) | Gull Wing | 15Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | - | Gull Wing | - | AC, DC | - | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | 170mA | - | DPST, SPST | - | - | - | 250V | - | Relay | - | - | 0V~250V | - | 15Ohms | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() PS7142-1A CEL | In Stock | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tube | - | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | - | AC, DC | - | - | SPST-NO (1 Form A) | SINGLE | - | - | 200mA | - | - | - | - | TRANSISTOR OUTPUT SSR | 400V | - | - | - | - | 0V~400V | 0.02A | 10Ohm | - | 50mA | 0.2A | - | 1.5kV | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() DRA4-CMXE200D3 Sensata-Crydom | 2 | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | DRA | Active | 1 (Unlimited) | Screw | 200mOhm | 80°C | -30°C | - | - | - | - | - | - | 53.7mm | - | 3A | - | Screw Terminal | - | DC | 3A | 200V | SPST-NO (1 Form A) x 4 | - | - | - | - | - | 4PST, SPST | - | 1 ms | - | 200V | - | Relay | - | - | 1V~200V | - | 200mOhms | - | - | - | 3A | - | - | - | - | - | 60.1mm | 89.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() MCST2450AS Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | 1GOhm | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 180V~280V | - | - | - | - | - | 50A | 4kV | - | - | - | - | 19.8mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQ3A2-C2-T12VDC Panasonic Electric Works | 45 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | Bulk | 2006 | AQ8 | Active | - | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | unknown | - | - | PC Pin | - | AC | 3A | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | DC | - | TRIGGER OUTPUT SSR | 250V | - | Relay | - | - | 75V~250V | - | - | - | - | 3A | - | - | 3000V | 9.6V | - | - | 32mm | 43mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MCBC1250EL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 48V~140V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC1250BL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 48V~140V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC4825AL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 300V~530V | - | - | 30mA | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCST4825EM Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 300V~530V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCBC1225BF Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 48V~140V | - | - | 30mA | - | - | 25A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCSP4850DS Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 300V~530V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCST1290ES Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 90V~140V | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCST2490BS Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 180V~280V | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCST1290BM Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 90V~140V | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCSP4890ES Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 300V~530V | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SCD20CDY Teledyne Relays | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | Teledyne Relays | 0 VDC to 18 VDC | 24 | Teledyne Relays | 18 V | Surface Mount | - | - | - | Power FET | MILSPEC 90091-004 (SMT) | Non-Compliant | CDIP SMD | 0.344551 oz | - | Tube | - | CD | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | 6 | - | - | DC | 1 A | - | - | - | - | - | 1 A | - | - | DC | - | - | 60 V | 18 V | - | SSR - Solid State Relays | - | - | - | - | 15 mA | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | - | - |