- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Input Polarity | Manufacturer | Manufacturer Part Number | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Number of Circuits | Output Current | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Input Signal | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GNR35DCZ Crouzet | In Stock | - | - | - | DIN Rail | - | - | 4 | - | CE, CSA, TUV, UL | DC | Crouzet | GNR35DCZ | DIN Rail | - | - | - | Compliant | Bulk | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 35 A | - | - | - | 48-600 VAC | SCR AC Switch | - | 1NO | 1 | - | SPST | 32 V | - | - | 700 A | Relay | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | 19 mA | 35 A | - | - | 4-32 VDC | - | - | - | - | No SVHC | - | - | ||
![]() MCXE380D5 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | Bulk | - | MCX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | 5A | SPST-NO (1 Form A) | - | 5A | SPST | - | - | 530V | - | Relay | 48V~530V | - | - | - | - | 15mA | 5A | 4kV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() A24125-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1-110/125A | Active | - | Screw | - | - | - | - | - | - | 125A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCSS2450EM Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | MCS | Not For New Designs | - | Screw | - | 80°C | -20°C | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | 180V~280V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC60A40C Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | PowerPlus DC | Obsolete | 1 (Unlimited) | Screw | 15.6Ohm | 80°C | -30°C | - | - | - | 40A | Screw Terminal | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | 1V~48V | - | 9mOhms | - | - | - | 40A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA3P48E42 Sensata-Crydom | 8 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2D07K Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC1964B IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOP (0.400, 10.16mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | Tube | 2013 | CPC | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | 0V~800V | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PAA190 IXYS Integrated Circuits Division | 478 | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | Tube | 2010 | PAA, OptoMOS® | Active | 1 (Unlimited) | PC Pin | 22Ohm | 85°C | -40°C | - | - | 800mW | - | PC Pin | - | - | - | AC, DC | 150mA | SPST-NO (1 Form A) x 2 | - | 150mA | DPST | - | - | 400V | - | Relay | 0V~400V | - | 22Ohms | 50mA | - | 50mA | 150mA | 5kV | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQH1223AZ Panasonic Electric Works | 32000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | 1 | 85°C | -30°C | - | Tape & Reel (TR) | 2000 | AQ-H | Active | 1 (Unlimited) | Gull Wing | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | Gull Wing | - | - | 600V | AC | - | SPST-NO (1 Form A) | - | - | SPST | - | TRIGGER OUTPUT SSR | 600V | - | Relay | 0V~600V | 0.05A | - | 50mA | - | - | 600mA | - | 5000V | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() SIR2B20A4 Littelfuse Inc. | 45 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SIR | Active | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0V~120V | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2450W2VR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425E4VR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | - | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425D4UR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2450D1VH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4850D4UR Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 48V~660V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3127(TP,F Toshiba Semiconductor and Storage | 96800 | - | Datasheet | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | TLP3127 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | 0V~60V | - | 130mOhm | - | - | - | 1.3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD4825W2VH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 48V~660V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC4825W2V Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 48V~660V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CD2425W1UH Sensata-Crydom | In Stock | - | - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | Evolution Dual | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) x 2 | - | - | DPST | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - |