- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Approvals | Brand | Control Voltage Range | Enclosure | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Input to Output Isolation Method | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Output Device | Package | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Type of digital output | Type of output voltage | Unit Weight | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Number of Circuits | Max Voltage Rating (AC) | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Max Input Current | Overall Height | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Input Signal | Overall Length | Control Current | Contact Configuration | Min Supply Voltage (AC) | Product | Input Voltage | Product Category | Contacts | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 857-1430 WAGO Corporation | 42 |
| - | - | - | - | DIN Rail | Module | - | - | UL | - | - | Plastic | - | - | - | - | - | - | Wago | 51258412 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | Yes | - | Electronic | DC | - | 24VDC | - | - | 857 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 312 V | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 66125AXXSZS-AC90 Schneider | In Stock | - | - | - | - | - | - | Hockey Puck | - | - | - | Schneider Electric Relays | 90 VAC to 280 VAC | - | 10 | - | AC | Optocoupler | - | - | Schneider | P067136EM | + 80 C | - | - 40 C | Surface | Panel Mount | - | - | - | - | W66125ASX-1 66125ASX-1 | - | - | - | - | Details | - | - | - | 3.051198 oz | - | - | - | 6000 | - | - | - | Screw Terminal | - | Indicator | - | - | - | - | - | - | Relays | - | 125 A | Screw | - | - | 48-600 VAC | SCR AC Switch | - | - | 1NO | 1 | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | SSR - Solid State Relays | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | 20 mA | - | - | - | - | 90-280 VAC | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | IP20 | - | - | - | - | - | - | - | ||
![]() 861SSR610-AC-2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | 90 VAC to 280 VAC | - | 30 | - | AC | - | 10 A | 48 VAC To 600 VAC | - | I611013EM | + 80 C | - | - 30 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | 4.479793 oz | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | 48-600 VAC | SCR | - | - | 1NO | 1 | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | - | - | - | 90-280 VAC | - | - | - | - | Solid State Relays | - | - | - | IP20 | - | - | - | - | - | - | - | ||
![]() 70S2-04-D-05-V Schneider | In Stock | - | - | - | - | PCB | - | - | - | - | - | - | 3 VDC to 32 VDC | - | 100 | - | DC | - | 5 A | 8 VAC to 50 VAC | - | PS714389EM | + 100 C | - | - 40 C | PCB | PCB Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | Details | - | - | - | 0.881849 oz | - | - | - | 70S2 | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | - | - | 8-50 VAC | Triac | - | - | 1NO | 1 | - | - | SPST | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC | 1 mA to 19 mA | - | - | - | - | 3-32 VDC | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 861SSR410-DC-2 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | 30 | - | DC | - | 10 A | 48 VAC to 480 VAC | - | I611005EM | + 80 C | - | - 30 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | 4.479793 oz | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | 48-480 VAC | SCR | - | - | 1NO | 1 | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | - | - | - | 3-32 VDC | - | - | - | - | Solid State Relays | - | - | - | IP20 | - | - | - | - | - | - | - | ||
![]() 39.60.0.125.9024 Finder Relays, Inc. | 26 |
| - | - | - | - | DIN Rail | Module | - | - | - | - | 88 → 138 V | - | - | - | - | - | - | - | - | - | - | Finder Relays, Inc. | - | - | - | - | PLC | Box | - | - | - | Active | - | - | - | - | - | - | - | 125VAC/DC | - | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | Push In | - | -20 → +55°C | 1.5 V ~ 33 V | - | - | - | - | - | - | 2 A | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 857-167 WAGO Corporation | 45 |
| - | - | - | - | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | DC | - | - | - | Wago | 8570167 | - | WAGO Corporation | - | Pluggable Module | - | - | - | Box | - | - | - | Active | - | - | - | - | Other | AC | - | 24VDC | - | - | 857 | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | 2 A | PC Pin | - | - | 24-240 VAC | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ~ 240 V | - | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | - | 2 A | - | - | 28.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 859-732 WAGO Corporation | 45 | - | - | - | - | - | DIN Rail | Module | - | - | UL | - | - | Plastic | - | - | - | - | - | - | Wago | 60335621 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | Yes | - | Electronic | DC | - | 24VDC | - | - | 859 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 30 V | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() AD15T Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | AD15T | - | - | - | - | PC Board | - | - | - | Mini With Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 mA | - | - | - | - | - | - | - | - | - | - | 28-140 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() 859-737 WAGO Corporation | 15 |
| - | - | - | - | DIN Rail | Module | - | - | UL | - | - | Plastic | - | - | - | - | - | - | Wago | 60335625 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | Yes | - | - | - | - | 24VDC | - | - | 859 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 30 V | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 859-902 WAGO Corporation | 12 |
| - | - | - | - | DIN Rail | Module | - | - | UL | - | - | Plastic | - | - | - | - | - | - | Wago | 859-902 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | Yes | - | - | - | - | 5VDC | - | - | 859 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ~ 260 V | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 859-762 WAGO Corporation | 42 |
| - | - | - | - | DIN Rail | Module | - | - | UL | - | - | Plastic | - | - | - | - | - | - | Wago | 60335631 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | Yes | - | - | - | - | 24VDC | - | - | 859 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 30 V | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 859-753 WAGO Corporation | 34 |
| - | - | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | DC | - | - | - | Wago | 60335627 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | 5VDC | - | - | 859 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | 0.1 A | Spring Terminal | - | - | 20-28.8 VDC | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V ~ 28.8 V | - | - | - | 24 VDC | - | - | 100 mA | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 859-761 WAGO Corporation | 12 |
| - | - | - | - | DIN Rail | Module | - | - | UL | - | - | Plastic | - | WAGO CORP | - | - | - | - | Wago | 60335630 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | Active | Active | - | 5.69 | Yes | Yes | - | - | - | 24VDC | - | - | 859 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | unknown | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 30 V | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 859-738 WAGO Corporation | 51 |
| - | - | - | - | DIN Rail | Module | - | - | UL | - | - | Plastic | - | - | - | - | - | - | Wago | 60335587 | - | WAGO Corporation | - | DIN Rail | - | - | - | Box | - | - | - | Active | - | - | Yes | - | Electronic | DC | - | 5VDC | - | - | 859 | - | - | - | Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 30 V | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | ||
![]() 48ATC3S00X637 Siemens | 2163 |
| - | - | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 861SSRA408-AC-1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | 48 VAC to 480 VAC | - | 20 | - | AC | - | 8 A | 90 VAC to 280 VAC | - | I611023EM | + 80 C | - | - 30 C | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | 4.479793 oz | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 8 A | Screw | - | - | 48-480 VAC | Triac | - | - | 1NO | 1 | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | - | - | - | 90-280 VAC | - | - | - | - | Solid State Relays | - | - | - | IP20 | - | - | - | - | - | - | - | ||
![]() D2425-B Sensata-Crydom | 66 | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NC (1 Form B) | - | 280V | 25A | SPST | - | - | - | 280V | - | - | Relay | - | - | - | 24V~280V | - | - | - | - | 20mA | - | 25A | 4kV | 280V | - | - | - | - | 24V | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CPC1006NTR IXYS Integrated Circuits Division | 6000 |
| - | 6 Weeks | - | - | Surface Mount | 4-SOP (0.150, 3.81mm) | - | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CPC, OptoMOS® | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~60V | 10Ohms | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASSR-1219-001E Broadcom Limited | 46000 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | ASSR | e3 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 10Ohm | 85°C | -40°C | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | - | PC Pin | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | 200mA | SPST | DC | TRANSISTOR OUTPUT SSR | 5mA | 60V | - | 1.6V | Relay | - | - | - | 0V~60V | 10Ohm | 20mA | 4.7mm | - | 20mA | 0.2A | - | 3.75kV | - | - | 9.9mm | 0.003A | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |