- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Contact Materials | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Rad Hardened | RoHS | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Depth | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Leakage Current | Wire Gauge (Max) | Wire Gauge (Min) | Output Current | Number of Poles | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Dropout Voltage | Product Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Product | Input Voltage | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCBC4825BL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 300V~530V | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AQY221R2T Panasonic Electric Works | 45 |
| - | 14 Weeks | - | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | PhotoMOS™ AQY2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | AC, DC (RF) | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~40V | 1.25Ohm | - | - | 250mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() A2450H-B Sensata-Crydom | 8 |
| Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NC (1 Form B) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 24V~280V | - | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() RV8S-L-A240-D24 IDEC | 32 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | 2A | - | Screw Terminal | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LR1200480D25 Sensata-Crydom | 216 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | LR | Active | 1 (Unlimited) | Solder | - | - | 80°C | -30°C | - | - | 8pF | - | - | - | - | 25A | - | PC Pin | 530V | CE, UL | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | - | 25A | - | SPST | - | - | - | 530V | - | Relay | - | - | 48V~530V | - | - | 15mA | 25A | 2.5kV | - | - | - | 12.7mm | 35.1mm | 28.4mm | No | RoHS Compliant | - | Lead Free | ||
![]() LCA129 IXYS Integrated Circuits Division | 8000 | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LCA, OptoMOS® | Active | 1 (Unlimited) | PC Pin | - | 20Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | PC Pin | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 170mA | - | SPST | - | - | - | 250V | - | Relay | - | - | 0V~250V | 20Ohms | - | 50mA | 170mA | 3.75kV | - | - | - | - | - | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() 84140513 Crouzet | In Stock | - | - | - | Chassis Mount, Panel, Screw | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | DPST, SPST | - | - | - | 660 V | - | Relay | - | - | - | - | 24 mA | 24 mA | 25 A | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() GNR30DHZ Sensata-Crydom | 2641 |
| Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | GNR | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | 600V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | 30A | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2948801 Phoenix Contact | In Stock | - | Datasheet | 10 Weeks | DIN Rail | DIN Rail | Module | - | - | 49.980011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | EMG12-OV | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | Relay | - | - | 24V~280V | - | - | - | 1A | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() S24A40 Teledyne Relays | In Stock | - | - | - | Screw | - | - | 4 | - | - | - | - | - | - | - | - | 240 V | Screw Mount | - | - | - | SCR/Triac | - | - | Non-Compliant | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | AC | - | - | - | - | - | - | 40(RMS) A | - | - | AC/DC | - | - | - | 240 V | - | - | - | - | - | 8 mA | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LAA127PLTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | LAA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | - | 15Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | 170mA | - | DPST | - | - | - | 250V | - | Relay | - | - | 0V~250V | 15Ohms | - | 50mA | 170mA | 3.75kV | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | ROHS3 Compliant | - | Lead Free | ||
![]() 8950730000 Weidmüller | 38 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Bulk | 2011 | TOS | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 200mW | - | 55mm | - | - | Screw Terminal | - | CE, IEC, cULus | DC | - | - | SPST-NO (1 Form A) | 10μA | - | - | - | 1 | - | - | - | - | - | - | - | 19.2V | - | 5V~48V | - | - | - | 100mA | - | - | - | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AQV255G3SX Panasonic Electric Works | 35 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | Active | 3 (168 Hours) | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | 0V~100V | 120mOhm | - | - | 2.2A | 1.5kV | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CWD2410-10 Sensata-Crydom | 48 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CW24 | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | - | 10A | - | Screw Terminal | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 10A | - | SPST | - | - | - | 280V | - | Relay | - | - | 24V~280V | - | - | 10mA | 10A | 4kV | - | - | - | 33mm | 58.4mm | 45.7mm | No | RoHS Compliant | - | Lead Free | ||
![]() PS7141-2A-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PS, OCMOS | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | AC, DC | 150mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | 400V | 1.4V | - | - | - | 0V~400V | 30Ohms | 50mA | - | 150mA | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-DIP Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | 120mA | - | - | - | - | - | 400V | 1.4V | - | - | - | 0V~400V | 50Ohms | 50mA | 50mA | 120mA | 1.5kV | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() PS7141E-1A-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PS, OCMOS | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | 120mA | - | - | - | - | - | 400V | 1.4V | - | - | - | 0V~400V | 50Ohms | 50mA | 50mA | 120mA | 1.5kV | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 2982540 Phoenix Contact | In Stock | - | - | 3 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | PLC-OSP | Obsolete | Not Applicable | Plug | - | - | 70°C | -25°C | 7 | - | - | - | - | - | 6.2mm | - | - | Spring Terminal | - | - | DC | - | - | SPST-NO (1 Form A) | - | 26 AWG | 14 AWG | - | - | SPST | - | - | - | - | - | Relay | - | - | 12V~140V | - | - | - | 3A | - | - | - | - | - | 80mm | - | - | RoHS Compliant | - | - | ||
![]() G4AD16 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | G4AD16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S48R50 Teledyne Relays | In Stock | - | - | - | - | - | Hockey Puck | - | - | - | Teledyne Relays | - | 4 VDC to 30 VDC | 1 | Teledyne Relays | - | - | Screw | Panel Mount | -40C to 100C | Industrial | SCR/TRIAC | 520(V) | No | Details | - | - | - | S | - | - | - | Indicator | - | - | - | - | - | - | Relays | - | - | - | - | 4 | Screw | - | - | AC | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | 30(mA) | - | 4000(V) | Solid State Relays | 30(V) | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - |