- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | CoilResistance | Connections | Contact Materials | Content | Control Voltage Range | Degree of protection (IP) | Dim | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Input Polarity | LED Indicator | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Nominal current | Nominal voltage | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part # Aliases | Product Status | Rad Hardened | Rated control supply voltage at DC | Relay Contact Form | RoHS | Switching current (max.) | Switching voltage (max.) | Tradename | Type of digital output | Type of electric connection | Type of output voltage | Unit Weight | Voltage type for actuating | Voltage-Input | With detachable clamps | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Max Voltage Rating (AC) | Output Current | Durability | Number of Poles | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Contact Current Rating | Contact Termination | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Voltage - Load | Must Operate Voltage | Contact Rating (Current) | Forward Current-Max | On-State Resistance (Max) | Must Release Voltage | Max Input Current | Overall Height | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Seal Rating | Max Supply Voltage (AC) | Coil Insulation | Switching Current | Input Signal | Overall Length | Control Current | Contact Arrangement | Contact Configuration | Min Supply Voltage (AC) | Test Voltage | Product | Features | Coil Suppression Diode | Product Category | Coil Termination | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQY216EH Panasonic Electric Works | 19966 |
| - | 14 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQY | - | Active | 1 (Unlimited) | PC Pin | - | - | 120Ohm | 85°C | -40°C | - | - | - | - | - | - | 6.4mm | - | PC Pin | - | - | 600V | AC, DC | 50mA | - | SPST-NO (1 Form A) | 52Ohm | - | - | - | - | SPST | - | 2 ms | - | 600V | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~600V | - | - | - | 120Ohms | - | 50mA | - | - | 50mA | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | 3.2mm | 4.78mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASSR-3211-001E Broadcom Limited | 37 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | ASSR | e3 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 10Ohm | 85°C | -40°C | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | - | - | PC Pin | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | 200mA | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 250V | - | - | - | 1.65V | Relay | - | - | - | - | - | - | - | - | 0V~250V | - | - | 0.02A | 10Ohm | - | 20mA | 4.7mm | - | 20mA | 0.2A | - | 3.75kV | - | - | - | - | - | 9.9mm | 0.003A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() M6106/19-017 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCA-125-17 2-1617748-3 | - | - | - | - | Details | - | - | M6106 | - | - | - | 1.624366 oz | - | - | - | - | - | - | FCA-125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military/Aerospace Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2908893 Phoenix Contact | 36 |
| - | - | - | - | Socketable | - | - | - | - | 9.2 kOhms | - | Silver Nickel (AgNi) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | Through Hole | - | - | - | - | - | - | Bulk | REL-PR3-110DC/3X21 | Active | - | - | 3 Form C (3PDT-NO, NC) | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | REL-PR3 | - | - | - | - | - | Relay Module | - | - | - | - | Industrial | - | - | - | - | 36.1mm | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 16 A | Plug Pin | 3PDT (3 Form C) | - | General Purpose | Plug In | - | 20 ms | 110 VDC | Non Latching | 440 VAC, 250 VDC | 12 mA | 15 ms | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | TPDT | - | - | Industrial Relays | - | - | - | Plug Pin | IP54 | 36.1 mm | 38.6 mm | 38.6 mm | - | - | - | - | ||
![]() AQ2A2-C1-T5VDC Panasonic Electric Works | 89056 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ8 | - | Active | - | PC Pin | - | - | - | 80°C | -30°C | - | - | - | - | - | - | - | - | PC Pin | - | - | 250V | AC | 2A | - | SPST-NO (1 Form A) | - | 250V | 2A | - | - | SPST | - | - | - | 250V | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 75V~250V | - | - | - | - | - | - | - | - | - | - | - | 3kV | - | 250V | - | - | - | - | - | - | - | 75V | - | - | - | - | - | - | - | 24mm | 45mm | 9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() RP1D060D8M1 Carlo Gavazzi Inc. | 32 |
| - | - | - | - | Through Hole | 4-SIP | - | 4-SIP | Carlo Gavazzi | - | - | - | - | 4.25 VDC to 32 VDC | - | - | 1 | - | - | - | Carlo Gavazzi | - | - | - | + 80 C | Carlo Gavazzi Inc. | - | - 20 C | Yes | - | DIN Rail Mount | - | - | - | - | - | - | Box | - | Active | - | 4.25 - 32 | - | Details | - | - | - | - | - | - | - | DC | 4.25 ~ 32VDC | - | - | - | - | RP1D | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | PC Pin | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | 1 V ~ 60 V | - | - | - | - | - | - | - | - | 15 mA | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | 25.4 mm | 43 mm | 10.5 mm | - | - | - | - | ||
![]() CMRA6065 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CMRA60 | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | - | 65A | Screw Terminal | - | - | - | AC, Zero Cross | - | 600V | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | - | - | 1.2A | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G3NA-220B-AC200-240 Omron Automation and Safety | In Stock | - | - | 9 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | G3NA | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | 80°C | -30°C | - | - | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | 20A | Screw Terminal | 240V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 20A | - | - | SPST | - | - | TRIGGER OUTPUT SSR | 264V | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 19V~264V | - | - | - | - | - | - | - | - | - | 4A | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 58mm | 43mm | No | - | RoHS Compliant | Lead Free | ||
![]() LCC120S IXYS Integrated Circuits Division | 1023 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LCC, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | - | 20Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | Gull Wing | - | - | 250V | AC, DC | 170mA | - | SPDT (1 Form C) | - | - | 170mA | - | - | SPDT | - | - | - | 250V | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~250V | - | - | - | 20Ohms | - | 50mA | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCA127L IXYS Integrated Circuits Division | 8000 | - | - | 6 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | - | - | 15Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 170mA | - | - | SPST | - | - | - | 250V | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 0V~250V | - | - | - | 15Ohms | - | - | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP595G Toshiba | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2908332 Phoenix Contact | In Stock |
| - | - | - | - | DIN Rail | - | - | - | - | 571 Ohms | Pull spring | Silver Nickel (AgNi) | 10pc(s) | - | IP20 | (L x W x H) 75 x 31 x 96 mm | 10 | Yes | - | - | - | - | +60°C | 24V dc | - | Phoenix Contact | -40°C | - | - | - | DIN Rail Mount | 0.042 | 24V DC | - | 4 | 0 | 0 | Bulk | - | Active | - | 19.2 - 19.2 | 4PDT | Details | 50mA | 36V DC,30V AC | - | - | Other | - | 3.690009 oz | DC | - | No | -40°C ~ 60°C | - | - | RIF | - | - | - | - | - | RIF-2-RPT-LDP-24DC/4X21 AU | - | - | - | - | - | - | - | - | - | 74.5 | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | 2 X 10<sup>7</sup> switching cycles | - | - | - | - | - | - | 6 A | Push-In | 4PDT (4 Form C) | - | General Purpose | - | - | 13 ms | 24 VDC | Non-Latching | 250 VAC, 250 VDC | 42 mA | 14 ms | - | 19.2 VDC | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Modules | + LED,+ flyback diode | - | - | Push-In | IP20 | 96 mm | 75 mm | 31 mm | - | - | - | - | ||
![]() 6131413H TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9-1608020-4 | - | - | - | 1 Form C (SPDT-NO, NC) | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC-11/S10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1618278-5 | - | No | - | - | N | - | - | - | - | - | - | 4.823714 oz | - | - | - | - | - | - | - | - | - | - | - | - | VACUUM RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | Power Relays | - | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 857-714 WAGO Corporation | 2300 |
| - | - | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | Wago | 60313030 | - | - | - | WAGO Corporation | - | - | - | DIN Rail | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | Electronic | - | AC | - | - | 24VDC | - | - | - | - | 857 | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Spring Terminal | - | - | 24-240 VAC | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V ~ 240 V | - | - | - | - | - | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | - | 2 A | - | - | - | - | - | 28.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70-OAC5A5 Grayhill | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M92F-1W Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | 10 | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | LPD60A | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | - | - | ||
![]() M92F-1Y Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | 10 | - | - | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | LPD60A | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | - | - | ||
![]() G4DA7 Opto 22 | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Opto 22 | G4DA7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 859-941 WAGO Corporation | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wago | 51264909 | - | - | - | WAGO Corporation | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 859 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |