- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Package Quantity | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Contact Rating | Control Voltage Range | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Mfr | Modular version | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Relay Contact Form | RoHS | Special Features | Standards Met | Switching Mode | Tradename | Turn Off Delay Time | Voltage type for actuating | Voltage-Input | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Configuration | Insulation Resistance | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Current Rating | Contact Termination | Contact Form | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Load | Power Consumption | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Coil Voltage (DC) | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Drain to Source Resistance | Isolation Voltage-Max | Reverse Voltage (DC) | Input Signal | Contact Configuration | Min Supply Voltage (AC) | Test Voltage | Product | Input Voltage | Product Category | Coil Termination | Contacts | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD4890 Sensata-Crydom | 43 | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | HD48 | - | Active | Not Applicable | Screw | - | 1.5kOhm | 80°C | -40°C | - | - | - | - | - | - | 45.7mm | 90A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | 90A | 530V | SPST-NO (1 Form A) | - | - | - | - | - | - | 90A | - | SPST | - | - | - | - | 530V | - | - | - | 1.2kA | - | - | Relay | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | - | - | 2mA | - | 90A | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() RV8H-S-AD24 IDEC | 52 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 24 V | 1.79 kOhms | 6A | Silver Nickel (AgNi) | 6A | - | - | Plastic | 1 | - | - | RV8H-S-AD24 | - | - | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | Details | - | - | - | - | - | - | - | - | - | RV8H | - | - | - | Spring Clamp | Slim | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 6 A | Screw | - | - | - | - | - | - | - | Spring Clamp | - | - | 24 VAC, 24 VDC | Non-Latching | 400 VAC, 125 VDC | 13.7 mA | - | 330 mW | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Power Relays | AC/DC 24V | - | - | SPDT | IP20 | 74.2 mm | 88 mm | 6.1 mm | - | Unknown | - | - | IP20 | ||
![]() HSR412 ON Semiconductor | 1795 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 854.993268mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | HSR412 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 27Ohm | 85°C | -40°C | - | - | - | - | 400V | - | - | - | PC Pin | - | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 1 | - | - | 210mA | - | SPST | - | - | - | 10mA | 400V | - | - | - | - | - | - | Relay | 1.6V | - | - | - | - | - | - | - | - | 0V~400V | - | - | 27Ohm | 25mA | - | - | 25mA | - | 140mA | - | 4kV | - | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() SSP1A475BD Schneider Electric | 7 |
| - | - | - | - | Chassis Mount | Module | - | - | - | - | - | Schneider Electric | - | - | - | - | - | 4 → 32 V dc | 44.45 x 34.29 x 58.89mm | - | 1 | - | Schneider Electric | - | Schneider Electric | No | - | Panel Mount | - | - | - | SCR | Box | Active | 48 - 660 | 48 - 660 | 4 - 32 | - | Details | Green LED for Input Visualization | CE, CSA, EAC, EN/IEC, REACH, UL | - | Zelio | - | AC/DC | 4 ~ 32VDC | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | 8pF | Relays | - | - | 34.29mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relay | - | - | Screw | SSR - Solid State Relays | -40 → +80°C | - | - | - | - | 48 V ~ 600 V | - | - | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | SPST | - | - | Single Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | 58.89mm | 44.45mm | - | - | - | - | - | - | ||
![]() AQV251AZ Panasonic Electric Works | 7 | - | - | 12 Weeks | Tin | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | Gull Wing | - | 1Ohm | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | 40V | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 500mA | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | - | 1.5V | 1.7ms | Relay | - | - | - | - | - | - | - | - | - | 0V~40V | - | 0.05A | 1Ohm | 50mA | - | - | 50mA | 0.5A | - | - | 1.5kV | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AQH0223AX Panasonic Electric Works | 40000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | AQ-H | - | Active | 1 (Unlimited) | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~600V | - | 0.05A | - | 50mA | - | - | - | - | 300mA | - | - | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() AQV410EH Panasonic Electric Works | 1025 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | 6.4mm | - | PC Pin | - | VDE, cULus | 350V | AC, DC | 130mA | - | SPST-NC (1 Form B) | 18Ohm | - | - | - | - | - | 130mA | - | SPST | - | 1.5 ms | TRANSISTOR OUTPUT SSR | - | 350V | - | - | - | - | - | 1.5ms | Relay | - | - | - | - | - | - | - | - | - | 0V~350V | - | 0.05A | 35Ohm | 50mA | - | - | 50mA | 0.13A | - | - | 5kV | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | 3.9mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A2425E Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 280V | 25A | - | SPST | - | - | - | - | 280V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 4mA | - | 25A | - | 4kV | - | 280V | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() A53TP50D Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 53TP | no | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | - | - | 73.4mm | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | - | 530V | 3PST-NO (3 Form A) | - | - | 4kOhm | - | - | 280V | 50A | - | 3PST | - | - | TRIGGER OUTPUT SSR | - | 530V | - | - | - | 625A | - | - | Relay | - | - | - | - | - | - | - | - | - | 48V~530V | - | 0.0044A | - | - | - | - | 4.4mA | - | - | - | 4kV | - | - | 16.7kOhm | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 103.8mm | 73.5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() A2450E Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 280V | 50A | - | SPST | - | - | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | 50A | - | - | - | 280V | - | - | - | - | - | 24V | - | - | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() RK2B60D50P Carlo Gavazzi | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | No | - | Socket Mount | - | - | - | - | - | - | - | - | 4 - 32 | - | Details | - | - | - | - | - | DC | - | - | - | RK2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS3-1D75-41 NTE Electronics, Inc | In Stock | - | - | - | - | - | Chassis Mount | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | DC | NTE Electronics | RS3-1D75-41 | NTE Electronics, Inc | - | Surface | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | 3 ~ 32VDC | - | - | RS3 | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | 75 A | Screw Terminal | - | - | 36-530 VAC | AC | - | - | 1NO | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC | - | - | 75 A | - | - | - | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBA110S IXYS Integrated Circuits Division | 224 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | LBA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | - | - | 120mA | - | DPST, SPST | - | - | - | - | 350V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~350V | - | - | 35Ohms | 50mA | - | - | 50mA | - | 120mA | - | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MPDCD3 Sensata-Crydom | 66 | - | Datasheet | 4 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | MP | - | Active | 1 (Unlimited) | PC Pin | - | - | 80°C | -40°C | - | - | - | - | 60V | - | 10.2mm | 3A | PC Pin | - | - | 60V | DC | 3A | 60V | SPST-NO (1 Form A) | - | - | 1GOhm | - | - | - | 3A | - | SPST | 60V | - | - | - | 60V | - | - | - | 5A | - | - | Relay | - | - | - | - | - | - | - | - | - | 3V~60V | - | - | - | - | - | - | 2.6mA | - | - | 60V | 4kV | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 43.1mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AQW282EHA Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | PhotoMOS™ AQW | - | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | 6.4mm | - | Gull Wing | - | BSI, UL | 60V | AC, DC | 400mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | DPST | - | 3 ms | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~60V | - | 0.05A | 2.5Ohm | 50mA | - | - | - | 0.4A | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7mm | 9.86mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 2966799 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Chassis, DIN Rail | DIN Rail | Module | - | - | 32.099995g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | Bulk | 2012 | PLC-OSC | - | Active | 1 (Unlimited) | Screw | - | - | 60°C | -25°C | - | - | - | - | -48V | - | 94mm | 100mA | Screw Terminal | - | UL | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | 6 ms | - | - | - | - | - | - | - | 120V | - | Relay | - | - | - | - | - | - | - | - | - | 3V~48V | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 6.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RA6090-D16 Carlo Gavazzi Inc. | 2872 |
| - | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | Carlo Gavazzi | - | - | - | - | - | - | - | - | 1 | - | Carlo Gavazzi | - | Carlo Gavazzi Inc. | No | - | - | - | - | - | - | Box | Active | - | - | 4.5 - 32 | - | - | - | - | - | - | - | DC | 4.5 ~ 32VDC | - | - | RA60 | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | 24 V ~ 690 V | - | - | - | - | - | - | - | - | 90 A | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSP1A475M7T Schneider Electric | 12 |
| - | - | - | - | Chassis Mount | Module | - | - | - | - | - | Schneider Electric | - | - | - | - | - | 90 → 280 V ac | 44.45 x 34.29 x 58.89mm | - | 1 | - | Schneider Electric | - | Schneider Electric | No | - | Panel Mount | - | - | - | SCR | Box | Active | 90 - 280 | 90 - 280 | - | - | Details | Green LED for Input Visualization | CE, CSA, EAC, EN/IEC, REACH, UL | - | - | - | AC | 90 ~ 280VAC | - | - | Harmony | - | - | - | - | - | - | - | - | - | - | 8pF | Relays | - | - | 34.29mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relay | - | - | Screw | SSR - Solid State Relays | -40 → +80°C | - | - | - | - | 48 V ~ 600 V | - | - | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | SPST-NO | - | - | Single Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | 58.89mm | 44.45mm | - | - | - | - | - | - | ||
![]() 199X-14 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | 6 kOhms | 40A | Silver Alloy (Ag) | - | - | - | Open Frame | 10 | - | - | P991245EM | - | - | Surface | Panel Mount | - | - | - | - | - | - | - | - | - | 2 Form C (DPDT-NO, NC) | Details | - | - | - | - | - | - | - | - | - | 199 | - | - | - | Screw Terminals | Heavy Duty | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | Screw | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | 120 VDC | Non-Latching | 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | Power Relays | - | - | Screw | DPDT | - | 63.6 mm | 58.8 mm | 79.4 mm | - | - | - | - | - | ||
![]() TLP3114(TP,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | TLP3114 | - | Active | 1 (Unlimited) | Gull Wing | - | 3Ohm | 85°C | -20°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 250mA | - | SPST-NO (1 Form A) | - | - | - | 1 | - | - | 250mA | - | SPST | - | - | - | 30mA | 40V | - | - | - | - | 1.3V | 500μs | Relay | 1.3V | 500 μs | - | - | - | - | - | - | - | 0V~40V | - | - | 3Ohm | 50mA | - | - | 50mA | - | - | - | 1.5kV | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - |