- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Configuration | Insulation Resistance | Number of Channels | Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Forward Voltage | Fall Time (Typ) | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Drain to Source Resistance | Isolation Voltage-Max | Overall Length | Control Current | Min Supply Voltage (AC) | Test Voltage | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AQW216EHA Panasonic Electric Works | 35 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 120Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 600V | AC, DC | 40mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | 40mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 600V | - | - | - | Relay | - | - | 0V~600V | - | 0.05A | 120Ohm | 50mA | - | 50mA | 0.05A | - | 5kV | - | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-402C Omron Electronics Inc-EMC Div | 19923 | - | Datasheet | 15 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | 85°C | -40°C | - | - | 800FF | - | - | 6.4mm | unknown | 120mA | PC Pin | 400V | UL | - | - | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | 35Ohm | - | - | - | - | - | 120mA | DPST, SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 1.3V | - | Relay | 1.15V | - | 0V~400V | - | 0.025A | 35Ohm | 50mA | - | 50mA | 0.1A | - | 2.5kV | - | - | - | - | - | - | - | - | 3.65mm | 9.66mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQY277A Panasonic Electric Works | 50 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tube | 2002 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 1.1Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | Gull Wing | - | cULus | - | - | 200V | AC, DC | 650mA | - | SPST-NO (1 Form A) | 700mOhm | - | - | - | - | - | 650mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1mA | 200V | - | 1.5V | 2.4ms | Relay | - | - | 0V~200V | - | - | 1.1Ohm | 50mA | - | 50mA | 0.65A | - | 2.5kV | - | - | - | - | 0.001A | - | 2.5kV | - | 3.7mm | 9.3mm | 8.8mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY216EHAX Panasonic Electric Works | 28000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | 1 | 85°C | -40°C | Tape & Reel (TR) | - | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | SINGLE | - | - | - | - | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 0V~600V | - | 0.05A | 120Ohm | - | 2.9mm | - | 0.05A | 50mA | - | - | - | 5000V | 4.78mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PVA2352NPBF Infineon Technologies | 35000 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 8 | - | 1 | - | - | Tube | 2003 | PVA, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 24Ohm | - | 85°C | -40°C | - | - | 6pF | - | - | - | - | 150mA | PC Pin | - | UL | 3mm | - | 200V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 1 | - | - | 150mA | SPST | DC | 100 μs | TRANSISTOR OUTPUT SSR | 25mA | 200V | - | - | 100μs | Relay | - | 110 μs | 0V~200V | 150mA | - | 24Ohm | 25mA | 4.5mm | 25mA | - | - | 4kV | - | 24Ohm | - | - | 0.005A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AQY210LS Panasonic Electric Works | 30000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tube | 2005 | PhotoMOS™ AQY | - | yes | Active | 2A (4 Weeks) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 120mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | - | - | 300μs | Relay | - | - | 0V~350V | - | - | 25Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | 2mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV252 Panasonic Electric Works | 30 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | Tube | 2000 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | PC Pin | - | 1.4Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | - | PC Pin | - | - | - | - | 60V | AC, DC | 400mA | - | SPST-NO (1 Form A) | 740mOhm | - | 1GOhm | - | - | - | 400mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 900μA | 60V | - | 1.5V | 1.4ms | Relay | - | - | 0V~60V | - | - | 1.4Ohm | 50mA | - | 50mA | 2.5A | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | 3.9mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PVA3054NSPBF Infineon Technologies | 2 |
| Datasheet | 16 Weeks | - | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | 1 | - | - | Tube | 2009 | PVA, HEXFET® | e3 | - | Active | 4 (72 Hours) | Gull Wing | - | 160Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 2.2pF | - | - | - | - | 50mA | Gull Wing | - | UL | - | - | 300V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 50mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 300V | - | - | - | Relay | - | - | 0V~300V | - | 0.025A | 160Ohm | 25mA | 3.9mm | 25mA | 0.05A | - | 4kV | - | - | - | - | 0.005A | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQH2223A Panasonic Electric Works | 26 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 8 | - | 1 | - | - | Tube | 2008 | AQ-H | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -30°C | UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 600V | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 900mA | SPST | - | - | TRIGGER OUTPUT SSR | 50mA | 600V | - | - | - | Relay | - | - | 0V~600V | - | - | - | 50mA | - | 50mA | - | - | 5kV | 600V | - | - | - | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CPC1017N IXYS Integrated Circuits Division | 30000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | Tube | 2014 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 16Ohm | - | 85°C | -40°C | - | - | - | - | 400mW | - | - | - | Gull Wing | - | - | - | 1 | 60V | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100mA | SPST | - | - | - | - | 60V | - | 1.4V | - | Relay | - | - | 0V~60V | - | - | 16Ohms | 50mA | - | 400μA | - | 100mA | 1.5kV | - | - | - | - | - | - | - | 16Ohm | 2.159mm | 4.089mm | 3.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQY212GHAX Panasonic Electric Works | 35 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 700mOhm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 1.1A | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | Relay | - | - | 0V~60V | - | 0.01A | 700mOhm | - | - | 50mA | - | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PVD1352NPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | - | 1 | - | - | Tube | 2007 | PVD, HEXFET® | e3 | - | Active | 1 (Unlimited) | PC Pin | - | 1.5Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 20pF | 100V | - | - | - | 550mA | PC Pin | - | UL | - | - | 100V | DC | - | - | SPST-NO (1 Form A) | - | - | - | 1 | - | - | 550mA | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | - | - | 150μs | Relay | - | 125 μs | 0V~100V | - | - | 1.5Ohm | 25mA | - | 25mA | 0.55A | - | 4kV | - | - | - | - | 0.005A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AQY222R1S Panasonic Electric Works | 90000 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tube | 2004 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | - | 1.2Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | 350mW | - | - | - | Gull Wing | - | - | - | - | 60V | AC, DC (RF) | 500mA | - | SPST-NO (1 Form A) | 800mOhm | - | - | - | - | - | 500mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 500μA | 60V | - | 1.5V | - | Relay | - | - | 0V~60V | - | - | 1.2Ohm | 50mA | - | 50mA | 0.5A | - | 1.5kV | - | - | - | - | 0.0005A | - | 1.5kV | - | 2mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQY221R2SX Panasonic Electric Works | 7000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | - | 1.25Ohm | - | 85°C | -40°C | - | - | - | - | 350mW | - | - | - | Gull Wing | - | - | - | - | 40V | AC, DC (RF) | 250mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 250mA | SPST | - | - | TRANSISTOR OUTPUT SSR | 500μA | 40V | - | 1.5V | 100μs | Relay | - | - | 0V~40V | - | - | 1.25Ohm | 50mA | - | 50mA | 0.25A | - | 500V | - | - | - | - | - | - | - | - | 2mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CPC1018NTR IXYS Integrated Circuits Division | 270 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | Tape & Reel (TR) | 2002 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 800mOhm | - | 85°C | -40°C | - | - | - | - | 400mW | - | - | - | Gull Wing | - | - | - | - | 60V | AC, DC | 600mA | - | SPST-NO (1 Form A) | - | - | - | - | 5V | - | 600mA | SPST | - | - | - | - | 60V | - | - | - | Relay | - | - | 0V~60V | - | - | 800mOhms | 50mA | - | 50mA | - | 600mA | 1.5kV | - | - | - | - | - | - | - | - | 2.184mm | 4.089mm | 3.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQW212 Panasonic Electric Works | 51 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | - | Tube | 2005 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | PC Pin | - | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 60V | AC, DC | 500mA | - | SPST-NO (1 Form A) x 2 | 830mOhm | - | - | - | - | - | 500mA | DPST | - | - | TRANSISTOR OUTPUT SSR | 900μA | 60V | - | 1.5V | - | Relay | - | - | 0V~60V | - | - | 2.5Ohm | 50mA | - | 50mA | 0.6A | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQW214EHAX Panasonic Electric Works | 448 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | 850mW | - | - | - | Gull Wing | - | - | - | - | 400V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | 100mA | DPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | 500μs | Relay | - | - | 0V~400V | - | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASSR-4118-503E Broadcom Limited | 20 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2012 | ASSR | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 100mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 400V | - | 1.6V | - | Relay | - | - | 0V~400V | - | - | 35Ohm | 20mA | 2.1mm | 20mA | 0.1A | - | 3.75kV | - | - | - | - | 0.003A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AQY210EHAX Panasonic Electric Works | 62 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 350V | AC, DC | 130mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 130mA | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 350V | - | 1.5V | 500μs | Relay | - | - | 0V~350V | - | 0.05A | 25Ohm | 50mA | - | 50mA | 0.13A | - | 5kV | - | - | - | - | - | - | - | - | 2.9mm | 6.4mm | 4.78mm | No | - | RoHS Compliant | Lead Free | ||
![]() D2425 Sensata-Crydom | In Stock |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2005 | 1 | - | - | Active | 1 (Unlimited) | Screw | - | 1.5kOhm | - | 80°C | -40°C | - | - | - | - | - | 45.7mm | - | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | - | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 280V | 25A | SPST | - | - | - | - | 280V | 250A | 32V | - | Relay | - | - | 24V~280V | - | - | - | 20mA | - | 20mA | - | 25A | 4kV | 280V | - | - | - | - | 24V | - | - | 23mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free |