- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Input Polarity | Load Current Rating | Load Voltage Rating | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package | Pd - Power Dissipation | Product Status | Range | Rated control supply voltage at DC | Relay Contact Form | RoHS | Special Features | Standards Met | Switching Mode | Tradename | Type of digital output | Type of output voltage | Unit Weight | Voltage Rated | Voltage type for actuating | Voltage-Input | Vr - Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Overall Height | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Drain to Source Resistance | Isolation Voltage-Max | Input Signal | Overall Length | Control Current | Contact Configuration | Test Voltage | Product | Vf - Forward Voltage | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSP1D440BDT Schneider Electric | 80 | - | - | - | - | - | Chassis Mount | Module | - | - | - | Schneider Electric | 3.5 → 32 V dc | 44.45 x 34.29 x 58.89mm | 1 | - | DC | - | - | Schneider Electric | SSP1D440BDT | +80°C | Schneider Electric | -40°C | No | Surface | Panel Mount | - | - | - | MOSFET | Box | - | Active | Harmony Solid State Relays | 3.5 - 32 | - | Details | Green LED for Input Visualization | CE, CSA, EAC, EN/IEC, REACH, UL | - | Zelio | - | - | 3.146437 oz | - | AC/DC | 3.5 ~ 32VDC | - | - | - | Harmony | - | - | - | - | Screw Terminal | - | SSR | - | - | - | - | - | - | 50pF | Relays | - | - | 34.29mm | 40 A | Screw Terminal | - | - | 1-150 VDC | DC | - | - | SPST-NO (1 Form A) | - | - | - | 1 | - | - | 1 | - | - | - | - | - | - | - | - | - | Solid State Relay | Screw | SSR - Solid State Relays | -40 → +80°C | 1 V ~ 150 V | - | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC, 48 VDC, 125 VDC | 10 mA to 15 mA | - | 40 A | - | - | - | - | - | 3.5-32 VDC | - | - | SPST-NO | - | Single Phase Relays | - | Solid State Relays - Industrial Mount | IP20 | 58.89mm | 44.45mm | 44.45 mm | - | - | - | - | ||
![]() AQV225 Panasonic Electric Works | 88947 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 50Ohm | - | 80°C | -20°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | 280mW | - | - | PC Pin | - | - | 80V | AC, DC (RF) | 50mA | - | SPST-NO (1 Form A) | 36Ohm | - | - | - | - | 50mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 80V | - | 1.5V | Relay | - | - | - | 0V~80V | - | 50Ohm | 50mA | - | - | 50mA | 0.05A | - | - | 1.5kV | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | 8.8mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() MCX240D5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCX | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | 5A | PC Pin | 280V | - | - | AC | 5A | - | SPST-NO (1 Form A) | - | - | - | - | - | 5A | - | SPST | - | - | - | - | - | 280V | - | - | Relay | - | - | - | 12V~280V | - | - | - | - | - | 15mA | - | 5A | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 43.1mm | 10.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() PMP2490WP Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PMP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90V~280V | - | - | - | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-21LR1(TR05) Omron Electronics Inc-EMC Div | 4500 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | 1.2Ohm | - | 85°C | -20°C | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC | 450mA | - | SPST-NO (1 Form A) | - | - | - | - | - | 450mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | 20V | - | 1.3V | Relay | - | - | - | 0V~20V | - | 1.2Ohm | 50mA | - | - | 50mA | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 857-724 WAGO Corporation | 976 |
| - | - | - | PCB | DIN Rail | Module | - | - | 857 | - | 18.8 → 31.2 V dc | 94 x 6 x 81mm | - | - | DC | - | - | Wago | 60313028 | +70°C | WAGO Corporation | -20°C | - | DIN Rail | - | - | - | - | Transistor/Triac | Bulk | - | Active | - | - | - | Compliant | 2-Conductor Technology, DC Output, DC Switching | - | - | - | Electronic | DC | - | - | - | 24VDC | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 3 A | Spring Terminal | - | - | 0-24 VDC | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relay | Cage Clamp | - | -20 → +70°C | 0 V ~ 30 V | - | - | - | - | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | - | 3 A | - | - | - | - | - | 31.2 VDC | - | - | SPST | - | - | - | - | - | 81mm | 94mm | 6 mm | - | - | - | - | ||
![]() ASSR-5211-021E Broadcom Limited | 37 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | ASSR | e3 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 16Ohm | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 5mA | 600V | - | - | Relay | - | - | - | 0V~600V | - | 16Ohm | 20mA | 4.7mm | - | - | 0.2A | - | - | - | - | - | 5000V | - | 9.65mm | 0.003A | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TD2420Q Sensata-Crydom | 2229 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | T | - | - | Active | Not Applicable | Quick Connect | - | - | 310Ohm | - | 80°C | -40°C | - | - | - | - | - | - | 45.7mm | 20A | Quick Connect - 0.250 (6.3mm) | 280V | CE, CSA, UL | 280V | AC, Zero Cross | 20A | 280V | SPST-NO (1 Form A) x 4 | - | - | - | - | - | 20A | - | 4PST, SPST | - | - | - | - | - | 280V | - | - | Relay | - | - | - | 24V~280V | - | - | - | - | - | 12mA | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | 21.6mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() A4840 Sensata-Crydom | 36 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | A48 | - | - | Active | Not Applicable | Screw | - | - | - | - | 80°C | -40°C | - | - | - | - | - | - | - | 40A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | - | - | - | - | - | 40A | - | SPST | - | - | - | - | - | 280V | - | - | Relay | - | - | - | 80V~530V | - | - | - | - | - | 20mA | - | - | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CXE240D5R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280V | - | - | - | Bulk | 2006 | CX | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 80°C | -30°C | - | - | 10pF | - | - | - | 7.6mm | 5A | PC Pin | - | CE, CSA, UL, VDE | - | AC | 5A | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 5A | - | SPST | - | - | 100 μs | - | - | 280V | - | - | Relay | - | - | - | 12V~280V | - | - | - | - | - | 15mA | - | 5A | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 43.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASSR-1520-002E Broadcom Limited | 20 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | ASSR | e3 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 500mOhm | - | 85°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | - | - | - | - | - | - | PC Pin | - | - | 60V | AC, DC | 1A | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 1A | - | DPST | - | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 60V | - | 1.65V | Relay | - | - | - | 0V~60V | 1A | 500mOhm | 20mA | 7.62mm | - | 20mA | 1A | - | - | 3.75kV | - | - | - | - | 9.65mm | 0.003A | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LAA710S IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | LAA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 500mOhm | - | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | Gull Wing | - | - | 60V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 1A | - | DPST | - | - | - | - | - | 60V | - | - | Relay | - | - | - | 0V~60V | - | 500mOhms | - | - | - | 50mA | - | 1A | - | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HA6050G Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | HA60 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | 48V~660V | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 861SSR610-DC-1 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3 VDC to 32 VDC | - | 30 | - | DC | 10 A | 48 VAC To 600 VAC | - | I611006EM | + 80 C | - | - 30 C | - | DIN Rail, Panel | DIN Rail Mount | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO) | - | - | - | - | - | - | - | 4.479793 oz | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | 48-600 VAC | SCR | - | - | 1NO | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | - | - | - | - | - | - | 3-32 VDC | - | - | - | - | Solid State Relays | - | - | IP20 | - | - | - | - | - | - | - | ||
![]() M93F-1W Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | 0 VDC to 18 VDC | - | 10 | - | - | - | - | Teledyne Relays | - | + 105 C | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | M93F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | - | Solid State Relays - PCB Mount | - | 6.99 mm | 8.51 mm | 8.51 mm | - | - | - | - | ||
![]() TLP3825(LF1,F Toshiba Semiconductor and Storage | 86 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | Toshiba | - | - | 50 | 10 mA | - | - | - | Toshiba | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | Tube | 50 mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.64VDC | 5 V | Tube | - | TLP3825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | 0 V ~ 200 V | - | 500 mOhms | - | - | - | - | - | 1.5 A | - | 2500 Vrms | - | - | - | - | - | - | - | - | - | 1.64 V | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | ||
![]() TLP3823(LF1,F Toshiba Semiconductor and Storage | 74 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | Toshiba | - | - | 50 | 10 mA | - | - | - | Toshiba | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | Tube | 50 mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.64VDC | 5 V | Tube | - | TLP3823 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | 0 V ~ 100 V | - | 150 mOhms | - | - | - | - | - | 3 A | - | 2500 Vrms | - | - | - | - | - | - | - | - | - | 1.64 V | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | ||
![]() AQV252G3S Panasonic Electric Works | 10000 | - | - | 12 Weeks | - | - | Surface Mount | 6-SOP (0.173, 4.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PhotoMOS™ AQV | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | - | 0V~60V | - | 60mOhm | - | - | - | - | - | 3.3A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DC60SA3 Sensata-Crydom | 203 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | DC60 | - | - | Active | Not Applicable | Screw | - | - | - | - | 80°C | -30°C | - | - | - | - | 60V | - | - | 3A | Screw Terminal | - | CE, CSA, UL | 60V | DC | 3A | 60V | SPST-NO (1 Form A) | - | 1GOhm | - | - | 280V | 3A | - | SPST | 60V | - | - | - | - | 60V | - | - | Relay | - | - | - | 3V~60V | - | - | - | - | - | 4mA | - | 3A | 60V | 4kV | 3V | - | - | - | - | - | - | - | - | - | - | - | 58.4mm | 45.7mm | 22.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CT335 Coto Technology | 180 |
| Datasheet | 10 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Solder | EAR99 | - | 30Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | - | 0V~80V | - | 30Ohm | - | - | - | - | - | 80mA | - | 1.5kV | - | 30Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - |