- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Insulation Resistance | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Min Supply Voltage (AC) | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVA3054NS-TPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2003 | PVA, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 160Ohm | - | 85°C | -40°C | - | - | 2.2pF | - | - | - | 50mA | Gull Wing | - | UL | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 300V | - | - | - | Relay | 0V~300V | - | 0.025A | 160Ohm | 25mA | 3.9mm | 25mA | 0.05A | - | - | 4kV | - | - | - | - | 0.002A | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HA4875-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | 2008 | HA48 | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | 75A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 530V | - | - | - | Relay | 48V~530V | - | - | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CT338 Coto Technology | 152 |
| Datasheet | 10 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Solder | EAR99 | 60Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | 0V~600V | - | - | 60Ohm | - | - | - | - | 70mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() ASO241R Sensata-Crydom | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | - | - | - | - | - | 280V | Tube | 2011 | ASO | - | - | Active | Not Applicable | PC Pin | - | - | - | 80°C | -30°C | - | - | - | - | - | - | 5A | PC Pin | - | - | 280V | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | 1.5A | SPST | - | - | - | - | - | 280V | 40A | 10V | - | Relay | 12V~280V | - | - | - | 15mA | - | 15mA | - | 1.5A | - | 2.5kV | - | - | - | - | - | - | - | - | 5.1mm | 24.1mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DRA1-SPF240D25 Sensata-Crydom | 40 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | Bulk | 2009 | DRA | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -30°C | - | - | - | - | 22.9mm | - | 8A | Screw Terminal | 280V | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 280V | - | SPST | - | - | - | - | - | 280V | - | - | - | Relay | 12V~280V | - | - | - | - | - | - | - | 8A | - | - | - | 280V | - | - | - | - | 12V | - | 69.9mm | 89.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() DRA1-CXE240D5 Sensata-Crydom | 7 | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | Module | - | - | - | - | - | - | - | - | Bulk | - | DRA | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -30°C | - | - | - | - | 10mm | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | 280V | 5A | SPST | - | - | - | - | - | 280V | - | - | - | Relay | 12V~280V | - | - | - | - | - | 15mA | - | 5A | - | 4kV | - | 280V | - | - | - | - | 12V | - | 89.6mm | 89.6mm | 10.03mm | No | No SVHC | RoHS Compliant | - | ||
![]() CPC2017N IXYS Integrated Circuits Division | 68868 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOP (0.150, 3.81mm Width) | - | 8-SOIC | - | - | - | - | - | - | Tube | 2012 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 16Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | 120mA | DPST | - | - | - | - | - | 400V | - | - | - | Relay | 0V~60V | - | - | 16Ohms | - | - | 50mA | - | 120mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCBC2425CL Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | - | MCBC | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Relay | 180V~280V | - | - | - | 30mA | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SDI2415 Sensata-Crydom | 27 | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 4 Leads | 16 | 16-DIP | - | - | - | - | - | - | Tube | 2001 | SDI | - | - | Active | Not Applicable | PC Pin | - | - | - | 80°C | -30°C | - | - | - | - | 6.73mm | - | 1.5A | PC Pin | 240V | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | 1.5A | SPST | - | - | - | - | - | 280V | 30A | - | - | Relay | 12V~280V | - | - | - | 35mA | - | 35mA | - | 1.5A | - | 3.75kV | - | - | - | - | - | - | - | - | 4.8mm | 21.6mm | 6.7mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQV210SZ Panasonic Electric Works | 35000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 120mA | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | 250μs | Relay | 0V~350V | - | 0.05A | 35Ohm | 50mA | - | 50mA | 0.12A | - | - | 1.5kV | - | - | - | - | 0.0007A | - | - | 1.5kV | 2.1mm | 6.3mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() CPC1004NTR IXYS Integrated Circuits Division | 12740 |
| - | 6 Weeks | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 4Ohm | - | 110°C | -40°C | - | - | - | 400mW | - | - | - | Gull Wing | - | - | 100V | DC | 300mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 300mA | SPST | - | - | - | - | - | 100V | - | - | - | Relay | 0V~100V | - | - | 4Ohms | 50mA | - | 50mA | - | 300mA | - | 1.5kV | - | - | - | - | - | - | - | - | 2.184mm | 4.089mm | 3.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() D2410PG Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | 2005 | 1 | - | - | Active | 1 (Unlimited) | Screw | - | 1.5kOhm | - | 80°C | -40°C | - | - | - | - | 45.7mm | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | 10 ms | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | - | - | 10A | - | 4kV | - | - | - | - | - | - | - | - | 22.9mm | 58.4mm | 44.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() D53TP50D Sensata-Crydom | 2 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | 292.000088g | - | - | - | - | - | Tube | 2009 | 53TP | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | 73.4mm | - | 50A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | - | 530V | 3PST-NO (3 Form A) | - | 4kOhm | - | - | - | - | 50A | 3PST | 32V | - | - | - | - | 530V | - | - | - | Relay | 48V~530V | - | - | - | - | - | 10mA | - | 50A | - | 4kV | - | - | - | - | - | - | - | - | 30mm | 103.8mm | 75mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV104A Panasonic Electric Works | 589 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | 8Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 400V | DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 400V | - | - | - | Relay | 0V~400V | - | - | 8Ohm | 50mA | - | 50mA | - | 180mA | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() PLA190STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | PLA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | 22Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 150mA | SPST | - | - | - | - | - | 400V | - | - | - | Relay | 0V~400V | - | - | 22Ohms | - | - | 50mA | - | 150mA | - | 5kV | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LAA127LSTR IXYS Integrated Circuits Division | 75100 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | LAA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | 15Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | 170mA | DPST | - | - | - | - | - | 250V | - | - | - | Relay | 0V~250V | - | - | 15Ohms | - | - | 50mA | - | 170mA | - | 3.75kV | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EZ240D18S Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | - | Bulk | 2001 | EZ | - | - | Active | Not Applicable | Quick Connect | - | - | - | 80°C | -40°C | - | - | - | - | 38.1mm | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 18A | SPST | - | - | - | - | - | 280V | - | - | - | Relay | 24V~280V | - | - | - | - | - | 15mA | - | 18A | - | 4kV | - | - | - | - | - | - | - | - | 13.9mm | 43.9mm | 38mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CKRD4810-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | Bulk | 2008 | CKR48 | - | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 10A | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | Relay | 48V~530V | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC60S5-B Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | 300 μs | - | Bulk | 2008 | DC60 | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -30°C | - | - | - | - | - | - | - | Screw Terminal | - | - | 60V | DC | 5A | 60V | SPST-NC (1 Form B) | - | 1GOhm | 100μA | 60V | 3V | - | 5A | SPST | 32V | - | 100 μs | - | - | 60V | 10A | - | - | Relay | 3V~60V | 5A | - | - | - | - | 2.2mA | - | 5A | 60V | 4kV | 3V | - | - | - | - | - | - | - | 22.9mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP3440(TP,F Toshiba Semiconductor and Storage | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD (0.096, 2.45mm) | - | - | - | 1 | 65°C | -20°C | - | - | Tape & Reel (TR) | 2016 | TLP3440 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | SMD (SMT) Tab | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | SINGLE | - | - | - | - | - | - | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~40V | - | 0.02A | 14Ohm | - | 1.3mm | - | - | 120mA | - | - | - | - | 300V | 1.45mm | 0.005A | 1.1V | - | - | - | - | - | - | - | RoHS Compliant | - |