- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Circuit Arrangement | Dimensions | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | I/O Isolation Voltage (V) | Ihs Manufacturer | Input Polarity | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Input Current (mA) | Maximum Input Voltage | Maximum Input Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Modular version | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Standard Package Name | Supplier Package | Switching Mode | Turn Off Delay Time | Voltage type for actuating | Voltage-Input | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Number of Circuits | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Input Signal | Overall Length | Output Circuit Type | Control Voltage | Contact Configuration | Min Supply Voltage (AC) | Test Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z240D10 Opto 22 | In Stock | - | Datasheet | - | Panel, Screw | - | - | 4 | - | - | - | - | - | - | - | - | - | OPTO TWENTY-TWO (22) | AC | - | Opto 22 | Z240D10 | - | - | - | - | - | - | - | - | - | - | - | Panel | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | 5.24 | - | - | - | DC Switch | - | - | - | - | - | - | - | - | - | Quick Connect | - | 100 °C | -40 °C | - | 8541.40.95.00 | - | Solid State Relays | - | 38.1 mm | compliant | 10 A | - | - | - | CE, CSA, UL | 280 V | - | 10 A | - | - | - | 1 | 280 V | 10 A | - | - | DC | - | - | - | 240 V | - | - | - | - | - | - | - | - | - | - | 22 mm | 3.3 VDC, 6 VDC, 12 VDC, 24 VDC | - | - | 10 A | - | 280 V | - | 24-280 VAC | 66 mm | Triac | 3 V | - | 24 V | - | - | 13.7 mm | 46 mm | 13.7 mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() XBB170S IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | XBB, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | - | 100mA | DPST | - | - | - | - | - | 350V | - | - | Relay | - | - | - | 0V~350V | - | 50Ohms | - | - | - | 50mA | - | 100mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LR600240D40 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | LR | - | Active | 1 (Unlimited) | Solder | - | 80°C | -30°C | - | - | 8pF | - | - | 28.4mm | - | 40A | - | PC Pin | 280V | CE, UL | - | AC, Zero Cross | 40A | 280V | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | 280V | - | - | Relay | - | - | - | 24V~280V | - | - | - | - | - | 15mA | - | 40A | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 35mm | 28.4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 2900359 Phoenix Contact | 41 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | Bulk | 2015 | PLC-OPT | - | Active | 1 (Unlimited) | Plug | - | 60°C | -25°C | - | - | - | - | - | 6.2mm | - | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | 6 ms | - | - | 48V | - | - | Relay | - | - | - | 3V~48V | - | - | - | - | - | 3.5mA | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | 80mm | 94mm | - | - | - | RoHS Compliant | - | ||
![]() LCA125LSTR IXYS Integrated Circuits Division | 8000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 20Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 300mA | SPST | - | - | - | - | - | 300V | - | - | Relay | - | - | - | 0V~350V | - | 20Ohms | - | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() G3VM-41LR4 Omron Electronics Inc-EMC Div | 7283 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 ps | - | - | Tube | 2001 | G3VM | - | Discontinued | 3 (168 Hours) | SMD/SMT | 3Ohm | 85°C | -20°C | - | - | - | - | - | 3.5mm | - | - | - | SMD (SMT) Tab | - | - | 40V | AC, DC | 250mA | - | SPST-NO (1 Form A) | - | - | - | 250mA | SPST | - | - | 120 ns | TRANSISTOR OUTPUT SSR | 30mA | 40V | 1.3V | - | Relay | - | - | - | 0V~40V | - | 3Ohm | 50mA | - | - | 50mA | 0.25A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 1.8mm | 2.04mm | 2mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQJ416V Panasonic Electric Works | 397 | - | Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | AQ-J | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | - | 25A | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | - | - | - | - | - | 3000V | - | - | - | - | - | - | 3kV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV202AZ Panasonic Electric Works | 6500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | yes | Active | 3 (168 Hours) | Gull Wing | 1.4Ohm | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 1.5A | - | SPST-NO (1 Form A) | - | - | - | 400mA | SPST | - | - | - | - | - | 60V | - | 410μs | Relay | - | - | - | 0V~60V | - | 1.4Ohm | 50mA | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQR40A2-S-Z4/6VDC Panasonic Electric Works | 2336 |
| Datasheet | 16 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | AQ-R | yes | Active | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 40A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | - | - | - | - | 75V~250V | - | - | - | - | - | - | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | 12.5mm | 59mm | 44.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() LR1200480D40 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | LR | - | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | - | - | - | - | 28.4mm | - | 40A | - | PC Pin | 530V | - | - | AC, Zero Cross | 40A | - | SPST-NO (1 Form A) | - | - | - | 40A | SPST | 32V | - | - | - | - | 530V | - | - | Relay | - | - | - | 48V~530V | - | - | - | - | - | 15mA | - | 40A | 2.5kV | - | - | - | - | - | - | - | - | - | - | 6.3mm | 35mm | 28.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CKRA6010P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Din-Rail, Screw | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CKR60 | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | 48V~660V | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWA2410P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CW24 | - | Active | - | Screw | - | 80°C | -40°C | - | - | - | - | - | - | - | 10A | - | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | 24V~280V | - | - | - | - | - | 24mA | - | 10A | - | - | - | - | - | - | - | - | - | - | - | 58.4mm | 45.7mm | 33mm | - | - | RoHS Compliant | - | ||
![]() 2964254 Phoenix Contact | 38 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | 21.06001g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | DEK-OE | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | 3V~48V | - | - | - | - | - | 6.5mA | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | 80mm | 56mm | 6.2mm | - | - | RoHS Compliant | - | ||
![]() AQV254HA Panasonic Electric Works | 79 | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | yes | Active | 3 (168 Hours) | Gull Wing | 16Ohm | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 150mA | - | SPST-NO (1 Form A) | 12.4Ohm | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | - | - | 0V~400V | 0.05A | 16Ohm | 50mA | - | - | 50mA | 0.15A | - | - | - | 5000V | - | - | - | - | - | - | 1.5kV | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW210T2SX Panasonic Electric Works | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | Obsolete | 3 (168 Hours) | Gull Wing | 35Ohm | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | - | - | 0V~350V | 0.05A | 35Ohm | - | - | - | - | 0.12A | 120mA | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQW280EHAZ Panasonic Electric Works | 50 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQW | - | Active | 3 (168 Hours) | Gull Wing | 25Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 350V | - | - | Relay | - | - | - | 0V~350V | 0.05A | 25Ohm | 50mA | - | - | - | 0.12A | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 20LPCV2475 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | LPCV | - | Active | - | Screw | - | 80°C | -30°C | - | - | - | - | - | - | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | 20V~300V | - | - | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSM1A445BD Schneider Electric | In Stock | - | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | 106 x 88 x 44mm | - | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | - | Schneider Electric | -40°C | - | Yes | - | - | - | - | - | - | - | SCR | Box | - | - | - | - | - | Active | Harmony | 48 - 660 | 48 - 660 | 4 - 32 | - | - | - | - | - | - | AC/DC | 4 ~ 32VDC | - | - | Harmony | - | - | - | - | - | - | - | - | - | 8pF | - | - | 44mm | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relay | Screw | - | -40 → +80°C | 48 V ~ 600 V | - | - | - | - | - | - | - | 45 A | - | - | - | - | - | - | - | SPST | - | - | - | 88mm | 106mm | - | - | - | - | - | ||
![]() 84134010 Crouzet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | Crouzet | 84134010 | - | - | - | - | - | - | - | - | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | 24-280 VAC | SCR AC Switch | - | - | 1NO | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | - | - | - | 3-32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP209D(TP,F) Toshiba | 45 |
| - | - | - | - | - | - | - | - | Toshiba | 2 Form A | - | EAR99 | 2500 | 8542.39.00.01 | 1500(RMS) | - | - | Gull-wing | Toshiba | - | 50 | 1.3 V | 1.3 | + 85 C | 85 | 0.05 | 200 | - | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | - | - | - | - | MOSFET | - | 1.9(Max) | 9.4 | 4.4 | - | 8 | - | - | - | - | - | - | Details | SOP | SOP | - | - | - | - | Tape and Reel | - | TLP209D | - | Active | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | 8 | - | - | - | - | Photo MOSFET | - | - | - | - | - | - | 0.05 A | - | - | DC | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | 2 mm | 9.4 mm | 4.4 mm | - | - | RoHS Compliant | - |