- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Depth | Housing Color | Design | Container Type | Area (L x W) | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EX-4523 Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | Aluminum | Metal, Aluminum with Plastic Bezels | Aluminium | 0.681lb 308.9g | Aluminium | Bulk | - | - | 9.320Lx6.140W 236.73mmx155.96mm | Active | Not Applicable | Black, Silver | - | Clear | End Panel(s) | Box | 57.2in2 (369cm2) | Card Guides | 3.150 80.00mm | 236.728mm | 156mm | 0.060 1.52mm | UL94 V-0 | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() EN4SD241610LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 30lbs 13.6kg | - | Box | 2014 | Eclipse | 24.000Lx16.000W 609.60mmx406.40mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 384in2 (2477cm2) | Stainless Steel Hinges | 10.000 254.00mm | 609.6mm | 361mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,12, UL-508 | ||
![]() 1435SSD Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 4lbs 1.8kg | - | Box | 2004 | 1435 | 10.250Lx3.250W 260.35mmx82.55mm | Active | Not Applicable | Natural | 69.85mm | - | Cover Included | Box | 33.3in2 (215cm2) | Pushbutton Holes - 4 | 2.750 69.85mm | 260.35mm | 82.55mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, JIC EGP-1-1967, NEMA 3R,4,4X, UL-508 | ||
![]() EN4TD306010LG Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 145lbs 65.8kg | - | Box | 2014 | Eclipse | 30.000Lx60.000W 762.00mmx1524.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 1800in2 (1.161 m2) | Dual Door, Stainless Steel Hinges | 10.000 254.00mm | 762mm | 1.524m | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, NEMA 3R,12, UL-508 | ||
![]() 1596B110 Hammond Manufacturing | In Stock | - | - | 4 Weeks | - | Molded | Plastic, ABS | ABS | 10.000011g | ABS, Plastic | Bulk | 2004 | 1596 | 0.850Lx0.550W 21.59mmx13.97mm | Active | Not Applicable | Black | - | - | Open End(s) | Box, Potting | 0.47in2 (3.0cm2) | - | 0.460 11.68mm | 21.59mm | 13.97mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 1598RGBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | External | - | Plastic, ABS with Aluminum Panels | ABS | 1.220163kg | ABS | Bulk | 1999 | 1598 | 9.831Lx6.260W 249.71mmx159.00mm | Active | Not Applicable | Black | - | - | Split Sides and End Panel(s) | Box | 61.5in2 (397cm2) | Card Guides, EMI Shielded, PCB Supports | 2.953 75.00mm | 249.7074mm | 151mm | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1447SF10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Panel | - | Metal, Steel | - | 100lbs 45.4kg | - | Box | 2013 | 1447S | 36.000Lx25.380W 914.40mmx644.65mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 914in2 (5897cm2) | Interior Panels | 10.000 254.00mm | 914.4mm | 644.652mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() N1WS12106 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Surface Mount | - | Metal, Steel | - | 11lbs 5kg | - | Box | 2015 | N1WS | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 120in2 (774cm2) | Mounting Flange, Separate Panel or Cover Thickness | 6.000 152.40mm | 304.8mm | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() N1WS12108 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Surface Mount | - | Metal, Steel | - | 13lbs 5.9kg | - | Box | 2015 | N1WS | 12.000Lx10.000W 304.80mmx254.00mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 120in2 (774cm2) | Mounting Flange, Separate Panel or Cover Thickness | 8.000 203.20mm | 304.8mm | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20, NEMA 1, UL-508 | ||
![]() EN4SD20166S16 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 316 | Metal, Stainless Steel | - | 22lbs 10kg | - | Box | 2014 | Eclipse | 20.000Lx16.000W 508.00mmx406.40mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 320in2 (2065cm2) | Stainless Steel Hinges | 6.000 152.40mm | 508mm | 406.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1591XXBBK Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 141.747616g | ABS | Bulk | 2003 | 1591XX | 4.481Lx2.493W 113.82mmx63.32mm | Active | Not Applicable | Black | - | Black | Cover Included | Box | 11.2in2 (72cm2) | Flame Retardant, PCB Supports | 1.289 32.74mm | 113.8174mm | 63.5mm | 0.079 2.01mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | IP54 | ||
![]() 1590EFLBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Metal | Metal, Aluminum | Aluminium | 1.4lbs 635g | Aluminium | Bulk | 2004 | 1590FL | 7.402Lx4.724W 188.01mmx119.99mm | Active | Not Applicable | Black | - | - | Cover Included | Box | 35.0in2 (226cm2) | - | 3.296 83.72mm | 188.0108mm | 120mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() JBH-4959-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | External | - | Metal, Steel | Steel | 7lbs 3.2kg | - | Box | - | JBH | 6.000Lx8.000W 152.40mmx203.20mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 48.0in2 (310cm2) | Knockouts, Wall Mount | 10.000 254.00mm | 152.4mm | 203.2mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() 1454P Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | 127 | Metal, Steel | Steel | 1.000171kg | Steel | Bulk | - | 1454 | 5.250Lx10.000W 133.35mmx254.00mm | Active | Not Applicable | Black, Gray | - | - | U Shaped Pieces | Box | 52.5in2 (339cm2) | - | 3.500 88.90mm | 133.35mm | 254mm | 20 Gauge | - | - | ROHS3 Compliant | - | - | - | ||
![]() JB-3956-KO Bud Industries | In Stock | - | Datasheet | 10 Weeks | Box | - | Metal, Steel | Steel | 4lbs 1.8kg | - | Box | - | JB | 4.000Lx6.000W 101.60mmx152.40mm | Active | Not Applicable | Gray | - | - | Cover Included | Box | 24.0in2 (155cm2) | Knockouts, Wall Mount | 8.000 203.20mm | 101.6mm | 152.4mm | 16 Gauge | - | - | ROHS3 Compliant | - | - | NEMA 1 | ||
![]() 1590WN Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Aluminum | Aluminium | 0.375lb 170.1g | - | Bulk | 2004 | 1590W | 4.724Lx2.579W 120.00mmx65.51mm | Active | Not Applicable | Unpainted | - | - | Cover Included | Box | 12.3in2 (79cm2) | Card Guides, Watertight | 1.614 41.00mm | 119.9896mm | 66.294mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP65 | ||
![]() CU-7127-GT Bud Industries | In Stock | - | Datasheet | 6 Weeks | Panel | - | Metal, Steel | - | 5.8lbs 2.6kg | Steel | Bulk | - | Utility | 7.750Lx12.250W 196.85mmx311.15mm | Active | Not Applicable | Gray, White | - | Grey | End Panel(s) | Cabinet | 94.9in2 (612cm2) | Vented Panels | 7.250 184.15mm | - | - | 20 Gauge | - | Unknown | ROHS3 Compliant | - | Lead Free | - | ||
![]() BB-1804-RB Bud Industries | In Stock | - | Datasheet | 7 Weeks | Panel | Aluminum | Metal, Aluminum | - | 5.8lbs 2.6kg | Aluminium | Bulk | - | Showcase | 11.000Lx11.063W 279.40mmx281.00mm | Active | Not Applicable | Blue | - | - | End Panel(s) | Cabinet | 122in2 (787cm2) | Handles | 8.188 207.98mm | - | - | 0.050 1.27mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() SNB-3743-SS Bud Industries | In Stock | - | Datasheet | 11 Weeks | Box | - | Metal, Stainless Steel | Stainless Steel | 20lbs 9.1kg | - | Bulk | - | SNB | 15.750Lx13.980W 400.05mmx355.09mm | Active | Not Applicable | Natural | - | - | Hinged Door, Lid | Box | 220in2 (1419cm2) | Interior Panels, Mounting Flange | 7.870 199.90mm | 400.05mm | 355.092mm | 14 Gauge | - | - | ROHS3 Compliant | - | Lead Free | IP66, NEMA 1,2,4,4X, UL-508 | ||
![]() NBF-32120 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | Polycarbonate | 2.8lbs 1.3kg | - | Bulk | - | NBF | 11.810Lx7.870W 299.97mmx199.90mm | Active | Not Applicable | Gray | - | - | Hinged Door, Lid | Box | 92.9in2 (599cm2) | PCB Supports, Non-Metallic Hinges | 7.870 199.90mm | - | - | 0.145 3.68mm | UL94 5VA | - | ROHS3 Compliant | UL94 5VA | - | IP66, NEMA 1,2,4,4X,12,13 |