- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Depth | Approval Agency | Housing Color | Design | Container Type | Area (L x W) | Number of Holes | Features | Height | Length | Width | Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1590BSBK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 263.083603g | - | Bulk | 2013 | 1590 | 4.409Lx2.382W 111.99mmx60.50mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 10.4in2 (67cm2) | - | EMI Shielded | 1.654 42.01mm | 111.9886mm | 60.198mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | IP54 | ||
![]() SPB-3903 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Panel | - | Metal, Steel | Steel | 3.3lbs 1.5kg | - | Box | - | SPB | 2.750Lx3.250W 69.85mmx82.55mm | Active | Not Applicable | - | - | Gray | - | - | - | Cover Included | Box | 8.94in2 (57.7cm2) | 3 | Mounting Flange, Pushbutton Holes - 3 | 8.000 203.20mm | 69.85mm | 82.55mm | 14 Gauge | - | No SVHC | ROHS3 Compliant | - | - | NEMA 12,13, UL-508 | ||
![]() AN-2851-AB Bud Industries | In Stock | - | Datasheet | 11 Weeks | - | - | Metal, Aluminum | - | 0.375lb 170.1g | - | Bulk | - | AN-A | 2.520Lx2.280W 64.01mmx57.91mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 5.75in2 (37.1cm2) | - | Mounting Flange, PCB Supports, Watertight | 1.380 35.05mm | 64.008mm | 59mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | IP68, NEMA 4X,6,6P,12,13 | ||
![]() NBF-32346 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS/PBT Blend | - | 19lbs 8.6kg | - | Bulk | - | NBF | 27.550Lx19.680W 699.77mmx499.87mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 542in2 (3497cm2) | - | PCB Supports, Non-Metallic Hinges | 9.840 249.94mm | - | - | 0.185 4.70mm | UL94 5VA | Unknown | ROHS3 Compliant | UL94 5VA | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() 1550E Hammond Manufacturing | 5 |
| Datasheet | 4 Weeks | - | Metal | Metal, Aluminum | Aluminium | 190.000007g | Aluminium | Bulk | 2009 | 1550 | 6.732Lx4.764W 170.99mmx121.01mm | Active | Not Applicable | - | - | Unpainted | - | - | - | Cover Included | Box | 32.1in2 (207cm2) | - | - | 2.169 55.09mm | 170.9928mm | 121.0056mm | 0.079 2.01mm | - | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() NBB-22243 Bud Industries | In Stock | - | Datasheet | 11 Weeks | External | - | Plastic, ABS | ABS | 2.2lbs 997.9g | - | Bulk | - | NBB | 11.280Lx7.475W 286.51mmx189.87mm | Active | Not Applicable | - | - | Gray | - | - | Grey | Hinged Door, Lid | Box | 84.3in2 (544cm2) | - | Non-Metallic Hinges, PCB Supports | 5.515 140.08mm | 286.512mm | 189.865mm | 0.133 3.38mm | UL94 HB | No SVHC | ROHS3 Compliant | UL94 HB | - | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() NBB-10253 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | ABS | 6.6lbs 3kg | - | Bulk | - | NBB | 19.170Lx14.640W 486.92mmx371.86mm | Active | Not Applicable | 70°C | 40°C | Gray | 486.918mm | - | Grey | Hinged Door, Lid | Box | 281in2 (1813cm2) | - | Non-Metallic Hinges, PCB Supports | 7.851 199.42mm | - | - | 0.126 3.20mm | UL94 5VB | Unknown | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() NBA-10172 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS | Polycarbonate | 10lbs 4.5kg | - | Bulk | - | NBA | 19.682Lx15.742W 499.92mmx399.85mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | 199.898mm | IEC, UL | Grey | Hinged Door, Lid | Box | 310in2 (2000cm2) | - | PCB Supports, Stainless Steel Hinges | 7.873 199.97mm | - | - | 0.140 3.56mm | UL94 5VB, UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | IP66, NEMA 1,2,4,4X,12,13 | ||
![]() PN-1322-C Bud Industries | In Stock | - | Datasheet | 11 Weeks | Sealed | - | Plastic, Polycarbonate | Polycarbonate | 0.313lb 141.97g | Polycarbonate | Bulk | - | PN | 4.528Lx2.559W 115.01mmx65.00mm | Active | Not Applicable | 120°C | -40°C | Gray, Clear Cover/Door | - | UL | Grey | Cover Included | Box | 11.7in2 (75cm2) | - | Card Guides, PCB Supports | 2.165 55.00mm | 115.0112mm | 65mm | 0.100 2.54mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() PN-1331 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, Polycarbonate | Polycarbonate | 0.269lb 122.02g | - | Bulk | - | PN | 3.228Lx3.150W 81.99mmx80.01mm | Active | Not Applicable | 120°C | -40°C | Gray | 55.118mm | - | Grey | Cover Included | Box | 10.3in2 (66cm2) | - | Card Guides, PCB Supports | 2.171 55.14mm | - | - | 0.120 3.05mm | UL94 HB | Unknown | ROHS3 Compliant | UL94 HB | Lead Free | IP65, NEMA 1,2,4,4X,12,13, UL-508 | ||
![]() CST6400 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 62lbs 28.1kg | - | Box | 2015 | CST | 72.000Lx10.000W 1828.80mmx254.00mm | Active | - | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 720in2 (4645cm2) | - | Stainless Steel Hinges | 6.000 152.40mm | 1.8288m | 254mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP20 | ||
![]() 1447SH10 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | - | 143lbs 64.9kg | - | Box | 2013 | 1447S | 42.000Lx31.380W 1066.80mmx797.05mm | Active | Not Applicable | - | - | Gray | - | - | - | Hinged Door, Lid | Box | 1318in2 (8503cm2) | - | Interior Panels | 10.000 254.00mm | 1.0668m | 686mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 | ||
![]() 1590Z063BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.756lb 342.92g | - | Bulk | 2004 | 1590Z | 5.890Lx2.508W 149.61mmx63.70mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 14.7in2 (95cm2) | - | Watertight | 1.413 35.89mm | 149.606mm | 63.754mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1590Z060BK Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | Aluminum | Metal, Aluminum | Aluminium | 0.163lb 73.94g | - | Bulk | 2004 | 1590Z | 1.969Lx1.772W 50.00mmx45.00mm | Active | Not Applicable | - | - | Black | - | - | - | Cover Included | Box | 3.48in2 (22.5cm2) | - | Watertight | 1.181 30.00mm | 50.0126mm | 45.0088mm | 0.080 2.03mm | - | No SVHC | ROHS3 Compliant | - | - | IP66 | ||
![]() 1551KTBU Hammond Manufacturing | In Stock | - | - | 4 Weeks | Box | - | Plastic, ABS | ABS | 49.999997g | ABS | Bag | 2007 | 1551 | 3.150Lx1.575W 80.00mmx40.00mm | Active | Not Applicable | - | - | Translucent - Blue | - | - | - | Hand Held, Cover Included | Box | 4.96in2 (32.0cm2) | - | PCB Supports | 0.787 19.99mm | 80mm | 40.132mm | 0.079 2.01mm | UL94 HB | No SVHC | ROHS3 Compliant | - | - | IP54 | ||
![]() 1415J Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Steel | Steel | 8.4lbs 3.8kg | Steel | Bulk | 2004 | 1415 | 15.000Lx9.000W 381.00mmx228.60mm | Active | Not Applicable | - | - | Gray | 228.6mm | - | Grey | End Panel(s) | Box | 135in2 (871cm2) | - | - | 7.100 180.34mm | 381mm | 229mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() 106-506 Altech Corporation | In Stock | - | - | 11 Weeks | - | - | Plastic, Polystyrene | - | - | - | Bulk | 2009 | TK | - | Active | 1 (Unlimited) | - | - | Gray, Clear Cover/Door | - | - | - | Hand Held, Cover Included | Box | - | - | - | 4.370 111.00mm | - | - | - | UL94 HB | - | ROHS3 Compliant | - | - | IP66, NEMA 4X | ||
![]() NBB-10263 Bud Industries | In Stock | - | Datasheet | 11 Weeks | Wall | - | Plastic, ABS/PC Blend | ABS | 2.2lbs 997.9g | - | Bulk | - | NBB | 11.280Lx7.475W 286.51mmx189.87mm | Active | Not Applicable | - | - | Gray, Clear Cover/Door | 139.7mm | IEC, UL | Grey | Hinged Door, Lid | Box | 84.3in2 (544cm2) | - | Non-Metallic Hinges, PCB Supports | 5.515 140.08mm | 286.512mm | 190mm | 0.133 3.38mm | UL94 5VB, UL94 V-0 | Unknown | ROHS3 Compliant | UL94 5VB | Lead Free | IP66, NEMA 1,2,3,3R,4,4X,12,13 | ||
![]() ST302408SS Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Box | - | Metal, Stainless Steel | - | 58lbs 26.3kg | - | Box | 2004 | Eclipse | 32.900Lx24.000W 835.66mmx609.60mm | Active | Not Applicable | - | - | Natural | - | - | - | Hinged Door, Slanted Top | Box | 790in2 (5097cm2) | - | Stainless Steel Hinges | 8.000 203.20mm | 835.66mm | 609.6mm | 14 Gauge | - | - | ROHS3 Compliant | - | - | IP66, NEMA 3R,4,4X,12,13, UL-508 | ||
![]() 1441-40BK3 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | Metal | Metal, Steel | Steel | 8lbs 3.6kg | Steel | Bulk | 2004 | 1441 | 14.000Lx17.000W 355.60mmx431.80mm | Active | Not Applicable | - | - | Black | - | - | - | Open End(s) | Chassis | 238in2 (1535cm2) | - | Hardware not Provided | 4.040 102.62mm | 355.6mm | 356mm | 18 Gauge | - | No SVHC | ROHS3 Compliant | - | - | - |