- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Connector Type | Composition | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EWAS12(10/BAG) TURCK | In Stock | - | - | - | - | - | Turck | A9190 | - | Compliant | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | A9200 | - | Compliant | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | A9201 | - | Compliant | - | - | - | - | - | ||
![]() STID1/2-INCH-30M TURCK | In Stock | - | - | - | - | - | Turck | A9222 | - | Non-Compliant | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | A9229 | - | - | - | - | - | - | - | ||
![]() 18126SCGVNK Cooper | In Stock | - | - | Galvanized Steel | CSA, UL | - | Cooper | 78205100260 | - | - | - | Metallic | - | - | - | ||
![]() TC8S2-A642-2M-PSG3M TURCK | In Stock | - | - | - | - | PVC | Turck | U99-13250 | 24 VAC;24 VDC | - | - | - | 4 Amps | IP67 | 2 Meters | ||
![]() TC9S2-L587-2M-PSG3M TURCK | In Stock | - | - | - | - | TPU | Turck | U99-13632 | 24 VAC;24 VDC | - | - | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS22-B642-2M TURCK | In Stock | - | - | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | - | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | CPE | Turck | U99-14030 | 48 VAC;48 VDC | Non-Compliant | - | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS22-C669-2M-SB3T TURCK | In Stock | - | - | - | - | CPE | Turck | U99-14100 | 220 VAC;220 VDC | Non-Compliant | - | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS22-E587-5M TURCK | In Stock | - | - | - | - | TPU | Turck | U99-14171 | 220 VAC;220 VDC | - | - | - | 4 Amps | IP67 | 5 Meters | ||
![]() VAS22-E642-10M TURCK | In Stock | - | - | - | - | PVC | Turck | U99-14172 | 220 VAC;220 VDC | - | - | - | 4 Amps | IP67 | 10 Meters | ||
![]() VAS22-F587-10M TURCK | In Stock | - | - | - | - | TPU | Turck | U99-14218 | 48 VAC;48 VDC | - | - | - | 4 Amps | IP67 | 10 Meters | ||
![]() VAS22-F669-2M-RS5.3T TURCK | In Stock | - | - | - | - | TPU | Turck | U99-14260 | 48 VAC;48 VDC | - | - | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS3-A580-2M TURCK | In Stock | - | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | - | - | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS3-A644-2M TURCK | In Stock | - | - | - | CSA | CPE | Turck | - | 220 VAC;220 VDC | Non-Compliant | Straight | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS3-A644-5M TURCK | In Stock | - | - | - | CSA | CPE | Turck | - | 220 VAC;220 VDC | Non-Compliant | - | - | 4 Amps | IP67 | 5 Meters | ||
![]() VAS3-B544-5M TURCK | In Stock | - | - | - | CSA | TPU | Turck | U99-14346 | 48 VAC;48 VDC | - | - | - | 4 Amps | IP67 | 5 Meters | ||
![]() VAS3-B580-2M TURCK | In Stock | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | - | - | 4 Amps | IP67 | 2 Meters |