- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Body Material | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Product Status | Resistance - 25°C (Typ) | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Subcategory | Power Rating | Contact Type | Current Rating | Approval Agency | Failure Rate | Lead Spacing | Number of Poles | Current - Max | Product Type | Temperature Range | Design | Container Type | Area (L x W) | Current - Hold (Ih) (Max) | Voltage - Max | Current - Trip (It) | Product | Features | Product Category | Cable Diameter Range | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BKM 44-193-5 TURCK | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | PTCCL | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Tape & Reel (TR) | Obsolete | 29 Ohms | - | - | - | - | - | 0°C ~ 70°C | PTCCL - 265V | 0.276 Dia x 0.217 T (7.00mm x 5.50mm) | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.197 (5.00mm) | - | 800 mA | - | - | - | - | - | 140 mA | 265V | 210 mA | - | - | - | - | - | - | 0.472 (12.00mm) | - | - | - | - | - | - | ||
![]() BSF 12-12-1/M18 TURCK | In Stock | - | - | - | Front Mount | Axial, Radial Bend | 12 | Axial | - | - | cUR | - | - | - | Turck | U-16230 | 125 VAC, 125 VDC | Stackpole Electronics Inc | Tape & Reel (TR) | Active | - | Compliant | - | - | - | - | -55°C ~ 155°C | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | 2 | ±100ppm/°C | - | - | 499 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | IP67 | - | - | 1 m | - | - | - | - | - | ||
![]() BSM 14-002-20 TURCK | In Stock | - | - | - | - | 1218 (3246 Metric) | - | 1218 | - | - | - | CRCW1218 | - | - | - | - | - | Vishay Dale | Tape & Reel (TR) | Active | - | - | - | - | - | - | -55°C ~ 155°C | CRCW | 0.122 L x 0.181 W (3.10mm x 4.60mm) | ±1% | 2 | ±100ppm/°C | - | - | 470 kOhms | - | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
![]() BKFD 34-1/M18 TURCK | In Stock | - | - | - | Back Mount | 0805 (2012 Metric) | 3 | 0805 | - | - | cUL, UL | RN732A | - | - | Turck | U-43589 | 600 VAC, 600 VDC | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | Compliant | - | - | - | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | ±10ppm/°C | - | - | 383 Ohms | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | IP67 | - | 0.024 (0.60mm) | 1 m | - | - | - | - | - | ||
![]() BSM 19-995-5.1 TURCK | In Stock | - | - | - | - | 0201 (0603 Metric) | - | 0201 | - | - | - | RK73B1H | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 155°C | RK73-RT | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | - | - | 240 Ohms | - | - | Thick Film | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | - | AEC-Q200 | ||
![]() BSM BKM 14-002-6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSMV 44-193-2.8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM BKM 7-086-4 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B 716B61-0/21 TURCK | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | Turck | U2-04069 | - | - | - | - | - | - | - | 600 VAC | 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female with Female Threads | - | - | - | Screw Terminal | 8 A | - | - | - | 6 | - | - | -40-105 °C | - | - | - | - | - | - | - | - | - | 9-16 mm | IP67 | - | - | - | - | - | - | - | - | ||
![]() B1131-PG9-0.15M TURCK | In Stock | - | - | - | - | - | 3 | - | - | - | - | - | - | - | Turck | A3478-1 | - | - | - | - | - | Non-Compliant | - | - | - | 300 Volts | - | - | - | - | - | - | Size Adapter | - | - | - | - | - | - | Male to Female | - | - | - | - | 4 Amps | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-40709 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKWM 19-995-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWA-EF14128KIT Banner Engineering | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | BWA | - | - | - | - | - | Banner Engineering Corporation | Box | Active | - | Compliant | - | - | - | - | - | BWA | 14.000 L x 12.000 W (355.60mm x 304.80mm) | - | - | - | - | Large Fiberglass Enclosure Kit | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosure | 168in² (1084cm²) | - | - | - | Kits | - | - | - | - | 8.000 (203.20mm) | - | 355.6 mm | 304.8 mm | - | - | - | - | ||
![]() BKWM 14-836-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFD 14-14-1/M18 TURCK | In Stock | - | - | - | Back Mount | - | 14 | - | - | - | cUR | - | - | - | Turck | U-17011 | 30 VAC, 30 VDC | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | 25 ppm/°C | - | - | 120 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 650 µm | - | 1 m | - | - | - | - | - | ||
![]() RKC4.4T-0.5-RSM 40 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RDB-10-NIST Global Specialties | In Stock | - | - | - | - | - | - | - | - | - | - | - | Global Specialties | 1 | Global Specialties | - | - | - | - | - | - | Details | 1.151 lbs | - | - | 150 V | - | - | - | 0.25 % | - | 50 ppm/°C | - | - | 17.4 Ω | 155 °C | -55 °C | Thin Film | - | - | - | Test Equipment | 250 mW | - | - | - | - | - | - | - | Decade Boxes | - | - | - | - | - | - | - | Decade Boxes - Resistance | - | Decade Boxes | - | - | 650 µm | - | - | - | - | - | - | - |