- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Capacitance Tolerance | Category | Contact Materials | Input Frequency | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Manufacturer Part Number | Maximum Data Rate | Maximum Forward Current | Minimum Isolation Voltage | Mounting | Mounting Orientation | Number of Channels per Chip | Qualification | RoHS | Supplier Package | Switching Regulator | Transmitter and Receiver FIFO Counter | Usage Level | Voltage, Rating | Operating Temperature | Type | Color | Capacitance | Pin Count | Number of Conductors | Number of Outputs | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Cable Length | Output Current | Viewing Angle | Program Memory Size | Output Power | Data Bus Width | Luminous Flux | Reverse Voltage | Screening Level | Number of LEDs | Cable Diameter | Cable Pitch | Peak Wavelength | Dominant Wavelength | Input Voltage | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSC840-0-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37 mm | - | - | ||
![]() RSC8VBRKRKC5724-DCL TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | RSC8VBRKRKC5724-DCL | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSCRKC8421-15M-S1599 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 | - | ||
![]() RSCE80DJ45-67 TURCK | In Stock | - | - | - | - | - | - | 47 to 63 Hz | - | - | - | - | Turck | U9558 | - | - | 3000 Vdc | Through Hole | - | - | - | - | - | - | - | - | - | -40 to 100 °C | Regulated | - | - | 11 | - | 1 | 48 V | - | - | - | - | 10.5 A | - | - | - | - | - | - | Extended Industrial | - | - | - | - | - | 85 to 265 V | - | - | - | ||
![]() RSCRSC5711-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2304 MBd | - | - | Surface Mount | - | 2 | - | - | PLCC | - | No | Commercial grade | - | 0 to 70 °C | - | - | - | 44 | - | - | - | 0.6, 5.5 V | - | 10 mA | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | ||
![]() RSCDRSCD4410-15M TURCK | In Stock | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 0.22 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3 mm | 15.3 x 13.7 x 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Chip LED | - | - | 11200(Max) mcd | AlGaInP | 2.6x2.6x1.4 mm | Circular | - | - | - | 70 mA | - | Surface Mount | Top Mount | - | - | Non-Compliant | PLCC | - | - | - | - | -40 to 100 °C | Uni-Color | Yellow | - | 4 | - | - | - | - | - | - | - | - | 60 ° | - | - | - | 8.95 lm | 12 V | - | 1 | - | - | 597 nm | 590 nm | - | - | - | - | ||
![]() RSCDRSCD442-0-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 150 °C | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | - | - | - | - | - | - | ||
![]() RSCDRSCD441-8M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681 | Non-Compliant | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57 mm | 4.57 x 1.27 x 1.4 | - | ||
![]() RSCDRSCD442-4M-C1195 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95 mm | - | - | - | - | - | - | - | ||
![]() RSCDRKCD441-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/LIN/SCI/SPI | - | - | - | - | 16 KB | - | 16 Bit | - | - | - | - | - | - | - | - | - | - | - | S12Z | ||
![]() RSCV572-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U7971-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.02 | - | ||
![]() RSCVRKCV254-0-8M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSCVRKCV254BK-21M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSCVRKCV5725-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-41671 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.55 x 0.4 | - | ||
![]() RSCVRKCV5725-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-25755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSCVRKCV254BK-12M TURCK | In Stock | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSCVWKCV572-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U-12390 | - | - | - | Through Hole | - | - | - | - | - | Yes | - | - | - | -40 to 85 °C | Step Down | - | - | 6 | - | 1 | 12 V | - | - | - | - | 1.67 A | - | - | 20 W | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | ||
![]() RSCW5723-7M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | - | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | ||
![]() RSCW5723-5M TURCK | In Stock | - | - | Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | -20 to 105 °C | Flat Cable | Dark Gray | - | - | 5 | - | - | - | - | - | 30.48 m | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - |