- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Body Material | Conductor Material | Approvals | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Contact Materials | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Maximum Voltage Rating | Mounting | Number of Keys | Qualification | RoHS | Supplier Package | Switching Regulator | Tab Size | Termination Method | Usage Level | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Current Rating | Pin Count | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Plating | Cable Length | Output Current | Output Power | Screening Level | Resistance Tolerance | Cable Pitch | Input Voltage | Product Length | Product Width | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSSD4410-40M TURCK | In Stock | - | - | - | - | - | - | - | Polyester | Straight | - | - | - | - | - | - | - | - | Panel Mount | - | - | Non-Compliant | - | - | - | Crimp | - | - | - | - | - | - | - | - | Pin | - | - | 2.5400 mm | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSSDRJ45441-7M TURCK | In Stock | - | - | - | - | PO (Polyolefin) | - | - | - | - | - | - | - | - | Turck | U-29010 | - | - | - | - | - | - | - | - | - | - | - | - | -55 to 135 °C | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSSDRJ45S443-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 2.54 | - | - | ||
![]() RSSDRJ45S441-1-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | Non-Compliant | - | - | - | - | Commercial grade | - | 0 to 50 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24, 5 V | - | - | - | 7.5/8 A | - | Commercial | - | - | - | - | - | - | - | ||
![]() RSSDRKSD4410-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | Non-Compliant | Quarter-Brick | Yes | - | - | - | - | -40 to 125 °C | - | Step Down | - | - | - | - | - | - | - | - | - | 8 | 1 | - | 5 V | - | - | - | 30 A | 150 W | - | - | - | 48 V | - | - | - | - | ||
![]() RSSWKS40S-1M-C1118 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSSD443-10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 1.4 mm | - | - | ||
![]() RSSDVRKSDV443-10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/10 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.027 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.5 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.6 mm | - | - | ||
![]() RSSDRSSD4410-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0012 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.56 | - | - | ||
![]() RSSV841-12M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | DIP | Yes | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | - | - | - | 7 | 2 | - | -5, 5 V | - | - | - | -1/1 A | 10 W | - | - | - | 9 to 36 V | - | - | - | - | ||
![]() RSSDRSSD423-3M TURCK | In Stock | - | - | - | - | - | Silver Plated Copper Alloy | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | -20 to 105 °C | - | - | - | Black/Red Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48, 91.44 m | - | - | - | - | 1.27 mm | - | - | - | - | - | ||
![]() RSSWRKSW4511-0-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | No | - | - | - | - | -55 to 100 °C | - | Step Down | - | - | - | - | - | - | - | - | - | 20 | 3 | - | 15, 5, 15 V | - | - | - | 3.3/10/3.3 A | 150 W | - | - | - | 14 to 40 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 5;9 | Brass | - | UL;CSA | - | - | PVC | - | - | No | Turck | - | 250 VAC;250 VDC | - | - | 0 | - | - | - | - | 5.14 mm² | - | - | 13.5, 17 AWG | - | - | - | - | - | - | Receptacle | - | - | - | - | 4 Amps | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | IP67/IP20 | 5 Meters | ||
![]() RKCRKC572-0-8M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | - | - | - | - | Commercial grade | - | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | 6.88 A | - | Commercial | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 5;9 | - | - | UL;CSA | - | - | PVC | - | - | No | Turck | - | 250 VAC;250 VDC | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male to (1) Male & (1) Female | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67/IP20 | 0.1 Meters | ||
![]() RSVWKV572-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-07318 | - | - | - | - | - | - | - | - | - | - | - | - | - | 350.0000 ppm/°C | - | 470 | - | - | - | - | 2.0000 W | - | Power/Flame Proof | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 12 mm | - | - | - | ||
![]() RSVWKV579-6M TURCK | In Stock | - | - | Gold Over Nickel | - | - | - | - | Polyetherimide | Right Angle | - | - | Phosphor Bronze | - | - | - | - | - | Through Hole | - | - | Non-Compliant | - | - | - | Solder | - | - | -55 to 105 °C | - | Power | - | - | 2 | HDR | - | - | 2.5400 mm | - | - | 50 | - | 50 POS | - | Black | - | - | - | - | - | - | - | - | 146.91 mm | - | - | - | ||
![]() RKSRJ45S845-1M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | ||
![]() SDNB-40A-0007 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |