- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Body Material | Approvals | Base/Housing Material | Body Orientation | Cable Types | Contact Materials | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Number of Keys | RoHS | Side 1 Gender | Termination Method | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Temperature Coefficient | Connector Type | Resistance | Color | Gender | Power Rating | Contact Type | Pitch | Resistor Type | Current Rating | Cable Length | Number of Poles | Temperature Range | Resistance Tolerance | Cable Pitch | Product Length | Cable Diameter Range | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSM-BKM-44-193-3-3 TURCK | In Stock | - | - | Gold | - | - | - | - | Polyester | Right Angle | - | Copper Alloy | - | - | - | - | Through Hole | - | - | - | Solder | - | - | - | - | - | - | - | - | Receptacle | - | - | 1.2700 mm | - | - | - | - | - | - | - | 87.3 mm | - | - | - | ||
![]() BSM-BKM-19-995-13 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | - | 100 ppm/K | - | 2 Ohm | - | - | 0.1 W | - | - | General Purpose | - | - | - | - | 1 | - | - | - | - | - | ||
![]() BSM-BKM-44-193-55 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM-2BKM-34 TURCK | In Stock | - | - | - | - | 3 | - | UL | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | 600 Volts | - | 100 ppm/K | T-Splitter | 8.87 kOhm | - | Male to (2) Female | 0.0625 W | - | - | General Purpose | 15 Amps | - | 3 | - | 1 | - | - | - | IP67 | - | ||
![]() CKCM-12-7-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM-2BKM-44-193-1 TURCK | In Stock | - | - | - | - | 4 | - | UL | - | - | PVC | - | No | Turck | U-42626 | 600 VAC;600 VDC | - | 1 | - | Female | - | - | - | - | - | - | - | - | - | Female to (1) Male & (1) Female | - | - | - | - | 15 Amps | - | - | - | - | - | - | - | IP67 | 1 Meters | ||
![]() CK-64-0 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-05693 | - | - | - | Compliant | - | - | - | - | - | - | 100.0000 ppm/°C | - | 560 Ohm | - | - | 0.25 W | - | - | General Purpose | - | - | - | - | 1 | - | 3.2 | - | - | - | ||
![]() CKCWM-12-11-15 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 24.3 Ohm | - | - | 0.25 W | - | - | General Purpose | - | - | - | - | 1 | - | - | - | - | - | ||
![]() BS-7191-0-21-9-16MM TURCK | In Stock | - | - | - | - | 9 | Nylon | - | - | - | - | - | - | Turck | U2-14989 | - | - | - | Compliant | - | - | 600 VAC | 600 VDC | - | - | - | - | - | - | Male with Male Threads | - | Screw Terminal | - | - | 7 A | - | - | -40-105 °C | - | - | - | 9-16 mm | IP67 | - | ||
![]() CKCM-12-7-8 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 105 °C | - | - | - | Blue | - | - | - | - | - | - | 30.5 m | - | - | - | 1.27 mm | - | - | - | - | ||
![]() CKCWM-12-7-25 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKMK-14-998-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKF-19-19-6-S717 TURCK | In Stock | - | - | - | Front Mount | 19 | - | UL | - | - | - | - | - | Turck | U0982-54 | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | IP67 | 6 m | ||
![]() CKFD-19-19-4 TURCK | In Stock | - | - | - | Back Mount | 19 | - | UL | - | - | - | - | - | Turck | U-09011 | 150 VAC, 150 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | IP67 | 4 m | ||
![]() CKF-622-6-1 TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | - | - | - | - | - | Turck | U0948-30 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() CKFD-12-11-1-5 TURCK | In Stock | - | - | - | Back Mount | 12 | - | UL | - | - | - | - | - | Turck | U0972-57 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | IP67 | 1.5 m | ||
![]() CKM-19-11-30-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKM-12-12-8-S817 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 150 kOhm | - | - | 0.6 W | - | - | General Purpose | - | - | - | - | 1 | - | 6.2 | - | - | - | ||
![]() CKM-CKM-12-12-3-S817 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-07473 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKM-CKM-12-11-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0965-36 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |