- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Direction Type | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Peak Pulse Power Dissipation | Qualification | RoHS | Standard Frequency | Supplier Package | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Color | Power Rating | Resistor Type | Current Rating | Frequency Stability | Pin Count | Operating Frequency | Operating Supply Voltage | Configuration | Interface | Cable Length | Program Memory Size | Data Bus Width | Test Current | Screening Level | ESD Protection | Resistance Tolerance | Cable Pitch | Product Length | Product Width | Device Core | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKM-94-080-15 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKMV-12-9-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/Ethernet/LIN/I2C | - | 512 KB | 32 Bit | - | - | - | - | - | - | - | ARM Cortex M4F | - | - | ||
![]() CKM-622-059-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKMV-12-12-10-S817 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKMS-CKMS-19-191-30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKMS-822-288-15 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKMS-19-191-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 100 ppm/K | 330 kOhm | - | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.55 | 0.85 | - | - | - | ||
![]() CKM-12-7-7 TURCK | In Stock | - | - | - | - | - | Uni-Directional | - | - | - | Surface Mount | 3000 W | - | - | - | DO-214AB | Military grade | - | -65 to 150 °C | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | 1 mA | Military | Yes | - | - | - | - | - | - | - | ||
![]() CKFMF-822-8-0-5 TURCK | In Stock | - | - | Flange Mount | 8 | - | - | Turck | U-15041 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | ||
![]() CKM-19-19-35 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKMS-12-7-204-10 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | - | 100.0000 ppm/°C | 11 | - | 0.0625 W | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1 mm | 0.5 mm | - | - | - | ||
![]() CKMV-19-19-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 105 °C | - | - | Gray/Red Edge | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | ||
![]() CKNF-12-9-0-5 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | Turck | U-48670 | 300 VAC, 300 VDC | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.5 m | ||
![]() CKNF-12-9-2 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | Turck | U99-10102 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 2 m | ||
![]() CKNF-12-9-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | Turck | U-50953 | 300 VAC, 300 VDC | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() CKMS-19-191-60 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKNF-16-16-5 TURCK | In Stock | - | - | Front Mount | 16 | UL | - | Turck | U-44918 | 300 VAC, 300 VDC | - | - | - | Compliant | 50 MHz | - | - | - | -10 to 70 °C | - | - | - | - | - | 3 A | 50 ppm | - | 50 MHz | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 5 m | ||
![]() CKNFL-12-9-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | - | Turck | U4703-70 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | 200 ppm/K | 2.2 kOhm | - | 0.1 W | General Purpose | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | IP67 | 1 m | ||
![]() CKNFV-16-16-0-5 TURCK | In Stock | - | - | Front Mount | 16 | UL | - | Turck | U-40603 | 300 VAC, 300 VDC | - | - | AEC-Q200 | Compliant | - | - | - | - | - | - | 47 Ohm | - | 0.25 W | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | IP67 | 0.5 m | ||
![]() CKNM-16-16-50 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |