- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Body Material | Shape | Approvals | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Seal | Voltage, Rating | Termination | Number of Positions | Composition | Contact Type | Style | Current Rating | Connection Type | Current Ratio | Pressure Range | Frequency (Hz) | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VB40-N7X5-10/S90 TURCK | In Stock | - | - | 5 | - | Plastic | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG23F0200P8DJ | Panel | - | - | 48 VDC | - | - | - | - | - | 200 A | - | - | - | - | IP67 | ||
![]() 8RKF40-5M TURCK | In Stock | - | - | 3 | - | Aluminum | - | UR | Johnson Controls | CVR17A-621R | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-4-2 TURCK | In Stock | - | - | 5 | - | Plastic | - | CSA, UL | GE | P9CSMZ5N | - | - | - | 250 VDC | - | 3 | - | - | - | - | - | - | - | - | IP66 | ||
![]() 4MB12Z-4P2-30 TURCK | In Stock | - | - | 5 | - | Plastic | - | UL | Neer | SEC194 | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-4P2-30 TURCK | In Stock | - | - | 5 | - | Plastic | - | UL | Miscellaneous | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-4N2-15 TURCK | In Stock | - | - | 5 | - | Plastic | - | UL | Cooper | 78205113432 | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 4MB12Z-5-5/S90 TURCK | In Stock | - | - | 5 | - | Plastic | - | UL | Advanced ANR Systems | ANR-104 | - | - | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-4-10/S90 TURCK | In Stock | - | - | 5 | - | Plastic | - | UL | Brady | 113246 | - | - | - | 250 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-5-15 TURCK | In Stock | - | - | 5 | - | Plastic | - | UL | Miscellaneous | - | - | Compliant | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() VB80-H1141/S1106 TURCK | In Stock | - | - | 4 | - | Plastic | - | - | Dwyer Instruments | TVA1309 | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() VB80-N7X9-5/S90 TURCK | In Stock | - | - | 5 | Zinc-Plated Steel | Plastic | - | - | Gems Sensors & Controls | U2-07051 | - | - | No | 48 VDC | - | - | - | SPST | - | 5 A @ 125 VAC, 250 VAC | - | - | 5-25 psi | - | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | Zinc-Plated Steel | Plastic | - | - | Gems Sensors & Controls | U2-08541 | - | Compliant | Yes | 30 VDC | - | - | - | SPST | - | 5 A @ 125 VAC, 250 VAC | - | - | 50-150 psi | - | IP67 | ||
![]() VB80-N7X9-1-CSSM12 TURCK | In Stock | - | - | 5 | - | Plastic | - | - | Cutler Hammer, Div of Eaton Co | E58KS5200 | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() VB4X1.5N-CS16/S3074 TURCK | In Stock | - | - | 5 | - | Plastic | LB | cUL, UL | Crouse-Hinds Commercial Produc | LB25 MTC | - | - | - | 100 VDC | - | - | Copper Free Aluminum | - | Series 5 | - | Set-Screw, Threaded | - | - | - | IP67 | ||
![]() 4RKF301-6M TURCK | In Stock | - | - | 3 | - | Aluminum | - | UR | ABB | ACH580-BDR-027A-4+B058+K454+L501 | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 4RXF30-B1161 TURCK | In Stock | - | - | 3 | - | Aluminum | - | - | Miscellaneous | CTP1512 | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-5-0.2-RSM190 TURCK | In Stock | - | - | 5 | - | Plastic | - | UL | Siemens-West Germany | - | - | - | - | 60 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8RKF30-10M TURCK | In Stock | - | - | 3 | - | Aluminum | - | UR | Hoffman | DAH4002B | - | - | - | 250 VAC/300 VDC | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 8MB12Z-4N2-2 TURCK | In Stock | - | - | 5 | - | Plastic | - | CSA, cURus | Carlo Gavazzi | CTD10V12505AXXX | Bus-Bar | - | - | 30 VDC | Double Screw Terminals | - | - | - | - | - | - | 1250:5 | - | 50-60 Hz | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | - | Plastic | - | UL | Vishay | VS-6CUT10-E | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | IP67 |