- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Material - Insulation | Terminal Screw Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Composition | Color | Number of Rows | Subcategory | Pitch | Current Rating | Wire Gauge | Number of Circuits | Lead/Base Style | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Product Type | Terminal Screw Finish | Coil Voltage (DC) | Number of Wire Entries | Features | Product Category | Turns Ratio | IP Rating | Height | Length | Width | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2952020/UM100/21.20/GN6021 Phoenix Contact | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | 4.25:1 | - | - | - | - | - | No | ||
![]() C4AL RAF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-908 Emerson | In Stock | - | - | - | Chassis, Panel; Through Hole | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 300V | -40°C ~ 115°C | Bulk | YK415 | Active | - | Black | 1 | - | 0.325 (8.26mm) | 20A | 12-22 AWG | 17 | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws with Captive Plate | - | Zinc | 15 V | 17 | Flange | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() CSM CKM 12-11-3/S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKF 622-6-2 TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | - | - | - | - | Turck | U-05646 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | - | ||
![]() 1310330000 Weidmuller | In Stock | - | - | - | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 329 | - | 229 | - | - | ||
![]() 2200769 Phoenix Contact | In Stock | - | - | - | - | - | Plastic | - | - | - | Phoenix Contact | 10 | Phoenix Contact | - | - | - | - | - | - | 2 oz | - | - | - | - | - | - | Green | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | ||
![]() Z23N001310 Panduit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSNM CKNM 12-9-22 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16126 SC Cooper | In Stock | - | - | - | - | - | Steel | - | - | CSA, UL | - | - | Cooper | 78205122670 | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFBV-MC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS8-0.2/M20 TURCK | In Stock | - | - | - | Front Mount | 8 | - | - | - | CSA, UL | - | - | Turck | U0967-23 | 60 VAC, 75 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.2 m | - | - | - | ||
![]() MFKS4-3 TURCK | In Stock | - | - | - | Front Mount | 4 | - | - | - | CSA, UL | - | - | Turck | U0967-40 | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 m | - | - | - | ||
![]() RSMCV-CC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U0923-27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFSSV3-0.2 TURCK | In Stock | - | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | Turck | U0967-45 | 125 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.2 m | - | - | - | ||
![]() CKCF12-7-1 TURCK | In Stock | - | - | - | Front Mount | 12 | - | - | - | UL | - | - | Turck | U-09675 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - | ||
![]() CKFD12-7-0.5 TURCK | In Stock | - | - | - | Back Mount | 12 | - | - | - | UL | - | - | Turck | U0967-90 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | ||
![]() RSF61-0.4M TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | - | CSA, UL | - | - | Turck | U0968-89 | 600 VAC, 600 VDC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.4 m | - | - | - | ||
![]() VFK4-0.2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | U0928-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKFV61-1M/NPT TURCK | In Stock | - | - | - | Front Mount | 6 | - | - | - | CSA, UL | - | - | Turck | U0970-27 | 600 VAC, 600 VDC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 m | - | - | - |