- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Schedule B | Packaging | Color | Current Rating | Max Current Rating | Viewing Angle | Test Current | Forward Voltage | Color Rendering Index (CRI) | IP Rating | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF106-0.3M/M20 TURCK | In Stock | - | - | Surface Mount | Front Mount | 10 | UL | Turck | U2-05179 | 600 VAC, 600 VDC | Compliant | 8541402000, 8541402000/8541402000, 8541402000/8541402000/8541402000, 8541402000/8541402000/8541402000/8541402000 | Tape & Reel (TR) | White | 7 A | 1.5 A | 120 ° | 700 mA | 12 V | 90 | IP68 | 0.3 m | Lead Free | ||
![]() FSV4.5-0.3/M20 TURCK | In Stock | - | - | - | Front Mount | 5 | - | Turck | U2-05394 | 250 VAC, 250 VDC | - | - | - | - | 4 A | - | - | - | - | - | IP68 | 0.3 m | - | ||
![]() FSD10-1 TURCK | In Stock | - | - | - | Front Mount | 10 | UL | Turck | U2-05456 | 60 VAC, 75 VDC | - | - | - | - | 2 A | - | - | - | - | - | IP68 | 1 m | - | ||
![]() FSD4.5-1/S653 TURCK | In Stock | - | - | - | Front Mount | 5 | - | Turck | U2-05746 | 250 VAC, 250 VDC | Non-Compliant | - | - | - | 4 A | - | - | - | - | - | IP68 | 1 m | - | ||
![]() CSFL19-19-5 TURCK | In Stock | - | - | - | Front Mount | 19 | UL | Turck | U2-05810 | 150 VAC, 150 VDC | Non-Compliant | - | - | - | 9 A | - | - | - | - | - | IP67 | 5 m | - | ||
![]() CSNFD16-16-1 TURCK | In Stock | - | - | - | Back Mount | 16 | UL | Turck | U2-05833 | 300 VAC, 300 VDC | Compliant | - | - | - | 3 A | - | - | - | - | - | IP67 | 1 m | - | ||
![]() RKF30-1MW/LN TURCK | In Stock | - | - | - | Front Mount | 3 | CSA, UL | Turck | U2-06344 | 600 VAC, 600 VDC | - | - | - | - | 9 A | - | - | - | - | - | IP67 | 1 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | VB2-WS4.4T-4/2RK4T-1.5/5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Turck | U-20224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSFF822-8-0.5 TURCK | In Stock | - | - | - | Flange Mount | 8 | - | Turck | U-20693 | 600 VAC, 600 VDC | - | - | - | - | 30 A | - | - | - | - | - | IP67 | 0.5 m | - | ||
![]() RSV-2RKV50 TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSFDLV4.5 TURCK | In Stock | - | - | - | Back Mount | 5 | CSA, UL | Turck | U2-07068 | 250 VAC, 250 VDC | - | - | - | - | 4 A | - | - | - | - | - | IP68 | - | - | ||
![]() CSFD12-11-3 TURCK | In Stock | - | - | - | Back Mount | 12 | UL | Turck | U2-07167 | 300 VAC, 300 VDC | Compliant | - | - | - | 6 A | - | - | - | - | - | IP67 | 3 m | - | ||
![]() MFKSHL3F-PCB TURCK | In Stock | - | - | - | PCB Mount | 3 | - | Turck | - | 60 VAC, 60 VDC | - | - | - | - | 4 A | - | - | - | - | - | IP67 | - | - | ||
![]() WFSD8-PCBH TURCK | In Stock | - | - | - | Back Mount | 8 | CSA, UL | Turck | U2-07368 | 60 VAC, 75 VDC | - | - | - | - | 2 A | - | - | - | - | - | IP68 | - | - | ||
![]() MS3106M-14S-2S-595-5 TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3106M-14S-5S-549-5 TURCK | In Stock | - | - | - | - | - | - | Turck | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSFD19-19-0.3 TURCK | In Stock | - | - | - | Back Mount | 19 | UL | Turck | U2-07586 | 150 VAC, 150 VDC | Compliant | - | - | - | 9 A | - | - | - | - | - | IP67 | 0.3 m | - | ||
![]() RKF56-3M/NPTW/LN TURCK | In Stock | - | - | - | Front Mount | 5 | CSA, UL | Turck | U2-08133 | 600 VAC, 600 VDC | - | - | - | - | 10 A | - | - | - | - | - | IP67 | 3 m | - | ||
![]() CSF12-12-0.5 TURCK | In Stock | - | - | - | Front Mount | 12 | UL | Turck | U2-08156 | 300 VAC, 300 VDC | Compliant | - | - | - | 6 A | - | - | - | - | - | IP67 | 0.5 m | - |