- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Number of I/Os | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Fastening Type | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Cable Opening | EEPROM Size | Features | IP Rating | Diameter | Height | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BKF 6-6-1/M18 TURCK | In Stock | - | - | - | - | Front Mount | - | - | 6 | - | - | - | - | cUR | - | - | - | - | Turck | U-11605 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 m | - | - | - | ||
![]() BSM 5-084-1 TURCK | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | 1 % | - | 100 ppm/°C | - | 154 Ω | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29 mm | - | 7.62 mm | - | - | No | ||
![]() BKMV 14-917-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKF 34-5/M18 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSWM 6-085-1 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM BKWM 14-002-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKF 14-10-5/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | - | - | 14 | - | - | - | - | cUR | - | - | - | - | Turck | - | 30 VAC, 30 VDC | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 5 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | Crimp | - | - | - | - | - | - | - | - | - | Female | - | - | - | Straight | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSF 34-0.3/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | - | - | 3 | - | - | - | - | cUL, UL | - | - | - | - | Turck | U-50459 | 600 VAC, 600 VDC | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 0.3 m | - | - | - | ||
![]() BSF 12 TURCK | In Stock | - | - | - | - | Front Mount | - | - | 12 | - | - | - | - | - | - | - | - | - | Turck | U0882-22 | 60 VAC, 60 VDC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() BKMK 14-998-0.4/S679 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM BKM 6-085-2 TURCK | In Stock | - | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | - | - | 48-HWQFN (7x7) | - | - | - | R5F52315 | - | - | A/D 8x12b | - | - | - | Renesas Electronics America Inc | 30 | Tray | - | Obsolete | - | - | -40°C ~ 105°C (TA) | - | RX231 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 54MHz | 32K x 8 | - | 1.8V ~ 5.5V | RXv2 | DMA, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 128KB (128K x 8) | CANbus, I²C, IrDA, SCI, SD/SDIO, SPI, SSI, USB OTG | - | 8K x 8 | - | - | - | - | - | - | - | - | ||
![]() BSM BKM 8-046-3 TURCK | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | Thermoplastic | - | - | DTS26F13 | Gold | Copper Alloy | - | - | - | - | TE Connectivity Deutsch Connectors | - | Bag | Metal | Active | - | 400VAC, 550VDC | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, DTS | - | Crimp | - | Plug, Female Sockets | - | 22 | - | - | - | Silver | Aviation, Communication Systems, Industrial | - | Threaded | - | - | A | Shielded | Environment Resistant | - | - | Electroless Nickel | 13-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() BKF 34-1/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | - | - | 3 | - | - | - | - | cUL, UL | - | - | - | - | Turck | U-17056 | 600 VAC, 600 VDC | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 m | - | - | - | ||
![]() BSM BKWM 14-002-1.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSMS BKMS 19-1816-5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | BSMSBKMS19-1816-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKMK 14-998-8/S771 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM BKM 34-198-3.2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.1 % | - | 50 ppm/°C | - | 36.5 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - |