- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Body Material | Backshell Material, Plating | Surface Mount Land Size | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Voltage | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Configuration | Note | Inductance | DC Resistance (DCR) | Polarization | Ripple Current @ Low Frequency | Shell Size, MIL | Lead Style | Voltage - Forward (Vf) (Typ) | Number of Poles | Viewing Angle | Ripple Current @ High Frequency | Spread Spectrum Bandwidth | Q @ Freq | Cable Opening | Current - Test | Lens Style | Lens Size | Millicandela Rating | Temperature Range | Lens Transparency | Wavelength - Peak | Includes | Lens Color | Absolute Pull Range (APR) | Number of Gangs | Features | Cable Diameter Range | IP Rating | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PW1TGB Cooper | In Stock | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | Hubbell | PW1TGB | - | - | Panduit Corp | Bulk | - | Obsolete | No | - | - | - | - | - | - | - | - | - | - | - | - | - | Deep Device Box | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() B 4151-0/16 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Turck | U6418 | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | 250 VAC | 250 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Female with Female Threads | - | - | - | Screw Terminal | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | -40-90 °C | - | - | - | - | - | - | - | 12-14 mm | IP67 | - | - | - | - | - | - | - | ||
![]() BKF 12-12-0.5 TURCK | In Stock | - | - | - | Panel Mount | - | Flange | 12 | Circular | Aluminum Alloy | - | Plastic | - | - | - | cUR | MS3470W12 | - | - | 20 | - | - | - | - | Turck | - | - | 125 VAC, 125 VDC | TE Connectivity Deutsch Connectors | Bulk | - | Discontinued at Digi-Key | - | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-26482 G Series II, AFD | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 10 | - | - | - | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | 4 A | - | - | - | Chromate over Cadmium | 12-10 | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.5 m | - | - | - | - | - | ||
![]() BKM 5-084-30 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D38999/26FJ | - | - | - | - | - | - | - | - | - | - | - | Glenair | Bulk | - | Active | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFD 14-10-0.5/M18 TURCK | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | 14 | - | - | 0603 | - | - | - | - | cUR | - | - | - | - | - | - | - | - | Turck | U2-03069 | - | 30 VAC, 30 VDC | Everlight Electronics Co Ltd | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | - | - | - | 639nm | - | - | 1.70mm L x 0.80mm W | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2V | - | 130° | - | - | - | - | 20mA | Rectangle with Flat Top | 1.20mm x 0.80mm | 26mcd | - | Clear | 650nm | - | Colorless | - | - | - | - | IP67 | - | 0.5 m | - | - | 0.70mm | - | - | ||
![]() BKM 14-002-10 TURCK | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | VJ0402 | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 50V | - | - | - | - | -55°C ~ 125°C | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±1% | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | - | - | - | ||
![]() BSFD 8-8-0.2 TURCK | In Stock | - | - | - | Surface Mount | Nonstandard | - | 8 | - | - | - | - | - | - | - | cUR | - | - | - | - | 750mA | - | 1 kHz | - | Turck | U-35472 | - | 125 VAC, 125 VDC | Central Technologies | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | CTCDRH74CF | 0.307 L x 0.307 W (7.80mm x 7.80mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 µH | 350mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.177 (4.50mm) | 0.2 m | - | - | - | - | - | ||
![]() BKF 34-4/M20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74LVT162244 | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM 22-380-5 TURCK | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Polytetrafluoroethylene (PTFE) | - | Brass, Chrome | - | - | - | Gold | Brass | - | - | - | - | - | - | - | - | - | LEMO | Bulk | Metal | Active | - | - | - | - | - | - | -55°C ~ 250°C | 0S | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 1 (Triax) | - | Silver | - | - | - | - | Push-Pull | - | 6A | - | E | Shielded | IP50 - Dust Protected | - | - | - | - | Chrome | 650 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.091 ~ 0.126 (2.30mm ~ 3.20mm) | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | 39.4µin (1.00µm) | - | UL94 V-0 | - | ||
![]() BSF 14-14-0.5 TURCK | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | 14 | - | - | - | - | - | - | - | cUR | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | Turck | U-03736 | - | 30 VAC, 30 VDC | United Chemi-Con | Bulk | - | Active | - | 35 V | - | - | - | - | -40°C ~ 105°C | KMH | 0.866 Dia (22.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 3900 µF | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | 106mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | - | - | - | Polar | 1.57 A @ 120 Hz | - | - | - | - | - | 1.6956 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1.181 (30.00mm) | 0.5 m | - | - | - | - | - | ||
![]() BSM 14-1522-2 TURCK | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum | - | - | - | - | - | - | MS27467T17F | Gold | Copper Alloy | - | - | - | - | - | Turck | U-12051 | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Plug, Male Pins | - | - | 6 | - | Silver | Aviation, Military | - | - | - | Bayonet Lock | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 17-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() BSM 14-998-6 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TEF500 | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | Tray | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B 8157-0/PG9 TURCK | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-07865 | - | - | Stackpole Electronics Inc | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | 125 VAC | 125 VDC | - | - | -55°C ~ 155°C | RMCF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 4.75 Ohms | - | Thick Film | - | - | Female with Female Threads | 0.125W, 1/8W | - | - | Spring Clamp | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | -40-85 °C | - | - | - | - | - | - | Automotive AEC-Q200 | 6-8 mm | IP67 | 0.026 (0.65mm) | - | - | - | - | - | AEC-Q200 | ||
![]() BSM 8-087-20 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKM 44-193-7 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKF 34-1/M20 TURCK | In Stock | - | - | - | Front Mount | Nonstandard | - | 3 | - | - | 1005 | - | - | - | - | cUL, UL | M55342 | - | - | - | - | - | - | - | Turck | U-17052 | - | 600 VAC, 600 VDC | Vishay Dale Thin Film | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 150°C | Military, MIL-PRF-55342, RM1005 | 0.105 L x 0.050 W (2.67mm x 1.27mm) | ±0.1% | 2 | - | ±100ppm/°C | - | - | 4.93 kOhms | - | Thin Film | - | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Non-Inductive | - | IP67 | 0.033 (0.84mm) | 1 m | - | - | - | - | - | ||
![]() BKWM 7-086-5 TURCK | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 531BC | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | Strip | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | Si531 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | 594 MHz | ±7ppm | LVDS | - | - | Enable/Disable | Crystal | 98mA | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() BSM 14-755-5 TURCK | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -30°C ~ 100°C | ct646fyf | - | ±20% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 µH | 340mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSM 44-193-3 TURCK | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | Neoprene | - | Aluminum Alloy, Olive Drab Cadmium | - | - | CIR06 | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | - | - | - | 1250VAC, 1750VDC | - | -55°C ~ 125°C | CIR | - | - | - | Crimp | - | Plug, Male Pins | - | - | 3 | - | Olive Drab | - | - | - | - | Bayonet Lock | - | 46A | - | N (Normal) | - | Environment Proof | - | - | - | - | Olive Drab Cadmium | 28-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | - | - | ||
![]() BSM 12-001-5 TURCK | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | RN732B | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -55°C ~ 155°C | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 2.64 kOhms | - | Thin Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | - | - |