- Manufacturer
- Material
- Series
- Factory Pack QuantityFactory Pack Quantity
- Height
- Width
- Length
- Unit Weight
- Color
- Type
- Housing Color
- RoHS
- Product
Attribute column
Categories
Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Housing Material | Weight | Material - Insulation | Body Material | Surface Mount Land Size | Material Type | Approvals | Body Orientation | Cable Types | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Model | NEMA Rating | Number of Keys | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Package | Product Status | Programmable | Range | RoHS | RoHS-compliant | Side 1 Gender | Standard Frequency | Suitable for wall mounting | Termination Method | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Orientation | Depth | Current Rating | Frequency | Frequency Stability | Contact Finish | Number of Contacts | Contact Gender | ESR (Equivalent Series Resistance) | Symmetry-Max | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Polarization | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Operating Mode | Number of Poles | Frequency Tolerance | Manufacturer Size Code | Temperature Range | Design | Container Type | Area (L x W) | Legend | Background Color | Text Color | Product | Features | Enclosure Type | Cable Diameter Range | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Thickness | Card Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBRS02VGY CamdenBoss | In Stock | - | - | - | - | - | QFN | - | ABS plastic | - | - | - | - | - | - | - | - | - | - | - | 25pc(s) | - | - | (L x W x H) 74 x 74 x 25.5 mm | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | - | - | No | - | - | Yes | - | 148.5 | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25(ppm) | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | vented | Wall Mount | - | - | 25.5mm | - | 74mm | 74mm | - | - | - | - | - | ||
![]() CK 12-0 TURCK | In Stock | - | - | Gold | Cable | Cable Mount | - | - | - | - | Brass | - | - | Nickel-Plated Brass | - | - | - | Straight | - | Brass | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-096A-4+F267+K451 | - | +125°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | 300 VAC | 300 VDC | - | - | 300 V | - | - | CK | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | Female with Female Threads | - | Solder | - | Straight | - | 8 A | - | - | - | 12 | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | -40-125 °C | - | - | - | - | - | - | - | - | - | 4-10 mm | IP65 | - | - | - | - | - | - | - | - | IP65 | ||
![]() VAS22-B642-0.5M-PSG3 TURCK | In Stock | - | - | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | -- | - | - | - | PVC | - | - | - | - | - | - | - | -- | 12000 Hrs @ 85°C | Turck | U1201-27 | - | - | 48 VAC;48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 450V | - | - | - | - | - | -- | Bulk | B43456 | 3.583 Dia (91.00mm) | ±20% | Active | -- | - | - | - | - | - | - | General Purpose | - | - | 12000µF | - | - | - | - | 4 Amps | - | - | - | - | - | 9 mOhm @ 100Hz | - | - | 1.248 (31.70mm) | - | - | - | - | Polar | - | 12 mOhms | 32A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 8.740 (222.00mm) | 0.5 Meters | - | - | - | - | - | -- | ||
![]() VBRS 4.4-2PKG 3M-5/5 TURCK | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | 3;4 | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | No | Lead free / RoHS Compliant | - | Turck | - | - | - | 125 VAC;125 VDC | - | - | - | - | 1 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | 416 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | Male to (2) Female | - | - | - | - | - | 4 Amps | 40MHz | ±50ppm | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | Series | - | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 0.018 (0.45mm) | 5 Meters | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fabric | ASTM | - | PVC | - | - | - | - | - | - | - | - | - | Brady | 112389 | - | - | 220 VAC;220 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E5 | White | Black | - | - | - | - | IP67 | - | - | 2 Meters | - | - | - | - | - | - | ||
![]() NSYSF2010502D Schneider | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | Sheet Steel | - | - | - | - | - | - | - | IP55 | 12 | - | - | - | - | - | - | - | Other | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | Active | - | spacial | - | - | - | - | No | - | - | - | - | - | - | - | - | - | * | 78.740 L x 39.370 W (2000.00mm x 1000.00mm) | - | - | - | - | - | - | - | - | Light Gray | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | Enclosure | 3100in² (200.000m²) | - | - | - | - | - | - | - | IP55 | 19.685 (500.00mm) | - | - | 1000 | - | - | - | - | IP55 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Bulk | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBRS 4.4-2RK 4T-9/7 TURCK | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | No | - | - | Turck | U2-08186 | - | - | 250 VAC;250 VDC | Kamaya Inc. | - | - | - | 1 | - | - | - | Tape & Reel (TR) | Active | - | - | Non-Compliant | - | Male | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | Male to (2) Female | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 9 Meters | - | - | - | - | - | - | ||
![]() NSYS3DC5420 Schneider | In Stock | - | - | - | - | Through Hole | Radial | - | Steel | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | IP66 | 4X | - | - | - | -- | - | - | - | - | - | - | Schneider Electric | - | Panel door | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | 250V | 630V | - | -55°C ~ 100°C | Bulk | MKP1841 | 19.685 L x 15.748 W (500.00mm x 400.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | Gray | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | - | - | 0.012µF | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover Included | Enclosure | 310in² (2000cm²) | - | - | - | Enclosures | -- | - | - | - | 500 | - | - | 400 | - | - | - | - | -- | ||
![]() NSYPLA15104G Schneider | In Stock | - | - | - | - | Through Hole | Radial | - | Fiberglass/Polyester | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | IP65 | 13 | - | - | - | -- | - | - | - | Polyester | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | Yes | - | - | - | - | 220V | 630V | - | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | Gray | High Pulse, DV/DT | - | - | 0.027µF | - | - | - | 420 | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | Enclosure | 2325in² (15.000m²) | - | - | - | - | -- | - | - | IP65 | 16.535 (420.00mm) | 0.433 (11.00mm) | - | 1000 | - | - | - | - | -- | ||
![]() NSYCRN65250T Schneider | In Stock | - | - | - | - | Through Hole | Radial | - | Steel | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | IP66 | Other | - | - | - | -- | - | - | - | Other | - | - | Schneider Electric | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | Yes | - | - | - | - | 200V | 400V | - | -55°C ~ 105°C | Bulk | MMKP383 | 0.492 L x 0.197 W (12.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | Light Gray, Clear Cover/Door | High Pulse, DV/DT | - | - | 0.56µF | - | - | - | 250 | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | Enclosure | 465in² (3000cm²) | - | - | - | - | -- | - | - | - | 9.843 (250.00mm) | 0.433 (11.00mm) | - | 500 | - | - | - | - | -- | ||
![]() NSYPLAT12124G Schneider | In Stock | - | - | - | - | Through Hole | Radial | - | Fiberglass/Polyester | Polypropylene (PP), Metallized | - | - | - | Polyester | - | - | - | - | - | - | - | IP44 | 3 | - | - | - | -- | - | - | - | Polyester | - | - | Schneider Electric | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | Yes | - | - | - | - | 350V | 1000V (1kV) | - | -55°C ~ 110°C | Bulk | MKP385 | 0.394 L x 0.236 W (10.00mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | Gray | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | 5100pF | - | - | - | 420 | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Hinged Door | Enclosure | 2422in² (15.625m²) | - | - | - | - | -- | - | - | IP44 | 16.535 (420.00mm) | 0.453 (11.50mm) | - | 1250 | - | - | - | - | -- | ||
![]() RSF31-2M/NPT TURCK | In Stock | - | - | - | - | Through Hole | Axial | 3 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | -- | -- | Turck | U-23050 | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | - | - | - | - | 39µF | - | - | - | - | 9 A | - | - | - | - | - | 120 mOhm | - | D (0.001%) | -- | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | Military | - | - | IP67 | - | -- | 2 m | - | - | - | - | - | - | ||
![]() VB60-P7X7-1 TURCK | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | Turck | U-21148 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±5% | Active | -- | - | Hermetically Sealed | - | - | - | - | - | - | - | 0.82µF | - | - | - | - | - | - | - | - | - | - | -- | - | D (0.001%) | -- | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | Military | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() RSF40-3M TURCK | In Stock | - | - | - | - | Through Hole | Axial | 4 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | -- | -- | Turck | - | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/22, CLR79 | 0.406 Dia x 0.828 L (10.31mm x 21.03mm) | ±5% | Active | -- | - | Hermetically Sealed | - | - | - | - | - | - | - | 56µF | - | - | - | - | 9 A | - | - | - | - | - | -- | - | P (0.1%) | -- | - | - | - | - | - | - | - | - | - | - | - | T3 | - | - | - | - | - | - | - | - | Military | - | - | IP67 | - | -- | 3 m | - | - | - | - | - | - | ||
![]() RSF50-0.2M/S849 TURCK | In Stock | - | - | - | - | -- | - | 5 | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | CSA, UL | - | - | Copper Alloy | - | - | - | - | - | - | -- | - | Turck | U2309-05 | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | MEB | - | - | Active | - | -- | - | 128 | - | - | Silver | - | 2 | Male | - | -- | 0.020 (0.50mm) | - | - | 9 A | - | - | Gold | - | - | - | - | - | - | Fits Female Edgecards | Dual | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | IP67 | - | - | 0.2 m | - | 50.0µin (1.27µm) | - | -- | - | - | ||
![]() CSFL12-12-2 TURCK | In Stock | - | - | - | - | Through Hole | Axial | 12 | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | -- | -- | Turck | U-23170 | - | - | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 6V | - | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±20% | Active | -- | - | Hermetically Sealed | - | - | - | - | - | - | - | 680µF | - | - | - | - | 6 A | - | - | - | - | - | -- | - | D (0.001%) | -- | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | Military | - | - | IP67 | - | -- | 2 m | - | - | - | - | - | - | ||
![]() RSF61-0.3M/S833 TURCK | In Stock | - | - | - | - | -- | - | 6 | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | - | CSA, UL | - | - | Copper Alloy | - | - | - | - | - | - | -- | - | Turck | U2317-21 | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | MEB | - | - | Active | - | -- | - | 128 | - | - | Silver | - | 2 | Male | - | -- | 0.020 (0.50mm) | - | - | 8 A | - | - | Gold | - | - | - | - | - | - | Fits Female Edgecards | Dual | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | IP67 | - | - | 0.3 m | - | 50.0µin (1.27µm) | - | -- | - | - | ||
![]() RSF20-2M TURCK | In Stock | - | - | - | - | Through Hole | Axial | 2 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | -- | -- | Turck | U2367-10 | - | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | - | Hermetically Sealed | - | - | - | - | - | - | - | 0.033µF | - | - | - | - | 9 A | - | - | - | - | - | -- | - | C (0.01%) | -- | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | Military | - | - | IP67 | - | -- | 2 m | - | - | - | - | - | - | ||
![]() FS4.4-0.1/14.5/S613 TURCK | In Stock | - | - | - | - | Through Hole | Axial | 4 | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | -- | -- | Turck | U2368-10 | - | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/09, CLR65 | 0.406 Dia x 0.828 L (10.31mm x 21.03mm) | ±20% | Obsolete | -- | - | Hermetically Sealed | - | - | - | - | - | - | - | 270µF | - | - | - | - | 4 A | - | - | - | - | - | -- | - | P (0.1%) | -- | - | - | - | - | - | - | - | - | - | - | - | T3 | - | - | - | - | - | - | - | - | Military | - | - | IP68 | - | -- | 0.1 m | - | - | - | - | - | - |